-
Supplier: SKS Science Products
Description: These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for
-
Supplier: SKS Science Products
Description: The glass amber vials are offered in several different sizes from 1/3 dram to 8 dram. Each glass vial comes with a black cone lined closure. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing
-
Supplier: SKS Science Products
Description: the added cost of Teflon. The glass sample vials are packaged in Lab File corrugated trays with partitions. Caps come attached to vials. Vials and rubber-lined caps can be autoclaved.
-
-
Supplier: SKS Science Products
Description: These amber glass vials are available in four convenient sizes and come with orifice reducers and black phenolic PV lined caps. The 5/8 dram and in case packs of 48 or 144 pieces. The orifice reducer provides an ideal control for distributing small drops of liquid. The
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 16 cc
- Outer Diameter: 21 mm
- Height: 70 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 8 cc
- Outer Diameter: 17 mm
- Height: 60 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 2 cc
- Outer Diameter: 12 mm
- Height: 32 mm
-
Supplier: Cole-Parmer
Description: Screw-thread sample vials are manufactured from either clear 33 expansion borosilicate clear glass (Type 1, Class A) or 51A amber glass. Vials maintain PH level and eliminate ion leaching. Choose from a polypropylene cap with a PTFE-lined foam backing or a
- Volume: 12 cc
- Outer Diameter: 19 mm
- Height: 65 mm
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: This glass vials are used in the environmental industry. Available in Flat bottom. Clear. Type 1, Borosilicate, 33 Expansion. Also available in Amber, 51 Expansion. Various sizes and capacities available. Caps sold separately.(24-414 finish available by special order).
- Volume: 40 cc
- Outer Diameter: 27.5 mm
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Medisca Inc.
Description: All vials are sterile and pyrogen-free. Lot release sterility testing conforms to requirements set forth in USP <71>. Stopper and seal are not included.
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: Designed for use with a screw-on cap. Used in various applications,including liquids or dry goods. Available in Flat or Round bottom.Clear, Cobalt Blue, Green and Amber, Type 1, Borosilicate, 51 and 33 Expansion Glass.Various sizes and capacities available. We have Black Polyseal Caps
- Dram: 6 fl drams
- Outer Diameter: 26.5 mm
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Acme Vial & Glass Company, Inc.
Description: Our perfume sample bottles, life science vials and other glass vial products are shipped worldwide. We manufacture tubular glass vials (clear and amber) in a variety of sizes and styles. We offer accessory products as well, including caps, plastic stoppers,
- Dram: 2 fl drams
- Outer Diameter: 16.5 to 17 mm
- Height: 59 to 61 mm
- Connection Type: Screw Thread
-
Supplier: Restek
Description: Interlock limited volume vials offer the performance and convenience of a one piece microvial for a fraction of the cost. A 300 μL insert is fused into a 12 x 32 mm clear or amber glass vial. This one piece design reduces the potential for contamination.
- Outer Diameter: 12 mm
- Height: 32 mm
- Connection Type: Crimp Style, Screw Thread, Snap Ring
- Mouth Type: Standard Mouth
-
Supplier: Restek
Description: Certified Vials, 2.0 mL Screw-Thread Vials Certificates enclosed with each kit. Vials of clear or amber borosilicate glass, with ID marking spots. Closures with pre-inserted septa. Each kit sealed for integrity.
- Volume: 2 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Description: ISO 8362-1:2009 specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the performance requirements of those containers. ISO 8362-1:2009 applies to colourless or amber
-
Description: ISO 8362-4:2011 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance requirements for the containers. ISO 8362-4:2011 applies to colourless or amber
-
Supplier: CSA Group
Description: ISO 8362-4:2011 specifies the shape, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance requirements for the containers. ISO 8362-4:2011 applies to colourless or amber
-
Supplier: Pawling Engineered Products, Inc.
Description: 8-425 Thread Screw Cap 8-425 screw thread caps and vials are often used in conjunction with Shimadzu, Spectra-Physics, Varian, and other autosamplers. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch
- Fits Diameter: 0.3149608 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 10-425 Thread Screw Cap 10-425 screw thread caps, septa and vials provide a wider opening to reduce potential needle bending/breaking during sampling. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch
- Fits Diameter: 0.393701 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Pawling Engineered Products, Inc.
Description: 13-425 Thread Screw Cap 13-425 screw thread caps, septa, and vials are designed for specific use with the Waters WISP 48-Position Autosampler. Vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for
- Fits Diameter: 0.5118113 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: Trelleborg Sealing Solutions Americas
Description: 9mm Screw Cap 9mm screw thread caps, septa, and vials are designed especially for use with Agilent's and other rotating or robotic arm samplers. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in
- Fits Diameter: 0.3543309 inch
- Material: Aluminum
- Features: Other, Threaded
- Shape / Application: Round, Screw Cap
-
Supplier: EP Scientific Products
Description: 4 mL silanized amber vial, open top EP Silanized Vials EP Scientific offers 2mL and 4mL vials treated by our vapor phase deposition silanization method. The silylating agent reacts with active groups on the surface of the glass effectively tying up these sites so
- Volume Capacity: 0.0010566884 gallons
- Height: 1.75 inch
- Width / Diameter: 0.5625 inch
- Material: Glass
-
Supplier: Pawling Engineered Products, Inc.
Description: 11mm Crimp Cap 11mm aluminum crimp top seals have a larger opening to ensure proper needle penetration. 2ml, 12X32mm vials are manufactured of Clear, Type 1 Class A or Amber, Type 1 Class B borosilicate glass and include a write-in patch for sample identification. Caps are made
- Fits Diameter: 0.4330711 inch
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Gilson Company, Inc.
Description: resin sharply separates the flowing material into as many as sixteen glass sample vessels, each about 60ml in volume. Standard Tube vessels may be used, or vials with screw-top caps in different sizes of amber or clear glass are available. The vials enable freshly
Find Suppliers by Category Top
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
12 mm × 32 mm × 6.0 mm 2 mL, amber glass vial .
-
LC-20A - Shimadzu™ | Sigma-Aldrich
ABC Vial™, 0.3 mL LVI™ amber glass ( vial only), thread 9 mm, cap (none supplied .
-
Measurements of semi‐volatile organic compounds in settled dust: influence of storage temperature and duration
No effect on SVOC concentrations was observed for the composite dust stored in an amber glass vial at −18°C for 36 months.
-
Simultaneous determination of total hypericin and hyperforin in St. John's wort extracts by HPLC with electrochemical detection
The determination of total hypericin and hyperforin in one step was achieved by exposing the samples to artificial daylight in amber glass vials .
-
SIL-10HTA, SIL-10HTC (140 position tray) - Shimadzu™ | Sigma-Aldrich
ABC Vial™, 0.3 mL LVI™ amber glass ( vial only), thread 9 mm, cap (none supplied .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/The_Reporter/t206005web.pdf
Amber glass vial with PTFE/red rubber septa .
-
60 vial tray - AI | Sigma-Aldrich
Certified crimp top vials, 12 x 32 mm size 2 mL, amber glass vial (with graduated marking spot .
-
Detection of hazardous chemicals using field-portable Raman spectroscopy
Container materials explored included a variety of clear and amber glass vials and bottles, plastic “zip-loc” bags, translucent polypropylene and polyethylene vials, and police evidence bags.
-
Plant Fungal Pathogens
Label four 4-mL amber glass vials (or equivalent, see Note 10) with A+, A−, B+and B−.
-
Lipidomics
2 mL amber glass vials with plastic crew caps (8 mm) and Teflon- faced seals (8 mm) (Chromacol, Thermo Fisher Scientific).
Indicates content that may require registration and/or purchase.