-
Supplier: Hansen Technologies Corporation
Description: These small pressure regulators are rugged, compact, and designed for use with refrigerant liquid or vapor. They are suitable for ammonia, R22, R134a, CO2 to 600 psig and other approved refrigerants. These regulators are commonly-used in small capacity applications or as
-
Supplier: Armstrong International
Description: removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves. Features: Refrigerants: suitable for all common refrigerants including
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Control Valves, Pressure Relief Valves
- Features: Other
-
Supplier: ASME
Description: overstressing the pressure containing parts. It does not include support structures such as frames of buildings, stanchions, or foundations, or any equipment Also included within the scope of this Code are: (a) primary and associated auxiliary liquid petroleum and liquid anhydrous
-
-
Supplier: ASME Standards and Certification
Description: overstressing the pressure containing parts. It does not include support structures such as frames of buildings, stanchions, or foundations, or any equipment Also included within the scope of this Code are: (a) primary and associated auxiliary liquid petroleum and liquid anhydrous
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Data Model JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: ASTM International
Description: sampled directly at the point-of-use from fueling station nozzles or other feed gas sources. The sampling apparatus includes a pressure regulator and metering valve to provide an appropriate gas stream for direct analysis by the FTIR spectrometer. 1.5 This test method can also be used
Find Suppliers by Category Top
Featured Products Top
-
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
Ammonia and Mercury Stress-cracking Tests for Brass
3-- ammonia pressure regulator , containing mineral oil.
-
Demonstration of Selective Catalytic Reduction (SCR) technology for the control of nitrogen oxide (NO{sub x}) emissions from high-sulfur coal-fired boilers. Te...
ammonia header pressure regulator , cleaning each controller, and recalibrating and venflmg with other instruments, but the controllerson the largereactorswere still unacceptable.
-
Innovative Clean Coal Technology (ICCT). Technical progress report, second & third quarters, 1993, April 1993--June 1993, July 1993--September 1993
Action taken to correct this situation included installing coalescent filters on the ammonia supply lines to each control valve, reorientingthe controllers, replacingthe ammonia header pressure regulator , cleaning each controller, and recalibrating and veritjling with other instruments.
-
Second annual clean coal technology conference: Proceedings. Volume 1
Actions taken to correct this situation include installing coalescent filters on the ammonia supply lines to each control valve, reorienting the controllers, replacing the ammonia header pressure regulator , cleaning each controller, and recalibratingand verifying with other instruments.
-
Demonstration of selective catalytic reduction technology for the control of nitrogen oxide emissions from high-sulfur, coal-fired boilers
Actions taken to correct this situation include installing coalescent filters on the ammonia supply lines to each control valve, reorienting the controllers, replacing the ammonia header pressure regulator , cleaning each controller, and recalibrating and verifying with other instruments.
-
Recent Trends in Fuel Cell Science and Technology
The sensors are mainly for temperature monitoring, oxygen sensor, sulphur sensor, CO sensor located downstream of the PROX if used, pressure sensor located upstream of the pressure regulator , ammonia sensor located downstream of the activated charcoal bed and a pH sensor for …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13094/HasanMohammad2011.pdf?sequence=7
Leakages in the calibration gas before entering the sensors will not allow to duly perform instrument calibration, consequently certain prerequisites were taken before calibrating for ammonia, a specific pressure regulator inert to ammonia , .
-
Updating of equipment for thermochemical treatment of steel parts in a fluidized bed
… natural gas rotameter; 24 ) mixer; 25 ) pipe for feeding gas-air mixture to retort; 26 ) flange coupling; 27 ) pressure regulator in the natural gas feed line; 28 ) ammonia manifold; 29 ) ammonia cylinders; 30 ) pressure regulator in the ammonia feed line; 31 ) Shch4541 …
-
ZMETB2505P653
Filtered air was taken from the laboratory compressed air service through a pressure regulator , while ammonia was fed from a regulated gas bottle.
-
Inactivation of aflatoxins in peanut and cottonseed meals by ammoniation
Gaseous ammonia under regulator controlled pressure was added to the meal through a fitting in the side of the reactor above the jacketed section.
Indicates content that may require registration and/or purchase.