Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: At Frick® by Johnson Controls, we offer 13 models of our LaZerWeld industrial heat exchangers, the world’s largest selection. Ranging in capacity from 115 to 4000 tons, these high quality industrial heat exchangers are specifically designed for use with ammonia,
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: maximum UL approval of 1595 psi at 302° F. The Alfanova X-treme pressure line is suitable to cover heat recovery duties, gas cooling, condensing, sub-cooling and suction gas heating. Applications Ammonia as refrigerant - Desuper heater, high pressure condenser and oil cooler Compressor
- Liquid Flow Rate: 61.6 GPM
- Maximum Working Pressure: 0 to 1,667.93355 psi
- Temperature Range: 14 to 302 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Description: What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice in many
- Application / Industry: Chemical Processing, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel, Steel
- Connection Options: Flange
- Features: Other
-
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat exchangers, this
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Description: What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a single unit. The brazing process involves melting a filler material, typically
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture condenses out and
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: Alfa Laval Inc.
Description: Heavy duty AlfaSolar condensers have been designed for commercial, industrial and AC applications. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Suitable for both vertical and horizontal air flow. Standard
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: SWEP North America
Description: The powerful V65 has been specially developed for exceptionally demanding high-capacity cooling applications. Today, several advanced chiller applications operate considerably better with the V65, and the number of new uses is growing constantly. The highly efficient V65 has greatly accelerated the
- Liquid Flow Rate: 881 GPM
- Maximum Working Pressure: 450 psi
- Temperature Range: -321 to 437 F
- Application / Industry: Marine / Shipboard, Refrigeration (Evaporator / Condenser)
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: Alfa Laval Inc.
Description: Commercial dry coolers Alfa-V Single Row VDM have been specifically designed for commercial refrigeration and air conditioning. Its main purpose is to reject small to medium heat loads in a modest footprint. In the processing industry, dry coolers are suitable for closed circuit
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets that seal off each channel from
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -20 to 600 F
- Construction Features: ASME Certified
-
Supplier: Marlo Heat Transfer Solutions
Description: Direct expansion evaporator coils for use with most refrigerants. Our refrigeration coils include evaporator and condenser coils. With heat transfer surface areas similar to our fluid coils, direct expansion evaporator coils also feature distributors, capillary tubes, suction headers,
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Description: Our YORK® Process Systems packaged heat exchangers and industrial pressure vessels are designed and manufactured with full integration of the operation of every critical unit. As your full performance partner, we offer shell and tube packaged heat exchangers that are easy
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Greenheck
Description: Coils Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our coils are tested in
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Marlo Heat Transfer Solutions
Description: Shell and Tube heat exchangers typically have round housings for use with higher pressures on the air, refrigerant or gas side. Water is passed through tube bundles that are placed so that optimum heat transfer occurs from the liquid to the gas. Applications include industrial
- Construction Features: ASME Certified
- Features: Other
- Application / Industry: Refrigeration (Evaporator / Condenser)
- Technology: Shell and Tube
-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel plates are vacuum
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
Supplier: Marlo Heat Transfer Solutions
Description: DRS Marlo Coil has more experience with coils over a wider variety of applications than anyone in the industry. Our AHRI coils are available for hot water, chilled water or steam applications. Whatever your requirements, including custom engineered, or direct fit replacements, DRS Marlo Coil will
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16 bar), Spiral Circuit
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Sanitary GPHE: hygienic multi-section exchangers with sanitary unions for food, beverage, dairy, and pharmaceutical processing Semi-Welded GPHE: welded refrigerant cassettes with a gasketed, openable service side for ammonia refrigeration and demanding process duties Condenser GPHE (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
(evaporation and condensation) • Reduced footprint compared to shell-and-tube heat exchangers Typical Applications: • Ammonia (NH3) refrigeration systems • CO2 (R744) refrigeration and heat recovery • Industrial refrigeration and cold storage (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HFC Refrigerant Switch HBSR-HFC is a level switch for the detection of common HFC refrigerants. Typically, it is installed in/on the refrigerant vessels, pump separators, economisers or heat exchangers. NH3/HFC Switch- Low Temp (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
. These caps are exclusive to this series of valves and should not be exchanged with seal caps from other R/S service valves. Markets: • Industrial Refrigeration • Commercial Refrigeration Hand Shut- Off Valve Features (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
with the. specific products they build, sell and stand behind. EQUIPMENT ADVANCES. Over the past few decades, the refrigeration industry has. transitioned from reciprocating compressors to rotary. screws in most applications. Screw compressors used on. ammonia maintain much lower discharge temperatures. than
More Information Top
-
EXPERIMENTAL AND THEORETICAL INVESTIGATIONS OF NEW POWER CYCLES AND ADVANCED FALLING FILM HEAT EXCHANGERS
Panchal, C. B. and T. J. Rabas, “Thermal Performance of Advanced Heat Exchangers for Ammonia Refrigeration Systems, Heat Transfer Engineering, 14, 42 (1993).
-
PERFORMANCE ANALYSIS OF PLATE
HEAT EXCHANGERS USED AS
REFRIGERANT EVAPORATORS
Panchal C.B. and Rabas T.J., 1993, Thermal performance of advanced heat exchangers for ammonia refrigeration systems, Heat Transfer Engineering, vol.14, no.4, pp.42-57.
-
Adaptation of Classical Processes to New Technical Developments and Quality Requirements
Other examples of direct contact freezing are the scraped-surface heat exchangers refrigerated via ammonia , brine, or other refrigerants to freeze liquid or semi-solid foods like ice cream (Heldman 1992).
-
Carbon Dioxide Capture and Transportation Options in the Illinois Basin
The process consists of a compressor and an expander for the ammonia refrigeration cycle, heat exchangers , and a low-temperature flash.
-
Successful inspection of two large ammonia storage tanks
The presence of mercury had first been observed at GPIC during 1996 at the drain point of the heat exchanger in the ammonia refrigeration loop.
-
Integrated Absorption Refrigeration Systems
The ammonia refrigerant leaves the condenser heat exchanger at state 9 after releasing heat to the strong solution.
-
Application of Heat Pump Water Heating System with Heat Recovery in Ammonia Refrigeration System
Based on the operating characteristics of ammonia refrigeration system, the ammonia heat exchanger was designed to be installed in series on the ammonia main pipe, which can ensure the system operate efficiently and reliably.
-
Advances in Power and Electrical Engineering
Based on the operating characteristics of ammonia refrigeration system, the ammonia heat exchanger was designed to be installed in series on the ammonia main pipe, which can ensure the system operate efficiently and reliably.
-
Process for producing an activated carbon adsorbent with integral heat transfer apparatus
A process for producing an integral adsorbent- heat exchanger apparatus useful in ammonia refrigerant heat pump systems.
-
Scheme Design and Analysis on Light Hydrocarbon Recovery System for Town Natural Gas
The refrigeration system of heat exchanger , HEX1 uses ammonia evaporator refrigeration cycle, and the evaporation temperature is 242 K.
Indicates content that may require registration and/or purchase.