-
Supplier: Erdmann Corporation
Description: conventional floating ball type valves. Among the services where Cam-Tite Ball Valves have emerged as the solution are the following: Dry Chlorine Phosgene Anhydrous HF Anhydrous Ammonia Anhydrous HCL High Vacuum Steam PCL3 VOC5
-
Supplier: KZVALVE
Description: 1" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
- Valve Size: 1 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: KZVALVE
Description: 2" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 1,500 psi at 70° F
- Valve Size: 2 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
-
Supplier: KZVALVE
Description: 3/4" Stainless steel, 2-way, standard port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
- Valve Size: 0.75 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: KZVALVE
Description: 1/4" Stainless steel, 2-way, full port, stainless steel vented ball, FNPT, ammonia ball valve, rated for 2,000 psi at 70° F
- Valve Size: 0.25 inch
- Pressure Rating: 2,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Pump Solutions Group
Description: Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system. Pumps are not listed by Underwriters Laboratory for LP-Gas or anhydrous ammonia service.
-
Supplier: Emerson Automation Solutions – Rosemount
Description: retraction). The ball valve may then be closed, and the insertion sensor removed from the process. The entire process is accomplished with almost no loss of process fluid and without depressurizing the line. Once the sensor is removed from the ball valve it can easily be
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
Find Suppliers by Category Top
Featured Products Top
-
. These caps are exclusive to this series of valves and should not be exchanged with seal caps from other R/S service valves. Markets: • Industrial Refrigeration • Commercial Refrigeration Hand Shut- Off Valve Features (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division
More Information Top
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
… valve XV actuating on/off valve control valve XV double-acting pneumatic valve control valve XV isolating valve ball control valve XV isolating valve butterfly … … reactor, fractionators Pumps, KoD service slurry oil fuel gas … … gas, pilot gas, naphtha ammonia , wash water, hydrocarbon slop …
-
Guidelines for Safe Automation of Chemical Processes
For example, a ball valve can be overpressured in some applications if the process fluid gets trapped inside the ball when the valve is closed (e.g., this is common for some liquids that vaporize easily, such as ammonia and chlorine). So, for some services , it is important to puxrhase valves wheR the interior of the ball is …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… gnarl_N|1 jog_N|3 angular_distance_N|1 bulge_N|1 hump_N|1 occipital_protuberance_N|1 excrescence_N|1 caput_N|2 cavity_N|6 scapula_N|1 ellipsoid_N|1 sphere_N|5 spheroid_N|2 ball _of_fire_N|1 test_tube_N|1 plume_N|2 … … analyst_N|2 rough_sledding_N|1 handset_N|1 maker_N|4 endure_V|6 stress_V|4 preside_V|1 mire_N|2 contact_V|3 delighted_J|2 feminist_J|1 appro_N|1 contentedness_N|1 disfavor_N|2 insulation_N|2 english_channel_N|1 confidentiality_N|1 federalization_N|1 postal_ service _N|1 inescapable_J|1 litmus_paper_N|1 interconnection_N|1 … … hospitalization_N|3 ionization_N|2 leakiness_N|3 heart_ valve _N|1 mummification_N|1 red_tape_N|1 paternity_N|1 … … hydriodic_acid_N|1 adulterant_N|1 oxide_N|2 hydroxide_N|2 ammonia _N|1 tin_N|1 graphite_N|1 allotrope_N|1 …
-
Water Treatment Plant Design, Fifth Edition > CHEMICAL SYSTEMS
This piping requires reducing fittings rather than bushings, and ammonia -type unions with lead gaskets rather than … For isolation, ball or rising-stem valves are recommended to have cast iron or steel bodies, Hastelloy C® trim, polytetrafluoroethylene (PTFE) seats, and stainless steel balls. Ball valves are preferred in this service since they are easier to operate, and the lever indicates …
-
New NPF TsKBA designs for the chemical and petrochemical industries
The specified valve work time is 10 yr (with replacement of the RTD) and the specified service life is 3000 cycles (80000 h). NPF TsKBA has also developed ball valves for work with chlorine (DN 6–200, PN 16) and ammonia (DN 40, 50, PN 80).
Indicates content that may require registration and/or purchase.