-
Supplier: Accuris
Description: PLASTIC TUBING, ELECTRICAL INSULATION Polytetrafluoroethylene
-
Supplier: Daburn Electronics & Cable
Description: Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance
- Diameter: 0.022 to 1.55 inch
- Length: 1,200 inch
- Operating Temperature: 250 C
- Features: Heat Shrink Tubing, Other
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Tubing, Electrical Insulation Standard Wall, Extruded Polytetrafluoroethylene
-
Supplier: Accuris
Description: Tubing, Electrical Insulation Standard Wall, Extruded Polytetrafluoroethylene (PTFE)
-
Supplier: SAE International
Description: This specification covers extruded polytetrafluoroethylene (PTFE) in the form of flexible tubing.
-
Supplier: SAE International
Description: This specification covers extruded polytetrafluoroethylene (PTFE) in the form of flexible tubing.
-
Supplier: ICO RALLY
Description: Teflon TFE Tubing STS standard wall Teflon tubing is utilized in most military applications. Special extrusion techniques produce pinhole-free tubing with uniform concentricity. STS is ideal for applications where heat resistance, excellent dielectric values, and chemically
- Maximum Inside Diameter / Size: 0.166 inch
- Wall Thickness: 0.02 inch
- Temperature Range: -103 to 500 F
- Application: Chemical, General Purpose, High Temperature / Heating Fluids
Find Suppliers by Category Top
More Information Top
-
Materials properties data book. Volume III. Nonmetallics and appendices
… ELECTRICAL INSULA- TION, LIGHT WALL (TEFLON) EXTRUDED, TFE FLUOROCARBON RESIN, AS-SINTERED RODS AND TUBES (TEFLON) SPECIFICATIONS AMS 3 6 5 1 AMS 3653 .
-
2008 Index IEEE Transactions on Nuclear Science Vol. 55
Global Time Fit for Tracking in an Array of Drift Cells: The Drift Tubes of the ATLAS … The Electromagnetic Calorimeter Trigger System for the AMS -02 Experiment; TNS April 2008 817-821 Caffrey, A … … 2008 151-157 Carr, D., see Ziock, K. P., TNS Dec. 2008 3643- 3653 Carrara, E., see …
-
http://www.atmos-chem-phys.net/11/6773/2011/acp-11-6773-2011.pdf
… the use of one FMPS; Jose-Luis Jimenez for his assistance with the AMS software; Patrick Lee … Part I: Review of present knowledge, Atmos. Environ., 42(16), 3625– 3653 , doi:10.1016/j.atmosenv.2007 … … T., and Keskinen, R.: On the dampening of temperature fluctuations in a circular tube relevant to eddy …
-
PanVascular Medicine
Biol Med Q Rep U Cal Res Lab 3653 :38 Anger HO Equipment factors: Erroneous zero Incomplete pressure transmission ( tubing /connector leaks) Faulty electric wire connection Pressure signal drift … The AMS scaffold (Biotronik) is at present the only metal-based BAS under development.
Indicates content that may require registration and/or purchase.