-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,760 to 2,001 F
- Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 1,420 to 1,639 F
- Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. The extensive range of high purity, low vapor pressure Precious Brazing Filler Metals is derived from Gold, Silver, Platinum and Palladium based materials and exceeds the most stringent requirements imposed by the Power Tube, Aerospace, Semiconductor, Medical,
- Melting Range: 1,841 to 1,899 F
- Process / Product Form: Paste, Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,769 to 2,017 F
- Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of wire, sheet, foil, pig, grains, shot, and chips.
-
Supplier: Universal Wire Works Inc.
Description: Alloy 718 aluminum is a 12% silicon aluminum brazing alloy primarily designed for welding grades 1060, 1100, 3003, 5005, 6061, 6063, and cast alloys A612 and C612. Applications include heat exchangers, pressure vessels, food containers, liquid oxygen tanks and structural assemblies.
- Diameter / Thickness: 0.03 to 0.125 inch
- Approvals / Conformance: AMS
- Welding Filler Types: Aluminum Alloy
- Joining Process / Product Form: Solid Wire
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: metals. Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. Products are available in rod, wire and preform rings.
- Melting Range: 1,080 F
- Approvals / Conformance: AMS, AWS
- Braze Alloy: Aluminum Alloy Braze
- Process / Product Form: Flux Cored Wire, Preform
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Aluminum brazing and soldering filler metals are used to join materials within the aluminum family of alloys. These materials are available in wire, strip, powder, paste (both corrosive and non-corrosive formulations) and preformed rings and shapes. Lucas-Milhaupt also offers aluminum
- Melting Range: 1,080 F
- Approvals / Conformance: AMS, AWS
- Braze Alloy: Aluminum Alloy Braze
- Process / Product Form: Flux Cored Wire, Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Washington Alloy Co.
Description: BRAZING ALLOYS Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium. These High Silver Brazing Alloys are manufactured from only the highest purity raw materials, thereby
-
Description: Strip, Foil, Wire, AMS 5520, ASTM A693 APPLICATIONS Springs Retaining rings Diaphragms Aircraft bulkheads Welded and brazed honeycomb paneling Aircraft components DESCRIPTION Type 15-7MO® is a semi-austenitic precipitation-hardening stainless steel that provides high strength and
- Tensile Strength (UTS, Break): 150,000 to 200,000 psi
- Yield Strength (YS): 55,000 to 175,000 psi
- Elongation: 1 to 20 %
- UNS Number: 15,700
-
Supplier: National Bronze & Metals Inc.
Description: Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets, Chemical Hardware, Truss Wire, Springs, Sleeve Bushings, Diaphragms, Clutch
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Tensile Strength (UTS, Break): 49,000 to 56,000 psi
- Yield Strength (YS): 18,000 to 45,000 psi
Find Suppliers by Category Top
Featured Products Top
-
indicating paints were used to determine the time to temperature. A solder wire preform was placed on the part to allow for repeatable placement of solder in every joint. Four tops or four bottom joints can be heated at one time within 2-3 minutes for this soldering application. Full article... (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Brass Copper Precious metals Thin sheet metal Heat shields Thermal Sensors Sensors Thin wires Uses for the (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc.
More Information Top
-
Internal instrumentation cable transitioning
AMS 4769 Silver Braze Alloy Wire approximately 0.020-inch diameter .
Indicates content that may require registration and/or purchase.