Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The SDA6020 is a Data Analyzer from LeCroy. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output
-
Supplier: ValueTronics International, Inc.
Description: The 16903A is a logic analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams,
-
Supplier: ValueTronics International, Inc.
Description: The DPP125B is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™, USB 3.0
-
-
Supplier: ValueTronics International, Inc.
Description: The SPECTRA SS7 is a communication analyzer from INET. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: GL Communications, Inc.
Description: competitive price. The ULTRA T1 (E1) Card transforms your PC into a sophisticated T1 or E1 analyzer. Prior versions of the Ultra T1(E1) Cards were designed for use in ISA slots, and the current Ultra T1(E1) cards are PCI. The newer PCI versions are available with either a single
- Data Rate: 1.544 to 2.048 Mbps
- Network Protocol: E1, T1
- Equipment Type: Network / LAN Analyzer
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: GL Communications, Inc.
Description: The Universal HD T1/E1 is an enhanced PC-Based T1 and E1 solution that utilizes familiar computer user interfaces, to provide comprehensive and versatile T1 or E1 testing capability at a competitive price. Increased Performance with 64-bit Support GL’s T1/E1 analyzers supports both 32-bit and
- Number of Ports: 2
- Network Protocol: E1, T1
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Simply plug the rugged, compact adapters into your DSP-4000 Series CableAnalyzer, download the test database, and you've got the high-speed, fully-automated tester you need to meet TIA patch cord test requirements. Reduce bit errors. Increase channel throughput. Improve systems margins. And reduce
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6920 supports up to Intel Core 2 Duo processors and is equipped with a high efficiency heat conduction mechanism. The system memory is one DDRII SODIMM up to 2GB. In addition, AEC-6920 equips one PCI-Express, one PCI and two PCMCIA slots for expansion that increases the
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: AAEON Electronics, Inc.
Description: Advanced Fanless Embedded Controller With Intel Core 2 Duo Processor And PCI-Express Expansion Application Machine Control Data Processing Fleet Management Data Management Main Feature Fanless Design Intel Core 2 Duo Processor PCI-E x 1, PCI x 1 Wide DC Power Input Dual
- RAM: 2 GB
- Processor: Intel®
- Features: Other
-
Supplier: VIAVI Solutions, Inc.
Description: The AXIe Modular Products set a new standard in performance and function. VIAVI Solutions formerly Cobham/Aeroflex is pleased to announce its new modular line of products based upon the latest AXIe standard. The new Cobham AXIe chassis is the world’s first to support both the Wide PCI Express
- Frequency Range: 1,000 to 6,000,000 kHz
- Frequency Resolution: 0.01 Hz
- Number of Input Channels: 1 to 10
- Dynamic Range: 10 dB
-
Supplier: AMETEK Programmable Power
Description: chassis-to-chassis phase response The EMX-4251 Smart Dynamic Signal Analyzer incorporates best-in-class analog design methodology to deliver industry leading measurement accuracy while offering scalability from a few channels to thousands of channels. This instrument is ideal for a wide range
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: Microchip Technology, Inc.
Description: and debugging of links and error handling Built-in PCIe analyzer with flexible triggering Real-time eye capture Any-to-any port mirroring for debug purposes External loopback Errors, statistics, performance, and TLP latency counters Peripheral I/O Interfaces Up to 11 two-wire interfaces
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: and debugging of links and error handling Built-in PCIe analyzer with flexible triggering Real-time eye capture Any-to-any port mirroring for debug purposes External loopback Errors, statistics, performance, and TLP latency counters Peripheral I/O Interfaces Up to 8 two-wire interfaces (TWIs)
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Features High-reliability PCIe: robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, ECC protection on RAMs Comprehensive diagnostics and debugging: PCIe generator and analyzer, per-port performance and error counters, multiple loopback
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Features High-reliability PCIe: robust error containment, hot- and surprise-plug controllers per port, end-to-end data integrity protection, ECC protection on RAMs Comprehensive diagnostics and debugging: PCIe generator and analyzer, per-port performance and error counters, multiple loopback
- Features: Switch
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6930 supports Intel® CoreTM 2 Duo 1.6GHz (L7500) processor with two DDRII SDRAM SODIMM system memory (up to 4GB). It features versatile I/O interfaces such as four COMs and four USB 2.0 ports. It also features two PCI and two PCMCIA slots and CompactFlash and SATA/IDE Hard Disk Drive
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: GL Communications, Inc.
Description: all 336 T1s or all 252 E1s can be identified and processed in transmit and receive modes. The hardware can also be easily configured / programmed for delaying of ATM Cells or PPP packets. GL Communications has the following variants of OC-3/STM-1 and OC-12/STM-4 Analyzers: Quad OC-3/STM-1 and
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The ever-growing demand for data, driven by the proliferation of smartphones and mobile devices, is pushing data center networks to adopt faster interfaces like 200 GbE, 400 GbE, and even 800 GbE. This trend extends to communication equipment interconnects with the adoption of PCI Express Gen6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company
Conduct Research Top
-
External Triggering For PCI Express (R) Analyzers (.pdf)
External triggering is a valuable function for any protocol analyzer, enabling the analyzer to work synchronously with other test equipment.
More Information Top
-
National Instruments NI PCI-6562 - 400 Mb/s LVDS Digital Waveform Generator/Analyzer
Arbitrary Waveform Generators IC Test Systems LVDS PCI Analyzers PCI Digitizers .
-
EAGLETEK CORP. Bus Doctor Gen 2 - PCI Express Protocol Analyzer
Bus Analyzers PCI Analyzers PCI Express Analyzers PCI Express Test Protocol Analyzers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87248/51451770-MIT.pdf?sequence=2
network analyzer PCI card, produced by Saunders & Associates Inc. is sold as a test device used for the measurement of quartz crystals and ceramic resonators, and does precise measurements and characterization of crystals.
-
SerialTek BusXpert MicroLite - SAS/SATA Analyzer
PCI Analyzers PCI Express Analyzers PCI Express Test Gigabit Ethernet Instrument Control Buses .
-
Experiences from Debugging a PCIX-based RDMA-capable NIC
logic analyzer ) PCI -X DMA transfers .
-
A stable and easily sintering electrolyte for solid oxide fuel cells
The shrinkages of the two green samples during sintering from 20 to 1,400 °C were detected with a thermal expansion analyzer ( PCI -3, Jinan, China).
-
Comparison of list mode data acquisition and shift register measurements using the large epithermal neutron multiplicity counter (LEMC)
This signal was split and input to a Canberra JSR-14 multiplicity shift register and a Guide Technologies GT658 Time Interval Analyzer PCI board.
-
A new acoustic emission source location technique based on wavelet transform and mode analysis
A four-channel ana- lyzer ( PCI -DSP) is used for waveform acquisition.
-
Removal efficiencies of endocrine disrupting chemicals by coagulation/flocculation, ozonation, powdered/granular activated carbon adsorption, and chlorination
The ozone concentration was measured with an ozone analyzer ( PCI 90-400, West Caldwell, NJ).
-
Experimental study of the correlation length of critical-current
fluctuations in the presence of surface disorder: Probing vortex long-range
interactions
This signal source is then plugged into the analog inputs of a dynamic signal analyzer ( PCI − 4551), converted into digital signals and mathematically processed.
Indicates content that may require registration and/or purchase.