Products/Services for Anchor Winch Load Cells

  • Load Cells-Image
    Load Cells - (405 companies)
    How to Select Load Cells Image Credit: Ametek, DME Company, and Honeywell Sensing and Control Load cells are force sensors are used in metrology, web control, and weighing...
    Multi-Axis (if required)
    Force Measured
    Load Cell Package
  • Anchors-Image
    Anchors - (503 companies)
    ...are designed to accommodate mating screws or bolts that are exposed to vibration or side pressure loads. Variations include single expansion anchors and double expansion anchors. Lag screw anchors - Lag screw anchors or lag shield anchors are medium-duty...
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...an anchor point further away from the load or by using a snatch block to double back the cable. A double line pull increases the winch power by almost doubling the capacity. Duty Cycle. Most electric DC or AC powered winches cannot be operated continuously...
  •  
    Piers and Docks - (39 companies)
    ...docks are some special features that docks and piers service companies offer. Other features include optional finger piers, anchoring piles, or bottom anchors, delivering with minimum on-site assembly, deck options, and large utility raceways...
  •  
    Framing Anchors, Hangers, and Ties - (101 companies)
    ...wood pieces by allowing the nails to secure the framing anchor to load laterally, rather than in partial withdrawal. Applications. Framing anchors are commonly used in framing construction for protection against strong winds and other forces...
  •  
    Photovoltaic Cells - (206 companies)
    ...of the solar cell. Open circuit voltage - The open circuit voltage is the maximum voltage of the cell when the device is under infinite load, or in an open-circuit situation. Short circuit current- The short circuit current is the maximum current...
  •  
    Force and Load Sensors - (590 companies)
    ...database enables industrial buyers to source these types of force and load sensors. Tension cells are used for measuring a straight-line force "pull apart" along a single axis, and are characterized typically as positive-force devices. Compression cells...
  •  
    Electronic Loads and Load Banks - (128 companies)
    Electronic loads and load banks are used to test electrical and electronic equipment. They mimic load requirements for testing and troubleshooting purposes. Types of Electronic Loads and Load Banks. There are four basic types of electronic loads...
  •  
    Platforms and Walkways - (384 companies)
    ...in port facilities. Observation walkways over production lines or plant floors. Highway signs. Aggregate conveyors and loaders. Access ways on sloped or unreinforced roofs. Installation. Modular vs. Custom. Prefabricated platforms and walkways...
  •  
    Loading Arms - (46 companies)
    Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Transducer Techniques, LLC
Transducer Techniques, LLC
XJCSENSOR Technology Co., Ltd.