-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ARCP-0034 chamber is designed to comply with NSA & field uniformity per CISPR 16-1-4 Ed. 4.0, RSM per IEC 61000-4-3 and sVSWR per CISPR 16-1-4 Ed. 4.0 Clause 7. The chamber enclosure is approximately 7.95m(~26’-1”) x 4.95m(~16’-3”)x 3.975m(~13’-6”) (outside dimensions) and is
- Configuration: Laboratory / Room
-
Supplier: AR RF/Microwave Instrumentation
Description: includes a ground plane with a Ø4.0m turntable and 1000Kg load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 4.0m test volume | 1713-400 | ARCP-0026 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio
-
Supplier: AR RF/Microwave Instrumentation
Description: load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 3.0m test volume | 1713-300 | ARCP-0025 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test
-
-
Supplier: AR RF/Microwave Instrumentation
Description: an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 5.0m test volume | 1713-500 | ARCP-0027 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test distance. The
-
Description: 3 Meter Fully Compliant semi-anechoic chambers offer semi-anechoic radiated emissions (RE) and fully anechoic radiated immunity (RI) compliance test capability for most international EMC compliance regulations. Three meter Fully Compliant Chamber Shielding System:
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Description: 3m pre-scan Immunity/Emissions semi-anechoic chambers are designed to perform ANSI C63.4/CISPR 16-1-4 and IEC 61000-4-3 compliant radiated immunity and emissions measurements. When using this chamber for ANSI C63.4 pre-compliant radiated emissions pre-scan measurements there’s a
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: SAE International
Description: feature chamber), a climatic 4-post shaker test cell and a hemi-anechoic chamber equipped with a multi-axis shaker table. Some key design features of the climatic wind tunnel include a variable nozzle geometry (from 7 m\u2082 to 13 m\u2082), a chassis dynamometer inserted in an
Find Suppliers by Category Top
Featured Products Top
-
transmission Microwave anechoic chamber test turntables Satellite tracking ground station antennas Electronic warfare system (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Design and engineering of a large shielded semi-anechoic chamber meeting the volumetric NSA requirements at 3 and 10 m transmission length
The plan of the anechoic chamber with turntable and antennas location (for immunity test) is shown in fig. 3; picture 1 shows the position of an industrial vehicle during immunity test under the multi-wire transmission line.
-
DESIGN OF A GEOTEXTILE ROADBED ANTENNA
TO CREATE A WIRELESS HIGHWAY NETWORK
12 Pattern measurement equipment, left: transmitting antenna and receiving antenna connected to turntable in anechoic chamber , right: DC power supply, platform controller, digital multimeter, and computer, not shown: power amplifier and RF detector .................................23 .
-
The EMC research on mobile multimedia broadcasting system equipment
Step 2, search the maximum reading when the tested equipments are rotating horizontally on the turntable of anechoic chamber , and then search the maximum reading during the adjustment of testing antenna's height from I meter to 4 meter again.
-
Researches on radar target classification based on high resolution range profiles
model targets taken from turntables in anechoic chambers such as [2].
-
Antenna Engineering Handbook, Fourth Edition > Automobile Antennas
The indoor near-field range consists of an anechoic chamber , a turntable , and a multiprobe arc near-field system.50 The multiprobe arc has a 6-meter radius with 103 dual-polarized probes located every degree along its length.
-
Corrugated Horns for Microwave Antennas Corrugated Horns for Microwave Antennas
The final component in the anechoic chamber is the turntable and mechanical support for the antennas.
-
A new coherent processing algorithm for combined subband radar imaging
The phase history data used in the context come from anechoic chamber measurements for turntable target imaging of an aircraft model, with the full radar frequency band of 8~15GHz stepped at 35MHz, and the azimuth angle of nose-on °±10 stepped at .
-
Specifying and procuring a 10 meter semi-anechoic EMC chamber
ChamberSvec & Desim chamber construction anechoic treatment turntable & antenna mast chamber access doors chamberRF door plugs site attenuation immunityfield uniformity immunitytest set-up Sub-Total Rating # 1 .
-
Compact and Sensitive Millimetre Wave Detectors Based on Low Barrier Schottky Diodes on Impedance Matched Planar Antennas
For detec- tor antenna pattern measurements, the detector is placed on a turntable inside the anechoic chamber .
-
Research on magnetron phased array with mutual injection locking for space solar power satellite/station
The whole system was placed on a turntable in an anechoic chamber , and the beam patterns were measured.
Indicates content that may require registration and/or purchase.