-
Supplier: Accuris
Description: Aneroid Pressure Gauges - Part 1: Bourdon Tube Pressure Gauges
-
Supplier: Accuris
Description: Aneroid pressure gauges - Part 2: Measuring instruments used in transaction or certification
-
Supplier: Accuris
Description: Aneroid pressure gauges - Part 3: Electronic measuring instruments used in transaction or certification
-
-
Supplier: KANOMAX USA, INC.
Description: Comes with aneroid barometer, 7 limb positions, calibration certificate
- Working Pressure Range: 0 to 0.725184196785984 psi
- Dial Diameter: 0.3149608 inch
- Accuracy: 1 ±% FS
- Dial Size: 0.3149608 inch
Find Suppliers by Category Top
Weather Instruments
(327 Companies)
Pressure Gauges
(1,162 Companies)
Pressure Instruments
(287 Companies)
Strain Gauges
(129 Companies)
Level Gauges
(286 Companies)
More Information Top
-
Simple device for air reduction of intussusception
In 1987, H. Philip Stal- ker, M.D. while a fellow in pediatric radiology at Chil- dren's Hospital Medical Center [6] developed a Y-limbed system for air reduction procedures which utilized a hand bulb and separate sphygmomanometric aneroid gauge .
-
Nuclear air cleaning handbook. Design, construction, and testing of high-efficiency air cleaning systems for nuclear application
The aneroid gage has a diaphragm that seals the path against contamination leakage.
-
Technical Dictionary: English - French
Bourdon aneroid gauge : manometre aneroide Bourdon.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82735/24417660-MIT.pdf?sequence=2
aneroid gage .
-
The arterial tourniquet: pathophysiological consequences and anaesthetic implications
The association of these injuries with the use of Esmarch bandage tourniquets and faulty aneroid gauges suggests that nerve compression is the major factor causing nerve injury.
-
CR4 - Thread: How to calibrate the Pressure gauge
In reality most gauges are calibrated against another, highly accurate, aneroid gauge that is kept as a standard.
-
Pediatric Hypertension
Over ensuing decades, BP methods have evolved from the mercury manometer to aneroid gauges and importantly from these auscultatory approaches to automated or semiautomated oscillometric devices.
-
The Tourniquet Manual — Principles and Practice
Each channel has two secondary pressure gauges (Figure 7.4), one for preselection of the cuff pressure and the other showing actual cuff pressure on inflation using an aneroid gauge .
-
Introduction of an electronic aneroid sphygmomanometer that could meet both professional and unprofessional demands
The usually three different types of blood pressure monitors are the mercury sphygmomanometer (MSM), the aneroid gauge and the oscillometric automated electronic blood pressure monitors (OABP) [5].
-
Blood Pressure Measurements in the Anesthetized Horse Comparison of Four Methods
1'7 Aneroid Gauge (Tomdc), American Hospital Supply, McGraw .
Indicates content that may require registration and/or purchase.