Products/Services for Annunciator Remote Indicating Compasses
-
Compasses - (74 companies)Compasses are navigational instruments that determine direction relative to Earth’s magnetic poles. Mechanical versions of these magnetically-sensitive devices usually contain a face with the cardinal points of north, south, east, and west...
-
Annunciators - (172 companies)Annunciators and graphic display panels disclose the layout and annunciate the status and measurement parameters of industrial processes, security and fire alarms of buildings and manufacturing facilities, power distribution networks, and other... -
Pressure Indicating Films - (13 companies)How to Select Pressure Indicating Films. Pressure indicating films use microencapsulated inks or transfer coatings to visually indicate, measure, and/or map the contact stress or pressure changes across a surface. They consist of one or two sheets...
-
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
-
Remote Control Software - (34 companies)Remote control software is used to manage devices and processes at remote locations. For example, remote desktop software can be used to control a personal computer (PC) or server at another office or location. Remote control software is used...
-
Industrial Remote Controls - (228 companies)Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters...
-
Remote Terminal Units (RTUs) - (162 companies)Remote terminal units (RTUs) connect directly to sensors, meters, dataloggers or process plants, and collect and transmit data automatically. Remote terminal units (RTUs) collect data automatically and connect directly to sensors, meters, loggers...
-
Temperature Indicating Coatings and Materials - (53 companies)Temperature indicating paints and materials include labels, paints, crayons, or other markers that change color or shape when exposed to a certain temperature. These products are typically non-reversible and are designed for one-time use...
-
Fire Protection Services - (262 companies)Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators. Fire protection services install, maintain, and monitor safety equipment such as flame...
-
Pilot Lights and Indicator Lights - (383 companies)How to Select Pilot Lights and Indicator Lights. Pilot lights and indicator lights are indicating lights for machines or instruments. Most indicators favor the use of LEDs or incandescent lamps. Types of Lights. Pilot lights and indicator lights...
Product News
-
ASTM International
ASTM Compass Your Portal for Standards, Testing, Learning & More. ASTM Compass gives your entire staff instant access to ALL the ASTM content you need including: standards, training, engineering publications, translations, and more. Build an ASTM Compass subscription to meet your needs and you'll improve productivity with: easy access to the standards you choose,. tools for adding notes, images, and attachments. sharing functions to help pass on and preserve corporate knowledge,. color-coded highlighting... (read more) -
BARTEC
ComEx Global control and indicating station ComEx global control and indicating station, is a flexible system that offers both standardized and also customized local control and indicating stations. It is suitable for use in almost all potentially explosive areas. The standard enclosures, single, double and triple can be equipped with various actuators and modules. Combinations of a maximum of 2 ComEx devices are possible. The ComEx control and indicating station are developed and certified for globally market. Our control stations... (read more)Browse Control Panels Datasheets for BARTEC -
Yaskawa America, Inc. - Motion Division
Easy PLC Integration with Compass™ 2 Compass TM 2 is the CNC software solution for iCube Control TM. Compass 2 is engineered to combine the scalability of an industrial PC for user interface and path planning with the real-time motion and logic control of Yaskawa 's iC9200 machine controller, providing machine tool builders with a highly optimized CNC control solution. Compass 2 is optimized for CNC routers, delivering blazing fast G-Code processing, macro logic, and path planning for maximum productivity. Block look-ahead... (read more)Browse Motion Control Software Datasheets for Yaskawa America, Inc. - Motion Division -
Cincinnati Sub-Zero Products
Remote Conditioners Cincinnati Sub-Zero 's dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
WAGO
Remote I/O You'll be playing your cards right by enhancing your automation control with WAGO's Remote I/O modules. Maximum flexibility, 16 fieldbus options, and interoperability with higher level PLCs are just a few of the benefits you get when choosing from over 500 simple and complex WAGO I/O cards. (read more)Browse I/O Modules and Instruments Datasheets for WAGO -
Anritsu Company
Remote Spectrum Monitor MS2720xA The Anritsu MS2720xA Remote Spectrum Monitor with IQ Signal Master TM is a cutting-edge solution for real-time spectrum analysis and advanced signal monitoring. Covering a broad frequency range from 9 kHz to 43 GHz, this versatile instrument is designed to handle the most demanding RF environments, providing comprehensive remote monitoring and interference detection capabilities. The IQ Signal Master enhances the MS2720xA with advanced IQ data capture and analysis, allowing for detailed... (read more) -
McCrometer, Inc.
SmartTrax Remote Telemetry Unit The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
Anritsu Company
Remote Spectrum Monitor MS27100A The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master TM, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring accurate and reliable spectrum management. IQ Signal Master TM. The IQ Signal Master TM enhances the MS27100A by adding advanced IQ data capture and analysis capabilities. This allows for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27103A The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision TM software and IQ Signal Master TM, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF signals, making it suitable for complex and demanding RF environments. Vision TM Software. Vision TM software, a cutting-edge addition to the MS27103A, enhances it by providing powerful data visualization... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27102A The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision TM software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and advanced signal analysis, making it suitable for complex RF environments. Vision TM Software. The Vision software, a powerful addition to the MS27102A, enhances the system by providing advanced data... (read more)
-
Model 8000 Horizontal Situation Indicator (HSI)
… Model 8000 HSI system consists of the Model 8130 HSI, the Model 8100 remote gyro and the … Simultaneous indications are provided for selected course, course deviation and selected heading. Warning flags to indicate validity of NAV, glideslope and compass information An Automatic Emergency Mode (AEM) which … An annunciator indicates when the AEM is in operation Outputs for RMI or autopilot and flight director …
Indicates content that may require registration and/or purchase.