-
Supplier: Unique Aluminum Extrusion
Description: Unique Aluminum Extrusion LLC, an integrated aluminum mill and fabricator, has the extensive facilities to fill your requirements for your extruded aluminum tubing, rod, bar and hollow bar needs. In addition we offer extruded pipe, rod, bar, hollow shapes. Fabricating
- Circle / Diameter Capabilities: 0.25 to 7 inch
- Secondary Operations: Anodizing, Bending/Forming, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire, Tubing / Hose
-
Supplier: Tanfel
Description: Extrusion Methods: Hot extrusion, Hydrostatic extrusion, Wire drawing Applications: Thin film, Sheet, Rod / Wire, Custom profiles / Cross sections, Construction / Building products, Tubing / Hose, Pipe, Gaskets / Seals, Heat sinks Secondary operations: Machining, Grinding, EDM cutting, Heat
- Size Capabilities: 8.267721 inch
- Materials: Aluminum
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Embossing, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Services: Design Assistance / Review, Die / Tool Fabrication, High Volume Production
-
Supplier: Northern States Metals Corp.
Description: "Your Single Source For Custom Extruded Aluminum Products And Quality Parts" In the fast-moving world of manufacturing, successful companies must be focused on producing quality products while simultaneously reducing customer's costs. Northern States Metals accomplishes just that while
- Circle / Diameter Capabilities: 1 to 35 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Tubing / Hose
-
-
Supplier: Elixir Industries
Description: No Description Provided
- Circle / Diameter Capabilities: 1 to 8 inch
- Secondary Operations: Anodizing, Bending/Forming, Cutting, Drilling/Punching, Grinding, Heat Treating / Stress Relieving, Machining, Painting / Powder Coating, Printing / Labeling, Welding
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Applications: Construction / Building Products, Custom Profiles / Cross Sections, Heat Sinks, Pipe, Rod / Wire
-
Supplier: Broadcom Inc.
Description: Flat Top Package The HLMP-P156 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations
- Peak Wavelength: 654 nm
- Forward Voltage: 1.6 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 2 milliCandela
Find Suppliers by Category Top
Featured Products Top
-
: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities, agriculture and construction machine, pipe joint, Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
inside one another. Rigidity Pipe is rigid and cannot be shaped without special equipment. With the exception of copper and brass, tubes can be shaped with some effort. Bending and coiling tubing can be done without excessive distortion, wrinkling or fracturing (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
flashlights, head mounted lamps, bendable tools, police batons with lamps, fishing lamps, and stage spotlights. Reflective mirror: Aluminum alloy reflective mirrors are commonly used in fluorescent lamp systems and other lighting devices to (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic& rubber, Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
alloy components, light gray (RAL 7035); extruded aluminum profiles, anodized silver; plastic (POM) covers, slate gray (RAL 7015); PVC-P bellows, anthracite gray (RAL 7016). ROLEC’s taraPLUS multivariable support (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
The advantages of aluminum alloy forgings are mainly reflected in the following aspects: Lightweight: The density of aluminum alloy is only about one-third of that of steel, which gives aluminum alloy forgings a significant advantage (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
the cost, our process can be:stamping,laser cutting, pipe laser cutting, cnc bending, CO2 welding,TIG welding, laser beam welding,,cold and hot forming,hot forging, cnc precision machining for these assembling parts, we can source the component such as the spring, bearing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes Customer Fabricated components - working to customer specifications and specializing in bending, CNC machining and EDM/ECG machining. Eagle can produce close tolerance parts for (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Pipe bender for aluminum
I'm thinking of a couple projects that require bending 1" to 1 1/2" schedule 40 aluminum pipe , probably 6061 and some anodized (not sure what grade it is). .... Anyone have any experience with the harborfreight 12ton style pipe benders with aluminum?
-
Pipe bender for aluminum
I'm thinking of a couple projects that require bending 1" to 1 1/2" schedule 40 aluminum pipe , probably 6061 and some anodized (not sure what grade it is). .... Anyone have any experience with the harborfreight 12ton style pipe benders with aluminum?
-
Advice on making boat ttops
Using a hossfield style bender , with a radius of no tighter than a 6.5 for aluminum tube/ pipe for anything over 1-1/4" PIPE...(equal to 1-5/8" tube.). .... 90% of all the anodized stuff you will find will be pipe, not tube.
-
Aluminum tubing material
If you try to bend a 1" pipe in a 1-1/4" bender , you'll have either issues, or problems, depending on how lucky you are! .... The aluminum sides will cut in on the main die, and the sidewall will have ugly slices .... I get my tubing from Morse industries for anodized and mill spec, and Tubing Services in Santa…
-
just some stuff ive been working on
Been doing a few things lately. working on the tubing bender , new floor in the mustang, and .... I built 3 of them all made of aluminum box tubing 1.5X2 3/16 wall-all mig'd. .... of 3X5 box tube, welded the brackets on and had power coated in anodized bronze. the balls .... pic 3 water jetting pipe flanges i drew for a local sheet metal shop.
-
Shopping In Bits & Accessories - Big Bruin
Slots for hanging tools, pipe rest, three- pipe benders , and ceiling brace screw. .... Compressed Air Outlet Kit - M7510 - Designed For High-Demand Air Tool Users Heavier duty components for longer air runs in larger buildings Mounts To Wall Or Ceiling Outlet is ported on the back for rear entry Anodized Aluminum Rated: 0/10 0 Reviews .
-
Front Matter: Volume 7649
Segmentation of laser range image for pipe anomaly detection [7649-57]. .... Monitoring early age microstructure development of cement paste using bender elements. .... Measurement of surface resistivity/conductivity of anodized aluminium alloy by optical interferometry techniques [7649-73] .
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…belongs beloved belting belugas belying bemired bemires bemoans bemused bemuses benched benches bending benders beneath benefit benelux … pinions pinking pinkies pinkest pinkeye pinning pinnace pinnate pinwale pinworm pioneer piously pipette pipings pipkins pipping pippins … allergic allergen alleyway alliance allocate allonyms allotted allowing alloying allspice alluding alluders alluring allusion allusive alluvial alluvium almanacs almighty almoners alphabet altering althorns although altitude altruist altruism aluminas aluminum alveolar alveolus alyssums amalgams … announce annoying annually annulled anodized anodizes anodynes anointed anoretic…
-
First attempt at anodized aluminum
The pipe is 1" OD. .... welding anodized aluminum is VERY dangerous. .... JD Squared model 32 bender .
-
Design of infrared imaging system for inner-formation flying system
…satellite is simulated by a copper ball, while the cavity is built using aluminum to achieve fine .... The surface of the inner-satellite and the cavity are polished and anodized respectively. .... It is a pity that the heat pipe has not established. .... [4] Bender P., Rudiger A., Brillet A., etal, “LISA Pre-Phase A Report”, http://list.caltech.edu/lib/exe/fetch…
Indicates content that may require registration and/or purchase.