-
Supplier: Accuris
Description: Relief valves for hot water supply systems
-
Supplier: CSA Group
Description: This is the second edition of ANSI Z21.22-2015 / CSA 4.4-2015, Relief valves for hot water supply systems. Scope 1.1 This Standard applies to the following types of relief valves constructed entirely of new, unused parts and materials: a) combination
-
Supplier: Accuris
Description: Relief Valves for Hot Water Supply Systems
-
-
Description: T&P valves. b. Valves having only pressure relief features for use on storage tanks of hot water supply systems without heater input limitation. c. Vacuum relief valves. A T&P valve shall operate when the temperature sensing element is at 210 degrees F (99
-
Supplier: Accuris
Description: RELIEF VALVES FOR HOT WATER SUPPLY SYSTEMS
-
Supplier: Watts
Description: construction with NPT male inlet connection, and a protective cap. Series N36 has a low profile design, is tested and rated to ANSI Z21.22, and is CSA certified. It is suitable for low pressure steam and water service, and is ideal for use in domestic water heaters and supply
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: Watts
Description: connections, stainless steel spring, and test lever. Model 3L-Z9 has a stainless steel lever and pin for outside solar applications. ANSI Z21.22 approved, ASME rate, and design certified and listed by CSA. Can be used with Watts Series 210 gas shutoff valve. Pressure
- Valve Size: 0.75 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Watts
Description: Free* brass body construction with NPT male inlet connection, and a protective cap. Series LFN36 has a low profile design, is tested and rated to ANSI Z21.22, and is CSA certified. It is suitable for low pressure steam and water service, and is ideal for use in domestic water
- Valve Size: 0.5 to 0.75 inch
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
- Media: Water
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety valves are
-
Supplier: UL Standards & Engagement
Description: Appliance Connector Valves and Hose End Valves, ANSI Z21.15. g) Valves covered by the Standard for Gas Appliance Pressure Regulators, ANSI Z21.18; the Standard for Automatic Valves for Gas Appliances, ANSI Z21.21; or the Standard
-
Supplier: UL Standards & Engagement
Description: contained in the Standard for Cylinder Valves, UL 1769. 1.4 These requirements do not cover safety relief valves. Requirements for these valves are contained in the Standard for Safety Relief Valves for Anhydrous Ammonia and LP Gas, UL 132 and Safety
-
Supplier: CSA Group
Description: Overview The CNG Fuel Inspector Resource Package is a collection of relevant CSA Natural Gas Vehicle (NGV) standards including connection devices, pressure relief devices and fuel containers. CSA/ANSI NGV 1-2017 - Compressed Natural Gas Vehicle (NGV) Fueling Connection Devices This
-
Supplier: UL Standards & Engagement
Description: Appliance Connector Valves and Hose End Valves, ANSI Z21.15. g) Valves covered by the Standard for Gas Appliance Pressure Regulators, ANSI Z21.18; the Standard for Automatic Valves for Gas Appliances, ANSI Z21.21; or the Standard
-
Description: Controls 20 4.4 Travel Securing Devices 22 4.5 Stability 22 4.6 Bursting Safety Factors 22 4.7 Hydraulic Cylinders 23 4.8 System Protection 23 4.9 Relief Valves 23 4.10 Platforms 23 4.11 Markings 24 4.12 Load Hoist 25 4.13 Ropes 25 4.14 Rotation (Slewing) Mechanism
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure
-
Supplier: Lift Products, Inc.
Description: color. Smooth steel top with yellow and black safety stripes. S.A.E. hoses and fittings. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Foot Control Switch Accordion Skirting Semi-Live Dolly Jack Caster Frame
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Wiper Master, Inc.
Description: Features stainless steel pressurized tank, built-in carrying handles, air intake fitting, pressure gauge and pressure relief valve. Approximately 10-gals. usable capacity and unmatched durability of a keg. Eyewash unit contains (2) GS-Plus™ spray heads with ?flip-top" dust cover,
-
Supplier: David Round
Description: stability factor Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Swivel hook with safety latch Adjustable built-in telescoping boom Built-in hydraulic overload relief valve All Ruger Floor Cranes meet or exceed ASME
- Load Capacity: 0.25 tons
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 8.083333333333334 ft
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
-
Supplier: David Round
Description: and 6,000 lbs. capacities Double action hand pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of the heaviest or lightest loads Steel Casters with roller bearing wheels
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 9.916666666666666 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: electronic and other clean-room areas. FEATURES: Models with 1,000 and 2,000 lbs. capacities Complete stainless steel construction Adjustable height allows for easy storage Built-in hydraulic overload relief valve Adjustable built-in telescoping boom Stainless steel wheels with sleeve
- Load Capacity: 1 tons
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: Lift Products, Inc.
Description: up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech® is excited to announce its pump thermal relief valves' NSF/ANSI 61 certification. NSF/ANSI 61 and 372 is an American National Standard that establishes minimum health-effects requirements for the chemical contaminants and impurities indirectly imparted to drinking water from products, components, and materials used in drinking water systems. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
locations exposed to the same source of overheating as the system, the IC/SP will be heated just as the pipe system. The valve will open to establish flow until the overtemperature water is eliminated and it will then modulate closed. Benefits IC/SP temperatures up to 105°F meet ANSI (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
of emergency equipment but also help to ensure compliance with ANSI Z358.1 tepid water requirements. ThermOmegaTech’s HAT/SP and IC/SP thermostatic valves are completely mechanical making them the ideal solutions to safeguard your safety showers and eye/facewash stations from scalding personnel. (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
,pressure indicator,pressure relief valve,thermometer,HV/LV bushings,grounding lug and oil drain valve—making it ideal for industrial equipment,commercial buildings,petroleum/mining sites,ship/vessel power systems and new energy applications. Key Features (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Enhanced Safety Design: Features pilot-operated valves and nitrogen sealing system for safe pressure relief and refilling (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd