-
Supplier: Boyd
Description: Screen display technologies require supporting components that enable them to function or enhance performance. From screen bonding systems to vibration management, optically clear adhesive (OCA), window tape, barrier film and thermal management, LCD and/or OLED display
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Anti-Seize Technology
Description: Counter Display 12 - 1/2" x 260" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC
- Width: 0.5 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
-
Supplier: Anti-Seize Technology
Description: Counter Display 6 - 3/4" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC
- Width: 0.75 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: Counter Display 12 - 1/2" x 520" POLY-TEMP® GAS Yellow Gas Line PTFE Tape is our highest grade of PTFE tape, extra thick and extra density material, has approval from the CSA (Canadian Standards Association) for gas lines (CSA #4-90). UL Listed, Recognized Component and ULC
- Width: 0.5 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Anti-Seize Technology
Description: Counter Display 12 - 1/2" x 260" POLY-TEMP® PNK Pink Plumber's PTFE Tape is a Full Density PTFE Thread Seal Tape especially designed for professional plumbers. The pink color distinguishes itself from low-grades of PTFE tapes. Suitable for demanding industrial and
- Width: 0.5 inches
- Materials of Construction: Fluoropolymer
- Features: Other
-
Supplier: Fluoro-Plastics, Inc.
Description: viz. exceptional chemical resistance, high and low temperature capabilities, anti-stick performance and low friction. Compared to standard PTFE modified PTFE displays remarkably enhanced performance characteristics. For example, the tensile strength and elongation of ordinary PTFE is
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Haida International Equipment Co., Ltd.
Description: energy evaluation thin film sample anti-pendulum impact energy. 3. Test method: 1. GB6672 measurement test in accordance with the thickness measured at the center of all samples in the point of 10 the arithmetic mean of the test samples. 2. Polyester Film Impact Testing Instrument is
- Display / User Interface: Analog Display / Interface
- Mechanical Test: Impact Toughness
-
Supplier: CableOrganizer.com, Inc.
Description: matter your job size you are prepared LCD Cleaning Wipes are anti-static and non-streaking and excellent for displays on laptops, keyboards, glasses, mp3 players, and cell phones Wipes are cloth type and pre-saturated with isopropyl alcohol and can be carried easily in your tool belt o
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials, luggage, adhesion tape, printing, packaging, etc. Product Features 1. Material quality of inner box is SUS304 # mirror-face stainless steel imported, and outer box is steel plate and the paint. Box body is processed shape using CNC machine tool, its shape is beautiful and fine. 2.
- Temperature Range: -29 to 60 C
- Humidity Range: 15 to 85 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials, luggage, adhesion tape, printing, packaging, etc. Product Features 1. Material quality of inner box is SUS304 # mirror-face stainless steel imported, and outer box is steel plate and the paint. Box body is processed shape using CNC machine tool, its shape is beautiful and fine. 2.
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
- Width: 2.5 ± %RH
Find Suppliers by Category Top
More Information Top
-
Spreadsheet - Apple iPod Nano 2GB Teardown BOM Analysis (iSi)
LCD Anti - Glare / Tint, w/ Mylar Tape on Edges, w/ PSA Part of Display Module Cost .
-
Emerging Displays Report - Transparent Electrode Technology - 2013
… a part of SK Group, used to be a company that produced video/cassette tapes , CDs, DVDs and … In September 2007, the group established a joint venture SKC HAAS Display Film with U.S.-based … The company produces high durable ITO films for mobiles and anti - glare films for PND; it sells them to Chinese and Taiwanese companies.
-
Achieving Greater Legibility on Displays Utilizing Optical Bonding and Anti-Reflective Surface Treatments
12.1” 1100nit monitor with anti - glare resistive touchscreen mounted with double sided tape . Achieving greater legibility on displays utilizing optical bonding and anti-reflective surface treatments .
-
Integrated display for functional emulation during test
Other possibilities for the display were: passive LCD, electro- luminescent, Cathode Ray Tube (CRT), fluorescent, and plasma. The anti - glare EM1 screen was necessary to pass the EM1 requirements. … floppy disk, hard disk, 8x Compact Disk - Read Only Memory (CD-ROM), optical backup, and tape backup.
-
Ruggedized flat panel displays using COTS components
Kapton® tape placed over the drivers or flexes is a well known method of reducing vibration induced … … companies such as Pixel Interconnect (Tualatin, OR) specialize in making these sort of modifications to COTS displays . Typically, a pressure sensitive adhesive is applied to the rear TAC layer for bonding to the LCD glass while the front TAC may include a hardcoat, anti-reflection, or anti - glare layer.
-
Repairing Your PDA
While the anti - glare products result in a display that is not quite as crisp or vibrant, neither causes a fuzzy display. Simply press a piece of adhesive tape onto the corner of the screen protector and gently lift.
-
50.4: Anti‐Reflection (AR) Coating on Plastic Panels for Display Applications
Anti - Glare (AG) properties can also be incorporated into the AR panel. This haze level is desirable for some display applications in order to produce a diffuse background (b … … AR coating stack to plastic substrate is also excellent and passes the crosshatch tape test without problem.
Indicates content that may require registration and/or purchase.