Products/Services for Anti Static Fan Belts
-
V-Belts and V-Ribbed Belts - (373 companies)...for gripping. Sometimes, there is an X designation in the belt specification. Variable speed V-belts and V-ribbed belts are wider than standard belts. As their name suggests, they are designed for variable-speed drives. Anti-static V-belts ... -
Fans and Blowers (industrial) - (1541 companies)...gymnasiums, and underground parking garages. Industrial fans and industrial blowers are frequently used for high volume, high static pressure applications. Blowers are often used to exhaust foul air and replace it with fresh, outside air. Types... -
Take-up Bearings - (105 companies)...belts such as, fans and blowers, food processing equipment, and agriculture equipment. Resources. Conveyor Terminology Glossary (from Cisco-Eagle). Image Credits: SKF | Twentebelt | ABT Bearing | Baldor | Control Engineering Europe | Martin Sprocket... -
Conveyor Belts - (493 companies)Features. Food-grade conveyor belts comply with requirements from the Food and Drug Administration (FDA) and the U.S. Department of Agriculture (USDA). Modular conveyor belts allow quick replacement of damaged belt sections. Anti-static conveyor belts... -
Electronic Cooling Fans - (618 companies)...applications as well as in heating, ventilation, and air conditioning (HVAC) systems. Specifications. Important performance specifications for electronic cooling fans include maximum airflow, maximum static pressure, and maximum sound level. Important... -
Dampers and Louvers - (302 companies)...aluminum airfoil blades. These vanes provide improved strength with reduced noise and static pressure. Counterbalanced backdraft dampers are usually made of galvanized steel. They are designed to meet application requirements based on temperature...
-
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Abrasive Belts - (334 companies)...or Micron graded standards. Features. Abrasive belts also differ in terms of features. Some use an open coat. Others use a closed coat. Lubrication provides improved resistance to loading while anti-static features reduce or eliminate static charge...
-
Static Mixers - (115 companies)Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer. Static mixers or motionless mixers are fins, obstructions, or channels mounted in pipes, designed...
Product News
-
Continental Products Corp.
Anti-Static Nylon Mixing in Mk VII Rollo-Mixer Blending nylon pellets and spraying anti-static fog solution. Blending nylon pellets and spraying anti-static fog solution evenly in the Mk VII Rollo-Mixer (R). This is a great view of the gentle folding, dividing, and combining mix action of the Rollo-Mixer (R). Watch how it mixes throughout discharge to arrive at total uniformity in under 3 minutes - with no static. Nothing uses less energy to blend large batches more uniformly and consistently. It is the money-making workhorse... (read more)Browse Solids Granulation and Agglomeration Equipment Datasheets for Continental Products Corp. -
Hartzell Air Movement
Ring Fans from Hartzell the orifice, increasing the performance. Long Life V Belts -- Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow. Airfoil Blades -- Aluminum alloy castings. Hub -- Cast aluminum threaded to accept the blades which are locked into position at the desired blade angle setting by tension bolts. Split Taper Bushing -- Sizes 85 " to 144 " hub is furnished with a split taper bushing. Belt or Direct Drive... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Company (The)
Junior Fan Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more) -
New York Blower Company (The)
Vaneaxial Fans New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation. DESIGN FEATURES. . CAPACITIES - to 100,000 CFM. . PRESSURES - to 5" WG. . TEMPERATURES - to 200 F. . 10 DIRECT-DRIVE SIZES 18"- 60". . 13 BELT-DRIVE SIZES - 12"- 60". . MOUNTING - five mounting positions (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Hartzell Air Movement
Centrifugal Plug Fan for drying applications Series 12 Centrifugal Plug Fan features: Heavy industrial-duty construction. High-temperature construction in three standard ranges up to 800 F, or as high as 1,000 F with special construction. Oversized oil-, heat- and static-resistant belts for continuous duty. Industrial-grade, powder coat enamel finish standard. Dynamically balanced at the factory prior to shipping. Special coatings, constructions, motors and accessories also available. Check out this video to learn more!... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Company (The)
Understanding V-Belt Drives The latest installment of the New York Knower blog is here!. From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Charles Ross & Son Company
Custom Static Mixers Ross SysCon is a leader in the design of complete Static Mixing Systems Our systems include either ISG (Interfacial Surface Generator) or LPD (Low Pressure Drop) static mixers, pumps, flow meters and fully integrated control panels. Ross offers two basic designs: ISG -- Interfacial Surface Generator for viscous laminar flow mixing. LPD or LLPD -- Low Pressure Drop for low viscosity turbulent flow mixing. The Ross Advantage: Competitive Pricing. Many sizes in stock. Wide range of materials. Easy... (read more)Browse Static Mixers Datasheets for Charles Ross & Son Company -
Newson Gale
Mitigating Risks of Static Electricity Are you looking to source static control solutions to mitigate against the ignition of combustible atmospheres caused by uncontrolled electrostatic charges?. Grounding electrically conductive objects like road tankers, railcars and drums prevents the accumulation of electrostatic charge by equalizing the object 's electrical potential with respect to earth. Without grounding, static charge can accumulate on equipment like the ones listed during filling or mixing processes. This accumulation... (read more)Browse Ionizers and Static Eliminators Datasheets for Newson Gale
-
Atlas Copco Introduces Hurricane B18-62/2250 Rig-Safe Booster For Oil And Gas Industry At 2011 OTC
It has flame-resistant anti - static fan belts , a battery-box and battery isolator switch, and visible and audible alarms.
-
DAYTON V-Belt,4L680 - V-Belts - 4L680|4L680 - Grainger Industrial Supply
I'm looking to replace an ancient Three Stars 4L-680 Anti - Static Oil & Heat Resistant fan belt on our whole-house fan.
-
Suppliers to the Mercedes E-Class
…Nuts, Uclips Dr�xlmaier Wiring Harness Emhart Plastic Fasteners FAG Anti friction bearings Federal-Mogul Bearings Freudenberg Various dynamic and static seals INA Anti Friction Bearings Ixetic Vacuum … Ventilation Module, Brushless Cooling Fan Modules Continental Multiple V-Ribbed Belts , Knock/Combustion, Emission Control Valve…
-
The Chemical Formulary, Volume 5
Anti - Static for Belts . .... Static electricity on fan belts of au- tomobiles, refrigeration equipment and the like, aside from its generally…
-
Fan belt (machine part)
如く the fan belt said at paragraph of that structural material, sufficient 耐 must be え to flexural 疲 pains (can mount the breeding state of torque). .... is non sufficient to test that power in qualified at single tensile test static of growing V…
-
Cessna 500 Citation I
…Mach/airspeed warning, stall warning device, baggage tie-down kit, cabin fire extinguisher, individual life vests, 'No smoking - fasten seat belt ' sign, internally lit … pack, external power socket, static discharge wicks, towing and jack pad adaptors, inlet anti -icing, and surface de … emergency transmitter, navigation chart case, flush toilets, refreshment cabinets, storage drawers, tables, engine fan synchroniser, gravel runway…
-
Cessna T303 Crusader
…electric elevator trim, control locks, padded glareshield, sun visors, audible stall warning system, emergency locator transmitter, six individual fore and aft adjustable and reclining seats, seat belts , shoulder restraints, armrests, map … and stall warning transmitter, anti -precipitation static kit, tiedown rings, jack … detection light, strobe lights, starboard landing light, propeller synchrophaser, propeller automatic unfeathering system, fan -driven ventilation system…
-
Explosion Protection for Diesel Engines Offshore
Fan Belts :. .... These should be of the anti - static .
-
Suppliers to the Porsche 911
…Emergency Release, Fastener Utility Chamber, Fastener Warning Triangle, Cover Rear Wing Flange, Cover Toolbox, Cover Utility Chamber F S FEHRER moulded foam seat pads for car seating FAG Anti friction bearings, Wheel bearing … 100 % bearings, cold static gaskets, piston rings just … front axle HUF HoLSBECK & FuRST door handle electronis (keyless entry), ID devices, Locksets, sensor for Tailgate IAC Pillars INA Water pump bearing, Anti friction bearings, Elements for belt drive (Accessory drive), OAP … Grille SPAL AUTOMOTIVE 2 fans for engine bay ventilation…
Indicates content that may require registration and/or purchase.