-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 28 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 16 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Xoxide
Description: LED's to really come through. Thanks to it's small fan hub and large blade fans, you'll experience incredible air flow that's nearly noise-less. For further reduction of excess noise and fan vibration, the Aerocool V12XT BlackLine Edition 120mm Blue LED Fan also
-
Supplier: Xoxide
Description: bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1704 Product Number CFS-CSFDS-U02 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing
-
Supplier: Xoxide
Description: make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design.
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety
Find Suppliers by Category Top
Featured Products Top
-
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
airflow compared to standard impellers operating at the same speed. The blades are statically and dynamically balanced with the hub to level G6.3 DIN ISO 1940. Rosenberg GKHM backward curved radial fan modules employ long-life, low-temperature electronically commutated external rotor motors (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance Types, Applications, Selection Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor that (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Effects of anti-recirculation ring on performance of an automotive cooling fan
Axial force and blade tip deformation For the purpose of comparison the axial force of automotive cooling fan with and without anti - recirculation ring for the same working point … ring is reduced to get a similar static pressure at 3750 m3…
-
National Best Practices Manual for Building High Performance Schools (Revised)
It is important to periodically clean the fan , as the blades tend to accumulate dust on the upper side. .... An anti - static agent can be used for cleaning, but do not use any cleaning agents that can damage the finish.
-
MD Explorer
NOTAR anti -torque system includes 13- blade fan , of 0.56 m (1 ft 10 in) diameter, rotating at 5,412 rpm, drawing air through grille on top of fuselage for expulsion from rear nozzle. .... Five-blade, parabolic-tipped rotor, turning at 392 rpm, supported by hollow static mast mounted to primary…
-
Study on clogging mechanism of fibrous materials in a pump by experimental and computational approaches
For further analysis of clogging mechanisms in the axial fan , the anti -clogging performance test based on the air duct was conducted. .... simplify phenomena in rotating frame, the air duct and some obstacles were used in the static frame. .... and triangular prisms were set in the air duct as obstacles, which represented blades in rotating frame.
Indicates content that may require registration and/or purchase.