-
Supplier: ContiTech AG
Description: Special-purpose conveyor belts with dirt-repellent plastic coating, now also available on a test basis as a curve-negotiable tube conveyor belt which protects the goods by enclosing them like a hose. The cover on the carrying side of ContiClean® A-H reduces the adhesion
- Belt Width: 19.68505 to 82.67721 inch
- Application: General Purpose, Mining / Quarrying
-
Supplier: Habasit America
Description: Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Candy, Hygiene products, Primary food packaging Applications: Decline belt, Incline belt, Food processing/conveying belt Special Features: Easy release,
- Belt Thickness: 0.021653555 inch
- Belt Width: 78.74 inch
- Minimum Pulley Size: 0.5905515 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Belt Technologies, Inc.
Description: common benefits include: Non-stick qualities Improved lubricity Increased friction Compressibility Some surface coatings, such as polyurethane, neoprene, and silicone, can be used to provide pockets on a belt’s surface that will hold small components during transport. Belt
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
-
Supplier: DeWAL
Description: DW 134 series are PTFE impregnated glass fabrics. The PTFE provides a smooth anti-stick surface while the glass fabric provides strength and dimensional stability. The DW 134 series are coated with a high temperature silicone adhesive. Available in 3mil, 5ml, 6mil & 10mil thickness.
- Width: 0.25 to 38 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 260 C
Find Suppliers by Category Top
Featured Products Top
-
. The QuickStick 150 Intelligent Conveyor System uses electro-magnetic force to deliver frictionless motion, enabling the movement of goods within machines or throughout a plant to occur with revolutionary speed and accuracy. With no moving parts such as gears, chains or belts used to generate motion (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation -
the most successful at large energy producer plants. Belt conveyors cannot be used because of the surge-loading. Hot-quenched ash with lime added to control the ph, will stick to the pan of the natural frequency conveyors, causing them to stall-out under load. The natural frequency (read more)
Browse Solids Granulation and Agglomeration Equipment Datasheets for Triple/S Dynamics, Inc. -
detection and measurement of touching objects for increased system utilization. Singulation or separating object is no longer required, they can be side by side and touching on the conveyor belt and still receive fast and efficient dimensioning. The reliable object data forms the basis for exact (read more)
Browse Machine Vision Systems Datasheets for SICK
More Information Top
-
Baking oven for pizzas.
Behind the conveyor belt there is a chute coated with an anti - stick and anti-slip layer of Teflon.
-
States > Washington > State > Proposed Regulations > 2004 Documents > March 3, 2004 > [2004 WA Proposed wa-p296a063] WAC 296-302 - Proposed Rules - WAC 296-302
- Abrasive wheel, adjustable barrier guard, air-lift hammer, anti -repeat, arbor, authorized person, awareness barrier, barricade, barrier guard, belt conveyors , belt pole, belt shifter, bench grinder, bending, blade … back device, push block, pusher-bar conveyor, push stick , racks, reinforced wheels, repeat…
-
Logistic-dictionary
…f stacking waiting time stacker m lift truck · stacker · stacker lift truck stacker ramming protection m forklift anti -RAM protection stacker sorter … m dust damming web conveyor m accumulating conveyor damming … dam m dam staudruckloser belt conveyor m dams accumulating … storage space · storing position parking space management f storage space management setting rod f pull rod…
-
Adhesive Bonding
surfaces of conveyor belts , guide rails and containers from wear). .... . anti - stick /release effect (provide for easy clean-up of components/surfaces because sticky materials such as paints, adhesives or varnishes do not adhere to UHMW PE .
-
Sell teflon fiberglass conveyor belt
Non stick , easy to clear adhesives on the surface. .... Good chemical resistance, anti -aging. .... • Related Keywords :teflon conveyor bet, ptfe conveyor belt , teflon belt .
-
Use of conveyor belts with antiadhesive properties.
…been carried out with belts made from heat coagulated lavsan filter tissue, with anti -adhesive properties obtained … the belts and flour needed for sprinkling onto belts to prevent the dough sticking was drastically cut.
-
Intelligent System and Applied Material
If these stuffs are stuck in the frame or the idlers, the pressure and scratching would be put on the surface layer of the conveyor belt continuously, fianally, the belt would be torn constantly. .... conductors inside the belt, however, this kind of belt is expensive, and its anti -flexibility is not…
-
Impact of Circular Migration on Human, Political and Civil Rights
The electronics parts and components are assembled quickly as they move up the 24-h non-stop conveyor belts . .... I take a motherboard from the line, scan the logo, put it in an anti -static-electricity bag, stick a label, and place it on the line.
-
Sell Silicon sponge sheet
?), Rubber Matting & Flooring (antislip rubber mat, anti -fatigue mat, interlocking rubber sheet? .... ?), cow or horse mat, waterproofing material & rubber ling, conveyor belt , PU products (sheet, tube, rod? .... as chemical industry, electronics, automobile, construction, pharmaceutical and mining industry etc. we are sticking and developing advanced…
-
Dubbel
…function X 4 effort ratio after brook C 6 Antialiasing filter W 30 anti blocking system ABS … R 80 tripping characteristics V 58 tripping systems for airbag roll bar Q, belt tensioners, 46 regulating … 70 web curve B 18 bacteria N 37 beam bending theory C 13 beam compounds, guidelines for the configuration G 47 band brake B 17 U 19 belt conveyors U 73 video tape … compressor P 43 -, piston rods P 44 -, piston rod…
Indicates content that may require registration and/or purchase.