-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 2 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, ISO
- Features: Ball Valves
-
Ball Valves - API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve -- 68J000-3Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 3 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, ISO
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 2 inch
- Media Temperature: -4 to 700 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
-
Ball Valves - API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve -- 68J100-4Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 4 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Supplier: Velan, Inc.
Description: BS 5351, API 608; fire-tested to API 607 Rev. 5/ISO 10497. ISO/CAPI for all parameters of standardized valve automation. • Locking device standard for valves with lever handle. • Highest standards of quality.
- Valve Size: 0.5 to 6 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: NIBCO INC.
Description: Blowout-proof stem, Enclosed bolt design, Reinforced PTFE seats, Stainless steel ball and stem, Cast ISO mounting pad, Vented ball, Locking lever handle, Butt weld end connections Conforms to MSS SP-110, API-607 Fourth Edition Fire Safe, API-608 Anti-Static
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: NIBCO INC.
Description: bolt design, Reinforced PTFE seats, Stainless steel ball and stem, Blowout-proof stem, Cast ISO mounting pad, Vented ball, Locking lever handle, Butt weld end connections Conforms to MSS SP-110, API-607 Fourth Edition Fire Safe, API-608 Anti-Static
- Valve Size: 0.25 to 12 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 400 F
-
Supplier: Velan, Inc.
Description: washer prevents galling and provides secondary stem seal. • Fully enclosed spiral wound graphite filled stainless body gasket. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • ASME Section 8 mid flanges and bolting eliminates weak
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Velan, Inc.
Description: and provides a secondary stem seal. • Meets ASME B16.5, B16.10 and B16.34, API 608, API 598, API 607 Rev. 5/ISO 10497. • Fully-enclosed spiral wound graphite filled stainless body gasket. • Permits in-line access for seat replacement. • ASME Section 8 cover/body flange
- Valve Size: 0.5 to 12 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Floating Ball Valve with Flanged with API 6D Manufacture Standard. Model Number: LD 004-BVF3 Key Specifications/Special Features: Working pressure: 150, 300, 600, 900Lb (PN10 to PN160) Size range: from 1/2 to 8-inch Body materials: cast iron, ductile iron, aluminum bronze,
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 150 to 900 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Erdmann Corporation
Description: seal as threads from the insert are within the raised face flange. Meets worldwide specifications. Design ASME B16.34, BS 5351, API 608(2), fire tested to API 607 Rev. 4, BS 6755 and API 6FA. ISO/CAPI for all parameters of standardized valve automation. Locking
- Features: Ball Valves
- Connection Description: Bolt Flange
-
Description: Petroleum and Natural Gas Industries API 603, Corrosion-resistant, Bolted Bonnet Gate Valves – Flanged and Butt-welding Ends API 608, Metal Ball Valves – Flanged, Threaded and Welding Ends API 609, Butterfly Valves: Double Flanged, Lug- and
-
Supplier: DynaQuip Controls
Description: The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ValvTechnologies, Inc.
Description: The AbrasoBlock® has been developed specifically to improve the performance and reliability of Autoclave Discharge Block valves, thereby increasing operational uptime and capacity. This is one of the most severe service applications and is critical to the economic performance of any HPAL
- Valve Size: 3 to 20 inch
- Agency: API, ASME
- Features: Air, Ball Valves, Block and Bleed Valves, Gas, Steam
- Connection Description: Bolt Flange
-
Supplier: ValvTechnologies, Inc.
Description: designed to API-6D and API-6A, fire-safe per API-607 (API-6D) and API-6FA (API-6A), tight-shut-off per ISO-5208 Rate A (API-6D) and PSL-3 (API-6A).
- Valve Size: 2 to 36 inch
- Agency: ANSI, API, ASME
- Features: Ball Valves, Gas, Metal Seated, Other
- Connection Description: Bolt Flange
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy offers a complete line of two and three-piece ball valves in either floating or trunnion supported design, ideally suited for precise control and positive shutoff. The efficient opening and closing system employed by quarter turn ball valves makes them an
- Valve Size: 0.5 to 60 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for
- Number of Ports: 6
- Number of Ports/Ways: 6
- Agency: ANSI, API
- Features: Air, Ball Valves, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Agency: ANSI, API, DIN
- Features: Air, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Material: Cast Iron
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body seat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox process one piece ball valves come with the patented S2 stem seal, fire tested to API-607 4th Edition and much more.
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ISO
-
Supplier: Sharpe Valves
Description: Fire safe, live loaded high cycle stem, integral mounting pad, traceability
- Valve Size: 1 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 2
- Flow (Cv): 110
-
Supplier: Cooper Valves
Description: When performance under pressure is critical, the Accuseal® Automated Relief Valve is a must, The Accuseal ARV design provides automatic or manual overpressure protection for steam boiler systems, assisting with venting for start-up and shutdown.
- Valve Size: 1 to 2 inch
- Pressure Rating: 3,705 to 11,110 psi
- Agency: ANSI, API
- Features: Ball Valves, Gas, Metal Seated, Natural Gas, Other, Pressure Relief Valves, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
-
Supplier: BI-TORQ® Valve Automation
Description: SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and graphoil seals to meet API 607 fire safe standards Belleville
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: Cooper Valves
Description: COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 2 to 40 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: KITZ Corporation of America
Description: Trunnion mounted side entry steel ball valves are designed to meet API 6D / ISO 14313 and other referential international valve design standards, used for petroleum, petrochemical, oil, gas and any industrials
- Pressure Rating: 150 to 2,500 psi
- Agency: API, ASME, ISO
- Features: Ball Valves, Fire Service, Gas, Gasoline / Diesel Fuel, LP - Gas
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: Assured Automation’s 150F and 300F series ball valves offer a unique design that is ideal for process and petrochemical applications. Features & Benefits Floating ball and protected seat design O-ring backed seat Fire safe designed to API 607-5 Spiral wound body gasket
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 15 to 22,400
-
Supplier: BI-TORQ® Valve Automation
Description: BT-SERIES FEATURES Designed for valve sizes 3" through 12" based on valve torque, media or pressure values Up to 21,000 inch pounds of torque output Valve can still be operated manually through the declutchable gear override Weatherproof spring pack and heavy duty top plate for
- Valve Size: 3 to 12 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI, API
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: API, ASME
-
Supplier: Cooper Valves
Description: These workhorses are built to deliver absolute isolation, extreme durability and long life under severe conditions. Two and three piece designs are field serviceable and retain Class VI Shut-off rating. This versatile valve can be utilized in projects for many different industries, including:
- Valve Size: 0.5 to 30 inch
- Pressure Rating: 285 to 11,110 psi
- Media Temperature: 1,100 F
- Agency: ANSI, API
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Special Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other•Manufacturing standards:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 25,000 psi
- Media Temperature: 384.8 to 716 F
- Agency: ANSI, API, DIN
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Introduction THINKTANK FSV-F Series fire-safe fusible link valves automatically shut off (or open) flow in the event of a fire or excessive temperature, with no power supply or air source. Each unit combines a valve body with a fusible device, and the ball valves carry (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
valves for water and gas distribution. 1966 Rubinetterie Bresciane Thanks to a commitment to research and development through investments, they were affirmed as the leading international player in manufacturing two-piece ball valves. 1978 (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc. -
Artificial Joints and Valves Surgical Equipment Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle (read more)
Browse Masters and Setting Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
[ Related Keywords : Aluminum Bronze Ball Valve, API 608 Ball Valve , Wafer End Ball Valve, Lug End Ball Valve ] .
-
Flange Ball Valve - Flange Ball Valve Manufacturers, Suppliers
China Floating Ball Valve : API 608 , API 6D, BS 5351 standard, flange end connection, 1/2"-12", 150LB-1500LB, WCB, WCC, WC6, WC9 body material.
-
Float Ball - Float Ball Manufacturers, Suppliers
China Floating Ball Valve : API 608 , API 6D, BS 5351 standard, flange end connection, 1/2"-12", 150LB-1500LB, WCB, WCC, WC6, WC9 body material.
-
Flanged Ball Valve - Flanged Ball Valve Manufacturers, Suppliers
China Floating Ball Valve : API 608 , API 6D, BS 5351 standard, flange end connection, 1/2"-12", 150LB-1500LB, WCB, WCC, WC6, WC9 body material.
Indicates content that may require registration and/or purchase.