-
Supplier: Broadcom Inc.
Description: The ACPM-9301 is a fully matched 10-pin surface mount module developed for TD-SCDMA, TD-LTE Band34, Band39. This power amplifier module operates in the 1880-2025MHz bandwidth and features CoolPAM circuit technology that supports two power modes—low and high. Features Thin
- Frequency Range: 1,880 to 2,025 MHz
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: Broadcom Inc.
Description: The ACPM-9020 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 20 and it meets stringent linearity power up to LTE (MPR=0 dBm) 27.5 dBm. ACPM-9020 also features CoolPAM circuit technology which supports 2 power modes – low and high
- Output Power( P1dB): 27.5 dBm
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
-
Supplier: Broadcom Inc.
Description: The ACPM-9004 is a fully matched 10-pin surface mount Power Amplifier Module developed for LTE Band 3 and Band 4. This module meets stringent linearity power up to LTE (MPR=0dBm) 27.5dBm and features CoolPAM circuit technology which supports 2 power modes – low and high
- Frequency Range: 1,710 to 1,785 MHz
- Output Power( P1dB): 27.5 dBm
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
-
-
Supplier: Broadcom Inc.
Description: Linearity in APT mode 2-mode power control with Vmode Compatible with APT application High efficiency at max output power Internal 50ohm matching networks for both RF input and output Integrated coupler Lead-free, RoHS compliant, Green Applications CDMA cellular handsets
- Nominal Impedance: 50 Ohms
- Applications: Mobile / Wireless Systems
- Amplifier Type: Power Amplifier
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Dual Low Power
- Features: Operational Amplifiers, Other
-
Supplier: Visual Sound, Inc.
Description: Yamaha Commercial Audio Systems, Inc. The Tn series amplifiers are ruggedly designed to deliver optimum performance even under tortuous tour conditions, while offering sonic quality befitting a top-line model. In the 30 years that have passed since the P2200 power amplifier was
-
Supplier: Richardson RFPD
Description: programmable Mobile Industry Processor Interface (MIPI) control MIPI programmable bias modes optimize best efficiency / linearity trade-off for 3G/4G/5G; minimizes DG09 for 3G N1 Power Class 3 up to 50MHz Bandwidth with max 3.8V Vcc N7 Power Class 3 up to 60MHz Bandwidth with max 3.8V
- Features: Other
- Amplifier Type: Power Amplifier
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15V, TSSOP, Operational
- Supply Voltage (VS): 15 volts
- Slew Rate (SR): 0.4 V/µs
- Bandwidth: 1.3 MHz
- Operating Temperature: 0 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 15V, TSSOP, Operational
- Supply Voltage (VS): 15 volts
- Slew Rate (SR): 0.6 V/µs
- Bandwidth: 1.1 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1.3MHz, 15V, TSSOP,
- Supply Voltage (VS): 15 volts
- Slew Rate (SR): 0.4 V/µs
- Bandwidth: 1.3 MHz
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.1MHz, 15V, TSSOP,
- Supply Voltage (VS): 15 volts
- Slew Rate (SR): 0.6 V/µs
- Bandwidth: 1.1 MHz
- Operating Temperature: -55 C
-
Supplier: Qorvo
Description: coupler and TxRx Switch for TDD operation. The QM75041 supports Average Power Tracking (APT) PC2 power targets as well as Envelope Tracking (ET) up to 5.2 Vdc. The QM75041 is packaged in a RoHS-compliant,30 pin, 3mm x 5mm x 0.70mm lead less package.
- Amplifier Type: Power Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: 4/5G Tx-Rx front end module
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rochester Electronics
Description: Low power quad voltage comparator
- Features: Comparators, Other
- Standards: RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY51001-41 is a compact, high-efficiency RF front end power management IC for average power tracking (APT) RF power amplifiers. It features a fast output voltage transition time compatible with sub-6GHz 5G mobile applications. The SKY51001-41 is part of our
- Regulated Output Voltage (Volt): 0.5 to 5.1 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY87020-13 is a high-efficiency RF front-end power management IC for APT RF power amplifier (PA) applications in portable battery powered devices. This IC includes a high-efficiency DC-DC voltage converter with a 4.5 V reference supply to provide a user-programmable
- Regulated Output Voltage (Volt): 2.5 volts
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Mini USB power jack International Power Supply Made in USA CE
-
Supplier: Visual Sound, Inc.
Description: on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE
-
Supplier: Visual Sound, Inc.
Description: wireless CSR aptX low latency technology >10 hours on internal Li-Ion battery Mini USB power jack International Power Supply Made in USA CE
-
Supplier: QUALCOMM, Incorporated
Description: oscillator support (44.1kHz/48kHz) Qualcomm Aqstic™ power consumption Playback: 34mW for high performance mode, 6mW for low power mode Low power voice activation: 0.65mA Qualcomm Aqstic™ audio codec recording support Dynamic range: 109dB THD+N: -103dB Sampling: Up to
- Clock Speed: 2,450 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
Power Amplifiers
(192 Companies)
Power Operational Amplifiers
(97 Companies)
RF Amplifiers
(610 Companies)