-
Supplier: Accuris
Description: MOLYBDENUM FORGINGS Arc Cast, Stress Relieved
-
Supplier: Accuris
Description: MOLYBDENUM RODS Arc Cast, Stress Relieved
-
Supplier: Accuris
Description: MOLYBDENUM FORGINGS, ARC CAST, STRESS RELIEVED
-
-
Supplier: Accuris
Description: MOLYBDENUM BARS ARC CAST, STRESS RELIEVED
-
Supplier: SAE International
Description: This specification covers vacuum-arc-cast molybdenum in the form of wrought round bars.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of December, 1991.
-
Supplier: Rhenium Alloys, Inc.
Description: range of tubing lengths and diameters with superb finishes – available in both powder metal and low carbon arc cast forms. Seamless Molybdenum and Molybdenum-Rhenium Tubing ... only from Rhenium Alloys. Customized to meet exact specifications for the most demanding
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Molybdenum / Molybdenum Alloy
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 0.5 to 7 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 0.025 to 0.437 inch
- Overall Length: 36 to 72 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: ASTM International
Description: 1.1 This specification covers unalloyed molybdenum and molybdenum alloy plate, sheet, strip, and foil as follows: 1.1.1 Molybdenum 360 -Unalloyed vacuum arc-cast molybdenum. 1.1.2 Molybdenum 361 -Unalloyed powder metallurgy molybdenum. 1.1.3
-
Supplier: ASTM International
Description: 1.1 This specification covers unalloyed molybdenum and molybdenum alloy bar, rod, and wire as follows: 1.1.1 Molybdenum 360-Unalloyed vacuum arc-cast molybdenum. 1.1.2 Molybdenum 361-Unalloyed powder metallurgy molybdenum. 1.1.3
-
Supplier: Rhenium Alloys, Inc.
Description: Alloying Rhenium with Molybdenum adds both ductility and strength to these tubing products. Additionally, it allows the ability to make precise thin wall tubing that provides more accurate temperature readings - while still exhibiting unparalleled strength. Molybdenum-Rhenium Tubing is
- Outside Diameter / Size: 0.02 to 1 inch
- Wall Thickness: 0.012 to 0.05 inch
- Temperature Range: 3,000 F
- Application: Aerospace / Aircraft, Automotive, Chemical, General Purpose, High Temperature / Heating Fluids, Medical / Pharmaceutical
-
Supplier: Rhenium Alloys, Inc.
Description: applications: Manufacturing of high temperature thermocouple sheaths Components for furnace construction Also available in the compacted powdered metal or low carbon vacuum arc cast forms.
- Outside Diameter / Size: 0.02 to 1 inch
- Wall Thickness: 0.012 to 0.05 inch
- Temperature Range: 3,632 F
- Application: Aerospace / Aircraft, Automotive, Chemical, General Purpose, High Temperature / Heating Fluids, Medical / Pharmaceutical
-
Standards and Technical Documents - Standard Specification for Cast Tool Steel -- ASTM A597-87(2004)Supplier: ASTM International
Description: This specification covers tool steel compositions appropriate for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Grades of the tool steel covered in this specification include air- and oil-hardening grades such as CA-2, CD-2, CD-5,
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 10 inch
- Overall Thickness: 0.001 to 0.005 inch
- Specifications: ASTM / ASME
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Nuclear
-
Supplier: Ed Fagan, Inc.
Description: Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above
- Overall Width / OD: 24 inch
- Overall Thickness: 0.007 to 1 inch
- Overall Length: 36 inch
- Specifications: ASTM / ASME
-
Supplier: ASTM International
Description: ruthenium, palladium, cobalt, molybdenum, chromium, nickel, niobium, zirconium, silicon, and titanium. All castings shall be supplied in the as-cast condition except when post-weld heat treatment is required wherein it shall consist of a stress relief performed at certain temperatures.
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.11-90 Class EniCrCoMo-1 Welding Positions All position for 3/32 and 1/8. 5/32 and 3/16 for flat position only. Description Washington Alloy 117 is a nickel-chromium-cobalt-molybdenum flux-coated electrode designed for shielded metal-arc welding of Inconel? 617 to
Molybdenum and Molybdenum Alloys
(83 Companies)
Metal Castings and Cast Stock
(263 Companies)
Tool Steels
(187 Companies)
EDM Electrode Materials
(66 Companies)