-
Supplier: Oerlikon Metco
Description: This fully featured electric arc spray unit applies coatings with excellent repeatability and reliability. It is ideal for aviation industry coating applications, such as cored wires. Key characteristics Compact system for both manual and automated operation Power
-
Supplier: Progressive Surface
Description: Progressive Surface™s next-generation Computer Integrated Thermal Spray (CITS) system is here. CITS Pro„¢ is the most advanced and flexible closed-loop thermal spray system available. We use the Procise Process® to configure each CITS Pro„¢ system”equipment and
- Type: Arc Spray (Electric Wire Arc), Flame Spray - Wire, High Velocity Oxy Fuel (HVOF), Plasma Spray
- Automation / Control: Automatic
- Equipment Type: Complete Machine
-
Supplier: Oerlikon Metco
Description: We’ve designed out PPG gun series for automation flexibility. To ease fitting onto a robot system, the power cable can be positioned either vertically or horizontally. These guns can deposit both hard and soft wire coatings. Key characteristics Fast and simple wire feedstock
-
-
Supplier: Oerlikon Metco
Description: We designed this lightweight spray gun for use in harsh operating environments, as it can withstand humidity and dust. It is inexpensive, simple to use, and easy to maintain. Key characteristics For coating welded tube seams, operate with TUBE 300 system For coating capacitors, operate
-
Supplier: ESAB Welding and Cutting Products
Description: Features Swift Arc Transfer (SAT™) is a high productivity MIG process using AristoRod™ non-copper coated wires with Advanced Surface Characteristics at travel speeds well beyond the limits of normal spray arc welding The advantage AristoRod™ non-copper-coated wire
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Welding Equipment
- Features: Other Arc or Resistance Welders
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC409Ti is a 12% Cr alloy metal cored electrode stabilized with Titanium (Ti) for arc stability and to improve corrosion resistance, increase strength at high temperatures, and promote the ferritic microstructure. Arcaloy MC409Ti produces a smooth spray-type metal
- Approvals / Conformance: ASME
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: ESAB Welding and Cutting Products
Description: Features Dual Shield II 100 is an all-position flux cored electrode that combines a high strength deposit with excellent impact toughness and low diffusible hydrogen levels. The rutile basic slag system produces a smooth spray-like transfer with reduced spatter and low post weld
- Tensile Strength (UTS): 110,227.99791146972 psi
- Yield Strength: 101,525.7875500379 psi
- Elongation: 22 %
- Approvals / Conformance: ASME, AWS
-
Supplier: Universal Wire Works Inc.
Description: Inconel Filler Metal 625 is recommended for gas metal arc and gas tungsten arc welding of nickel base alloys 625 and 601, Incoloy Alloy 802 and 9% nickel steel. Alloy 625 is also useful for various dissimilar joints involving Inconel and Incoloy alloys, carbon steels, low alloy steels
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
- Specifications: AMS
-
Supplier: Haida International Equipment Co., Ltd.
Description: Water spray system: Water spray time 999 minutes settable 17. Interval spray time, 1~240 minutes settable 18. Sample holder: Stainless steel, 1pc 19. holder to lamp: 250~300mm 20. Heating: Nickel-chromium alloy electric heater 21. Humidification power: Stainless steel
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
Thermal Spray Coatings
(66 Companies)
Sprayers and Spray Coating Equipment
(402 Companies)
Thermal Spray Equipment
(42 Companies)
Spray Guns and Applicators
(258 Companies)
Metal Wire
(544 Companies)