-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Description High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control panel with diaphragm valves is a
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: contamination-free environments for the handling of hazardous, toxic, and flammable specialty gases. Jewellok’s comprehensive product portfolio features Fully Automated Gas Cabinets (GC), Valve Manifold Boxes (VMB), and Valve Manifold Panels (VMP). Each system is engineered to meet the
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Festo Corporation
Description: Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities With optional integrated non-return function and pressure switch Size: mini, midi, maxi
- Maximum Pressure: 2.900754 to 232.06032 psi
- Maximum Flow (Liquid): 818.4 GPM
- Temperature Range: 14 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch Shenzhen Jewellok Technology Co., Ltd. specializes in advanced environmental solutions for high-tech industries. Our Scrubber Tail Gas Treatment Cabinet is a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 422.4 GPM
- Temperature Range: 14 to 140 F
- Size: 3/8"
-
Supplier: Environics, Inc.
Description: The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or
- Maximum Pressure: 9.7175259 to 73.0990008 psi
- Temperature Range: 32 to 104 F
- Size: 1/4"
- Valve Power: 115 VAC, 230 VAC
-
Supplier: Festo Corporation
Description: Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Slim compressed air distributor Size: micro, mini, midi, maxi
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200-VMB, JW-100-VMB Specification 4S/6S/8S Special gas cabinet size W870*D340*H1680 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic
- Application: Gas
-
Supplier: Festo Corporation
Description: sub-base PAML-CP-186-HP3-G112 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
- Maximum Pressure: 0 to 725.1885 psi
- Temperature Range: 41 to 140 F
- Size: 1 1/2", 1/2"
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Environics, Inc.
Description: a repeatable blend of gases, using precision thermal mass flow controllers. The system offers flexibility in addressing particular process and market needs. Although two and three gas mixtures are more common, gas mixtures of more constituents can be produced. The primary benefits of the
- Body Material: Aluminum, Plastic, Stainless Steel
- Application: Food Processing, Gas, Medical / Pharmaceutical
- Features: Other, Visual Indicator
- Valve Actuation: Solenoid
-
Supplier: Environics, Inc.
Description: upon low input cylinder pressure. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Series 4000 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: Purity of calibration gases is assured with the Series 4000 Ultra-High Purity (UHP) Gas Mixing System. Manufactured with metal seal MFC's and orbitally welded joints, the system has minimal dead volume and maintains a low leak rate to prevent atmospheric contamination of gas calibration standards.
- Maximum Pressure: 25 to 100 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Application: Gas
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC MANIFOLD, SUBBASE, 1/8IN. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Continuously Detects Trace Level Contaminants Adjustable High or Low Alarm Set Points Digital Interface Sensor Failure Alarm Remote Monitoring Option Available PLC Controller Event Log LED Display
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate.
- Application: Gas
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525 m³/hr). Applications
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
-
Description: Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or
- Maximum Flow (Gas / Air): 130 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Application: Gas
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components using orbital
- Application: Gas
-
Description: TESCOM™ NA-4 Series Changeover System is designed to ensure a continuous supply of carrier and calibration gases with no interruption due to supply depletion or change out. Complete systems can include CGA connections, hoses, check valves, purge valves, pressure switches, alarms, etc. Ideal for
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve manifold boxes (VMBs) and panels
- Application: Gas
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: IMI Bimba
Description: Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MS’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Union configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us with your unique requirement
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or Shutdown Line Status LED Indicators
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: Linde North America, Inc.
Description: The Series 9500 and 9510 Gas Regulator Towers are custom designed to accommodate a maximum of 10 individual panel assemblies which can be flush mounted into each tower. The Series 9500 and 9510 Gas Regulator Tower Panels can be equipped with either brass components (Series 9500) or stainless steel
- Application: Gas
Find Suppliers by Category Top
Featured Products Top
-
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
allows it to fit into tight spaces. The V-Cone Subsea Flow Meter features a smaller installed footprint in applications for modules, manifolds and Christmas trees than any other subsea flow meter technology. Its accuracy, repeatability and reliable performance have been proven through extensive (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
argon, depending on the application. Installation requires careful consideration of gas type, flow rate, and pressure requirements. Regular maintenance, such as checking for leaks and calibrating sensors, ensures optimal performance. Advanced systems may integrate with digital monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
simple cassette change is required to change from detecting one gas to another. The CLPx comes in a convenient durable hard-shell storage case with a handle for easy transport. Included in the case are: • A 0-500cc flow meter with a short tube for use when adjusting the (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
Simultaneous measurements of OH(A) and OH(X) radicals in microwave plasma jet-assisted combustion of methane/air mixtures around the lean-burn limit using opti...
The gas manifold consisted of three individual flow meters with flow ranges of 0–1.78 slm, 0–434 standard cubic centimetre per minute (sccm) and 0–2.0 slm for argon , methane and air, respectively.
-
Molecular PET imaging of HSV1-tk reporter gene expression using [18F]FEAU : Article : Nature Protocols
… /a>)
- TLC developing jar
- High-vacuum pump (see EQUIPMENT SETUP)
- Vacuum manifold
- Flash chromatographic … … /li>
- Inert gas ( argon or nitrogen)
- Gas flow meter
- Balloons
- Fast Flux Test Facility. CONCEPTUAL SYSTEM DESIGN DESCRIPTION FOR THE INERT GAS RECEIVING AND PROCESSING SYSTEM, NO. 82.
The gas spaces served by the recirculating gas system are supplied with argon from the holdup tank TK-I~2 which receives argon from the main supply manifold as required, Pressure control lnstruments … … supply and exhaust valves to meter gas into or out … Normally gas flow through these circuit branches occurs only as a result of barometric variation or sodium …- Evaporative removal of sodium: interim progress report and preliminary facility specification
Water-jacketed Argon Cooler Flow Meter From Argon Manifold .- AIAA Journal > Langmuir probe response in a turbulent plasma
The measurements are taken in an unsteady highly ex- panded low-density flowing argon plasma. Gas from a supply manifold is metered , then injected in any desired com- bination of axial, radial, or swirl directions, into the stagna- tion chamber where it is inductively heated using a 0-50 kw RF generator.- Plasma-chemical conversion of hydrogen sulfide into hydrogen and sulfur
The gas-feed system uses mass- flow controllers to meter hydrogen sulfide, carbon dioxide, and either a "pipeline" natural gas or argon from gas cylinders. These gases are mixed in a heat-traced feed manifold .- Design and manufacture of the US-ITER pre prototype joint sample
The cable region was evacuated then purged with high purity argon for more than 24 hrs before … After passing through the joint samples, the purge gas was directed lo an outlet manifold consisting of four, needle valve adjustable, rotameter flow meters which were used to balance the flow through all terminations.- Effects of EGR on Heat Release in Diesel Combustion
Controlled masses of diluent gases (carbon dioxide, nitrogen, oxygen, helium, argon ) were injected from pressurized gas bottles into the inlet air manifold , downstream of the gas meter , into the mixing section of the inlet charge delivery line which was some four meters … … by means of a fine water spray injected into the heated air stream flowing through the mixing …- Progress in broadband infrared nulling technology for TPF
Our design made fundamental improvements to the previous designs by : improving the flow through the housing, active cooling of the electrodes and creating a manifold for the distribution of argon gas. … a temperature sensor on the body of the source, and a water flow meter for the supply …- Non‐Oxidative Conversion of 1,2‐Dichloroethane in a Non‐Thermal Plasma and Characterisation of the Polymer Formed
The flow of DCE is controlled by a SAGE 355 syringe pump and the flow of the carrier gas, argon , is metered by a Brooks mass flow controller. … DCE and the resultant gas mixture is then introduced in the plasma reactor, via the inlet manifold .
Indicates content that may require registration and/or purchase.