-
Supplier: Sunstone Engineering
Description: Argon gas regulator for inline, low pressure use.
-
Supplier: Sunstone Engineering
Description: The robust industrial-grade gas regulator ensures accurate control of the shielding argon gas. When joined with Sunstone Engineering and Orion Welders products, the regulator provides superior welding results. It features high-precision for low flow argon
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders
- Maximum Pressure: 3,000 psi
- Application: Gas
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: workshop assembly test, suitable for laboratory, high purity gas such as gas analysis. –With purge function for diaphragm valve –With three Jewellok series pressure regulator (can use other regulator instead) –Supply the gas contiously ( connecting cylinders in
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 5) Filter element installed internally 6) Panel mountable or wall mounting available High pressure regulator 1/4″NPT Female gas Two stage Argon gas pressure regulator Model: Jewellok gas pressure regulator 1) Five hole design of the body 2) Two -stage
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Brooks Instrument
Description: UL listed (aluminum body only) as compressed gas regulator for use with the these gases: air, argon, helium, hydrogen, krypton, neon, nitrogen, oxygen or xenon Benefits Metal diaphragm eliminates hydrocarbon outgassing Compact, economical design is suitable for line or panel
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: ESAB Welding and Cutting Products
Description: R-5007 for argon, helium, C-25 mixture, and nitrogen Features Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: ESAB Welding and Cutting Products
Description: Features Mounted with the well-known L-32 type flowmeter Accurate flow control of argon, helium, C-25, and nitrogen Delivery pressure to flowmeter factory-preset to 50 psig
- Regulator Size: 0.625 inch
- Valve Size: 0.625 inch
- Pressure Rating: 50 psi
- Port Size: 0.625 inch
-
Supplier: ESAB Welding and Cutting Products
Description: Features 2-1/2 in. delivery gauge scaled in cfh Accurate argon flow rate of 10-40 cfh
- Gas Volumetric Flow Rate: 0.166666666666667 to 3.66666666666667 SCFM
- Process Media Type: Gas
-
Supplier: Nelson Fastener Systems
Description: a gas foot assembly, #751020000, which is used for all diameters of NBA studs. Gas hose #515001001 and gas regulator #514001001 are needed to deliver and control the gas flow from a pressurized cylinder. An aluminum Tranquil-Arc plunge dampener kit is also needed
- Length: 0.812 to 0.937 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
- Material: Aluminum
- Features: Other
-
Supplier: AMADA Weld Tech
Description: The Miyachi Unitek TCW thermocouple welder welds thermocouple wires together to form a uniform bead junction, consistent in size and quality, without detrimental oxide layers. The TCW will make thermocouples of all commercially available thermocouple alloys. Argon Gas Weld Chamber Easy
- Equipment Type: Complete System
- Features: Other Arc or Resistance Welders
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: reliability and strength than could be achieved using a pitch diameter weld base. The shielding gas is introduced to the weld area through a gas foot assembly, #751020000, which is used for all diameters of HBA studs. Gas hose #515001001 and gas regulator
- Length: 0.812 to 0.937 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
- Material: Aluminum
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: shielding gas is introduced to the weld area through a gas foot assembly, #751020000, which is used for all diameters of TBA studs. Gas hose #515001001 and gas regulator #514001001 are needed to deliver and control the gas flow from a pressurized cylinder.
- Length: 0.937 to 2 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Material: Aluminum
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: standoff is needed. The shielding gas is introduced to the weld area through a gas foot assembly, #751020000, which is used for all diameters of CKA studs. Gas hose #515001001 and gas regulator #514001001 are needed to deliver and control the gas flow from a
- Length: 1.25 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
- Material: Aluminum
- Shape: Round
-
Supplier: Cole-Parmer
Description: require compressed house air flow or an inert gas such as nitrogen and argon. Baths have a front panel rotometer to adjust airflow and includes settings on optimal flow per temperature. Order an air pump (below), or for a compressed air line order a filter and regulator (below).
- Frequency Range: 50 to 60 Hz
- Volume: 4.999999999999999 liters
- Operating Temperature: 122 to 1,112 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: require compressed house air flow or an inert gas such as nitrogen and argon. Baths have a front panel rotometer to adjust airflow and includes settings on optimal flow per temperature. Order an air pump (below), or for a compressed air line order a filter and regulator (below).
- Frequency Range: 50 to 60 Hz
- Volume: 37 liters
- Operating Temperature: 122 to 1,112 F
- Configuration: Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cylinder without interrupting the gas supply. This process is vital for applications where consistent gas purity and flow are essential, such as in gas chromatography or cleanroom environments. The regulator panel is designed to handle high-purity gases like nitrogen, helium, or argon (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and robust materials to withstand corrosive or reactive gases. The modular design allows customization for specific gases, such as argon, nitrogen, or specialty mixtures, ensuring compatibility and reliability. Automated controls and remote monitoring capabilities enhance operational efficiency (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Manufacturing & Processing Machinery Parts Agents Manufacturers, Manufacturing & Processing Machinery Parts Agents Product Catalogs Directory
CO2 Argon Gas Regulator AT-15 .
-
Thermodynamic behavior of bismuth in copper pyrometallurgy: Molten matte, white metal and blister copper phases
Argon cylinder; 2) SO2cylinder; 3) Nitrogen cylinder; 4) Argon gas regulator ; 5) SO2gas regulator; 6) Nitrogen gas regulator; 7) Dri-ried; 8) Argon gas regulator; 9) SO2gas flowmeter; 10) Nitrogen gas flowmeter; 11) Ascarite; 12) Dri-ried; 13) Copper wire turnings; 14 …
-
Flow Meters - China Flow Meters Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:High Quality argon gas regulator ,argon gas regulator AT5030 .
-
http://www-pub.iaea.org/MTCD/publications/PDF/trs465_web.pdf
A distillation system used for isolation of 211 At from a bismuth cyclotron target: (1) argon cylinder, (2) argon gas regulator , (3) gas filter, (4) inlet flow meter and valve, (5) Dewar containing dry ice, (6) ether trap, (7) Teflon valve, (8 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37986/20389069-MIT.pdf?sequence=2
argon gas pressure regulator .
-
A Cavity Ring-Down Spectroscopy Mercury Continuous Emission Monitor
1 Argon gas 2 Regulator 3 Mass Flow Controller 4 Septum for Hg injection 5 Tee 6 Hg trap with Au core 7 Trap Heater 8 CVAFS 9 Exhaust trap 10 DC Power supply 11 Computer .
-
SNAP 10A prelaunch operations NPU prelaunch operations-SPTF
Slo\vly open the Argon gas source regulator to bleed gas into the NaK system.
-
Hodco TIG?
I also need a gas regulator and Argon cylinder.
-
Lab Regulators, Pressure Regulators Classifieds and Auctions
VWR Multistage Gas Regulators , Argon -Helium-Nitrog...
-
Help with small project
If it dosent work i'll just buy a tank/ regulator for argon gas , and try it that way.
Indicates content that may require registration and/or purchase.