-
Supplier: Kuriyama of America, Inc.
Description: QD ISO A 1/4" Male x 1/4" FPT ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD ISO B 1" Female x 1" FPT ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD AG PV 1" Male x 1" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick release
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
-
Supplier: Kuriyama of America, Inc.
Description: QD AG PV 3/8" Female x 3/8" FPT ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
Find Suppliers by Category Top
Featured Products Top
-
Kuriyama Hydraulic Connections Quick Release Couplings features the Argus line of products from Alfagomma®. Argus couplings are made from high strength carbon steel with TOP COAT chrome-III zinc plating that provides superior resistance to oxidation. Available parts with sizes from (read more)
Browse Quick Couplers Datasheets for Kuriyama of America, Inc.
More Information Top
-
Oil hydraulic system
Firm font Argus , Ettlingen: Isophor, hydraulic - system -hose.
-
Oil hydraulic system
Firm font Argus , Ettlingen: Isophor, hydraulic - system -hose.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > [FDBKF2003110514262479515]...
Hydraulic Fracturing Photographs Submitted by Roger Argus and Ingrid Klich.
-
Effective saturated hydraulic conductivity of two‐dimensional random multifractal fields
Numerical simulations were performed to determine the scaling of the effective saturated hydraulic conductivity, hKi, for different probabilities of carpet formation using Argus ONE and MODFLOW-2000.
-
Materials and chemical products
… the rich offer on K u g e 1h a h n e n on, that of small served the provided blocking export un gene of different manufacturers up to NW 300 the hydraulic system in particular fur (New Argus GmbH, EttlingedBaden).
-
Dam of argillites and siltstones
The strength properties of the rock mass of argi !lites and siltstones were determined by the All-Union Scientific Research Institute of Water Supply, Sewerage, Hydraulic Structures, and Engineering Hydrogeology (VNII VODGEO) on a triaxial compression instrument.
-
Remote Sensing in Archaeology
Once an excavation effort gets underway, HERCULES uses its two manip- ulators to operate twin hydraulic suction/jetting pumps that are at the head of two long … … body to the back of the vehicle and up its ARGUS /HERCULES neutrally buoyant tether .
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
… API drill rods, 608--610 API filter press, 147-148 Apparent viscosity, 53 Argus GeoLogistics, Inc., 436 … … 147 in smpension grouts, 103 wick bleed, 346 Bleeder valve, 94, 95 Blended hydraulic cements, 75--76 …
-
Review: Regional land subsidence accompanying groundwater extraction
1999) A mathematical model for the hydraulic properties of deforming porous media. Ground Water 37(4):546–554 King NE, Argus D, Langbein J, Agnew DC, Bawden GW, Dollar RS …
-
CR4 - Thread: ARGUS E25 ACTUATOR
… Mechanical engineering; ball valves for pipelines, chemical installations and power stations; control gear; hydraulic components including valves … So now we have the actual webpage of Argus gmbh in Ettlingen, Germany, plus their phone, fax …
Indicates content that may require registration and/or purchase.