Products/Services for Armor Valve Boxes

  •  
    Valve Boxes and Curb Boxes - (34 companies)
    Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower...
  •  
    Boxes and Crates - (275 companies)
    Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
  • Terminal and Junction Boxes-Image
    Terminal and Junction Boxes - (657 companies)
    How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection...
  • Armor and Ballistic Shielding-Image
    Armor and Ballistic Shielding - (90 companies)
    Armor materials and ballistic shielding are made of ceramics, high-strength fiber textiles, specialty alloys, and composite materials that are resistant to explosions, blast debris, shrapnel and high-velocity projectiles. Armor and ballistic...
  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    ...stem fasteners are eliminated and covered discs can be used. The disc is held in position by the stem which must stand beyond the bottom of the disc to the bottom of the valve body. The seal is accomplished with an O-ring or standard stuffing box...
  •  
    Solenoid Valves - (1021 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Tool Boxes and Tool Cabinets - (297 companies)
    How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
  •  
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Annual summary report of the Decontamination and Decommissioning Surveillance and Maintenance Program at Oak Ridge National Laboratory for period ending Septem...
    The process would require removal of a portion of the Vent House roof to permit crane access for removal of three 7-in. thick sections of steel armor plate to get to the top the valve box .
  • The clinicopathological correlation of high‐pressure injection injuries
    Grease guns Diesel fuel injectors Spray guns Miscellaneous Valve on grease box of caterpillartractor Fracturedoil-well pipe-line Jet of carbonox at high pressure in oil-well works Oil-pipe defect Defective armoured tubing leading to hydraulic ramp .
  • TA-55 change control manual
    SYSTEMS EVALUATION (Cheek all boxes that apply) Involvesa change, that isnot considered to be maintenance, to one ormore of the following: [ ] Processsafety significant equipment(IFITceiling armor , GB-116hydrogen detector, hydrogen excess flow valves in Rooms 114and 305,and PIGMA welder) [ 3 Confinement…
  • General Dynamics Land Systems M48 series of MBTs
    …lock, exhaust grills, power pack (new diesel engine fitted), final drives, tow pintle, engine and transmission mounts, hull turret seal, torsion bar knockout, bulkhead, drain valves , fuel tank and lines … stowage, fire extinguisher, hull armour , heater, stowage boxes , driver's periscope, gun shield…
  • FAUN FS 42.75/42 (8 × 6) FRANZISKA (SLT-56) tractor truck
    …engine Gearbox model ZF Transmatic Ecosplit-gearbox 16 S 190 A type forward gears 16 reverse gears 2 alternate option Transfer box Steering ZF semi-block … parking pneumatically operated exhaust valve engine front rear Axles … 50 smoke/grenade launchers Survivability Armour rating hull/body .
  • Western Star M4866S Medium Equipment Transporter
    …generator in exhaust Auxiliary engine Gearbox model Allison HD 4560P type automatic forward gears 5 reverse gears 1 alternate option Transfer box Fabco 270, 2-speeds … levelling ride height control valves and heavy duty double … 50 smoke/grenade launchers Survivability Armour rating hull/body .
  • Western Star M4866S (6 × 6) Heavy Engineering Support Vehicle (HESV)
    …in exhaust Auxiliary engine Gearbox model Allison HD 4560P electronic type automatic forward gears 5 reverse gears 1 alternate option Transfer box Fabco 270, 2-speed … levelling ride height control valves and heavy duty double … 50 smoke/grenade launchers Survivability Armour rating hull/body .