-
Supplier: Radwell International
Description: ASEA BROWN BOVERI Contactors & Starters LDC4
- Features: Motor Contactor Only
-
Supplier: Radwell International
Description: ASEA BROWN BOVERI Contactors & Starters MS325-9
- Features: Motor Contactor Only
-
Supplier: Radwell International
Description: ASEA BROWN BOVERI Contactors & Starters VE5-2
- Features: Motor Contactor Only
-
-
Supplier: Radwell International
Description: ASEA BROWN BOVERI Contactors & Starters OZXA-200
- Features: Motor Contactor Only
Find Suppliers by Category Top
Motor Starters and Contactors
(712 Companies)
Motor Contactors
(309 Companies)
DC Motor Starters
(192 Companies)
AC Motor Starters
(373 Companies)
Engine Starters
(60 Companies)
Featured Products Top
-
starting portfolio to now include SIL3 certified models, providing added peace of mind and compliance with high safety standards.? Learn more about the M100 Electronic Motor Starter on Rockwell’s website or contact your distributor.?? (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
Altech's PC and MC Series Contactors offer a range of current ratings, coil voltages, and accessories for motor control applications. Manual Motor Starters provide additional overload and phase failure protection. PC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
supply) systems AC drives DC drives Reduced voltage motor starters Power conversion equipment and other high-voltage applications requiring low I²t semiconductor protection Certifications and Compliance (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
window motors, starter motors, alarms, and turn signals. These relays can be plug-in or PCB-mounted, and they are usually designed to work with 12 or 24V systems (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
-pole FBR53-LE is capable of switching heavy loads for fuel and electric vehicle applications including electric power steering, blower/fan motor, starter controller, and infotainment systems. Reducing the power consumption of the coil (W = V x I = V2 / R) compared to FBR53-HW enables heat generation (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
standard bore sizes ranging from 1/4" to 2-3/4". The simple construction of these clutch allow them to excel in a number of applications: An indexing element in sewing machines, printing presses and agricultural machinery An overrunning clutch for starters (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Control Panel, there’s no need for third-party motor starters or VFDs as it provides a comprehensive, turnkey solution for your blower system, without the hassle. Constructed of 304 Stainless Steel to withstand rigorous cleaning processes, the Control Panel features visual indicators to (read more)
Browse Control Panels Datasheets for Paxton Products, an ITW company -
: VFD control consumes only the power required by the motor load, resulting in energy savings compared to contactors and soft starters. This energy-efficient operation contributes to cost savings and reduced environmental impact. 2-Speed: In 2-speed control, energy (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
applications requiring synchronized lifting, safety interlocks, and precision motion coordination. Available in basic motor starter panels or fully programmable PLC-based systems Customizable configurations for single or multi-actuator setups Integration with limit (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
More Information Top
-
1962 Supplement to Bibliography and Abstracts on Electrical Contacts—1961 and 1962
The principle s o n whic h Asea switchgear for voltage s u p to 50 0 .... Wit h a selectio n o f standar d ele - ments it is possible to obtain a large number of cubicle s for various purposes , such a dis - tribution cubicles, cubicles with motor starters or contactors , an d transforme r cubicles .
-
The design of contactors with regard to their industrial application
(13) CARLSSON, E. J.: " Contactors ofNew Design," Asea Journal, 1939, 16, p. 82. .... (17) CLAPHAM, H. E.: "Starting 3-phase Squirrel-Cage Motors ," Mining Electrical and Mechanical Engineer, 1943 .... (18) WAUCHOPE, G. A.: "A Recent Development in Squirrel- Cage Induction Motor Starters ," Journal I.E…
-
Discussion on ¿The design of contactors with regard to their industrial application¿ before the Installations Section, 22nd January, 1948
(13) CARLSSON, E. J.: " Contactors ofNew Design," Asea Journal, 1939, 16, p. 82. .... (17) CLAPHAM, H. E.: "Starting 3-phase Squirrel-Cage Motors ," Mining Electrical and Mechanical Engineer, 1943 .... (18) WAUCHOPE, G. A.: "A Recent Development in Squirrel- Cage Induction Motor Starters ," Journal I.E…
-
Bibliography of Relay Literature,1970 - 1971
Principles of operation of an ASEA bus-bar protective system which senses an internal fault condition within .... Why use Latched-in Motor Starters , M. K. Kessie, Power, Vol- ume III, January 1967, pp. 72-73. .... Comparison of latched-in mechanically-held contactor with magnetic contactor for motor starters.
-
LV switchgear-design and development [for Sizewell B]
Harvey Hubbell UFS series fuse switcheswere used in all starter . contactor feeder and fuse switch cubicles for equipment ratings up to 400 amps. .... ASEA EH range contactors were. .... Overload ( motor protection) relav.
-
Planning of electroinstallations
[9] Siemens: The distribution switches contactors to low voltage networks. .... [13] Asea Brown Boveri: switching installations, paperback, 12. .... [20] Klöckner Moeller: motor starter .
-
1952 and 1953 Supplements to Bibliography and Abstracts on Electrical Contacts—1951 to 1953
The article gives an account of the develop- ment of small direct starters and describes in detail the new Asea starter DAMB 25 with variants. .... W. Zandra, "Miniature Con- tactors for Low-Voltage Switching," Elektro- tech. u. .... The author describes a contactor suitable for 6 hp, 3-phase, 500-v motors and capable of…
-
A review of transductor principles and applications
Transductor regulators compare favourably with contactor controllers because of the absence of contactors , continuous control, and minimum .... (2) LAMM, U.: "The Transductor and its Applications," Asea Journal, 1939, 16, p. 66. .... (25) DRAKE, C. W.: "Saturable Reactor Starters for Synchronous Motors ," The Electric Journal, 1936, 33, p. 178.
-
Electrical drive-foundations
1.12 drawing you a suitable armature rectifier without additional contactors (the contactor for reversal of direction .... drives 2.5 hybrid vehicle by current combustion engine at average speed; the excessive power is fed .... ASEA magazine 26 (1981) S. 101-105 [192], H. 5/6, forester, J. .... Detailed design of a 30 kW Switched Reluctance starter / generator for a gas Engine Application.
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
Typical changes would be transformer and generator reactances, limiting the maximum size of the largest motors, providing special starters for large motors (e.g. Korndorfer method), provision of special interlocks or inhibits on the switchgear. .... High voltage motors are often controlled by a contactor (CTR in Figure 12.15) that has a .... ASEA , now part of ABB 3.
Indicates content that may require registration and/or purchase.