Products/Services for Asj Resistors
-
Resistors - (972 companies)Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits. Resistors are electrical components that oppose the flow of either direct or alternating...ConfigurationCategory / ApplicationTechnology / Construction -
Wirewound Resistors - (126 companies)Wirewound resistors are power resistors made by winding a metal wire around a core. Resistors are basic passive components which impart electrical resistance for the purpose of protecting or controlling a circuit. For more basic information about...
-
Power Resistors - (136 companies)Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors. Load banks develop... -
Chip Resistors - (303 companies)Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology. Chip resistors are integrated circuit (IC) devices manufactured in square or rectangular chip... -
Current Sensing Resistors - (102 companies)Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies... -
Dynamic Braking Resistors (DBRs) - (35 companies)Dynamic braking resistors (DBRs) produce braking torque and absorb the high amounts of energy generated by stopping electric motors. They are used in variable-speed drive systems such as elevators, cranes, and trains. Some DBRs are also used...
-
Shunt Resistors - (125 companies)Shunts resistors are connected in parallel with an instrument or component to divert electrical current. They provide an alternate path for current in case of failure. Shunt resistors are connected in parallel with an instrument or component...
-
Resistor, Capacitor Networks - (162 companies)Definition. Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip. Applications. Some resistor, capacitor networks are used to suppress transmission-line effects on high...
-
Photoconductive Cells - (42 companies)Photoconductive cells are light-sensitive resistors, in which resistance decreases with an increase in light intensity when illuminated. Photoconductive cells are light-sensitive resistors in which resistance decreases with an increase in light...
-
Varistors - (233 companies)Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices. Varistors are nonlinear two-electrode semiconductor voltage-dependant resistors. The current in a varistor...
Product News
-
ASAP Semiconductor LLC
Resistors Chip resistors are integrated circuit (IC) devices that oppose the flow of electrical current, and are primarily used to protect, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological advancements have brought about a new era of electronic products. Chip... (read more)Browse Resistors Datasheets for ASAP Semiconductor LLC -
Isabellenhutte USA
BRAKING RESISTORS / PRECHARGE RESISTORS BRAKING RESISTORS / PRECHARGE RESISTORS. Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount. Rugged Extruded Aluminum Housing. Flying leads and tab terminals available. IP 54 protection type. Customizable. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you are developing a design with no tolerance for failure --whether... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Unikey Electronics Pte. Ltd.
Through Hole Resistors Through-hole resistors, also known as axial-lead resistors, are electronic components that limit or regulate the flow of electrical current in a circuit. They are characterized by having two leads protruding from the body of the resistor, which are inserted through holes in a printed circuit board (PCB) and soldered to pads on the board's surface. A through-hole resistor is a passive electronic component designed to resist the flow of electrical current. It is made up of a resistive material... (read more) -
Isabellenhutte USA
AVIATION AND AEROSPACE RESISTORS AVIATION AND AEROSPACE. Whenever highest reliability, precision and longevity are required, there is no way around the low-ohmic precision and power resistors from Isabellenh utte. It is not without reason that we have been supplying measuring resistors to the aerospace industry for more than ten years. We always meet the toughest quality standards and consider our customers ' individual requirements (ESCC 4001). In addition, the SnPb-tinned contacts avoid the forming of whisker and thus short... (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
Isabellenhutte USA
Customized solutions for power resistors At Isabellenh utte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors, and sensors --including sample/test batches, and highly-tuned supply-chain programs. We are especially well-positioned to collaborate on: Specialized metallurgy requirements leveraging our proprietary alloys e.g. ZERANIN (R), MANGANIN (R), ISAOHM (R), and NOVENTIN (R). Precision sensing for current, voltage... (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
High Voltage Thick Film Resistors KOA Speer Electronics ' high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Isabellenhutte USA
Resistors designed for critical space missions. Performance-critical resistors for the most demanding space and satellite applications. Around the world, we 've had deep experience in the realm of resistors designed for critical space missions. We know what it takes to succeed in aerospace and defense. * DLA-approved for aerospace and defense contracts. * ESCC 4001/027 and ESCC 4001/028 qualified (over 200 qualified parts). * Dedicated production and QA for aerospace. * 100% traceable documentation and labelling. Better metallurgical... (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
Isabellenhutte USA
Resistors Drive Appliance Energy Efficiency a way to make BLDC motors integrate better with their external control electronics. SOLUTION. ISA-PLAN (R) current measuring resistors delivered outstanding component and material properties that met technical challenges in a one-component solution. APPLICATION. Large consumer appliances ( "white goods "). Isabellenh utte USA. Isabellenh utte USA (formerly Isotek Corporation) is a wholly owned subsidiary of Isabellenh utte Heusler GmbH KG. Formed in 1989, Isabellenh utte USA is a leading... (read more)Browse Power Resistors Datasheets for Isabellenhutte USA -
Isabellenhutte USA
Roll cladded current sensing resistor WAT (2512). Roll cladded current sensing resistor. 30% better TCR than comparable products. The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and eMobility engineers looking to push their designs further while optimizing for performance, cycling stability and durability. Applications. Automotive... (read more)Browse Resistors Datasheets for Isabellenhutte USA
-
A contribution to the test methods for the identification of properties of wood chipboards
Mean values are at image 16 the spez. screw telescopic resistance asj _ yon three wood screws d = 3; 4; applied abh/ingig 5 mms by the prebored hole diameter d0.
-
Robust Au-Ag-Au bimetallic atom-scale junctions fabricated by self-limited Ag electrodeposition at Au nanogaps.
An external resistor is added in series with the ASJ to control self-termination, and adjusting solution chemical potential (concentration) is used to mediate self-thinning of junctions.
-
http://www.loadparts.com/catalog_C.htm
… href="http://www.loadparts.com/Catalog/C/22914.asp" title="ASJ CR404300FF - Loadparts Search Engine Results"> ASJ CR404300FF - Loadparts Search … … /li>
- Characterization of Component Under DC Biasing Condition Using an Inductive Coupling Approach
The inductive behavior of the 30-Ω resistor is expected, which is inherent for low-resistance resistors . … purposes, the proposed method is used to measure a 2.2-μH inductor ( ASJ 4425-10K, molded …- ROEDERSTEI 681K0-0805-100-1% - Loadparts Search Engine Results
… The dimensioning of frame end node according to DIN 1045‐1- Transverse force resistance with stirrups: Vj, Rd = Vj eff fyd £ VRd,max, CD + 0,4 Asj .- An approach to the non‐active power concept in terms of the poynting‐park vector
… writtenin terms of the volumetricchargedensity p and the speeds of the elementary charge asj =ps, and relating … In order to stressthe importanceof the above state- ment, flux eq. (3)of the Poynting vector has been eval- uated in thepresenceof a singleconductionfield ( resis- tor ), a singleelectricdisplacementfield (capacitor)and asinglemagneticfield(inductor),whenconditioneq.(4) is satisfied.- Memristor-Based Nanoelectronic Computing Circuits and Architectures
… of a memristive element in series to a reading voltage source, whereas no resistor is assumed for … ASJ ¼ 0 .- ASJ 33K0-0603-100-1%-01W - Loadparts Search Engine Results
… TD width=14>ASJ 33K0-0603-100 … … /tr> 33K OHM 1/8 WATT RESISTOR
33K …- One-dimensional analysis of reverse recovery and dv/dt triggering characteristics for a thyristor
… j, is the hole current flowing out of the p base through the resistor R,, j , is … … is considered to be the hole current flowing into the p base as well asj p 2 .
Product Announcements - Characterization of Component Under DC Biasing Condition Using an Inductive Coupling Approach
Indicates content that may require registration and/or purchase.