-
Supplier: ASME
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: ASME Standards and Certification
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: ASME Standards and Certification
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
-
Supplier: ASME
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: ASME Standards and Certification
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: ASME Standards and Certification
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: ASME
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: ASME
Description: Access the most significant changes and additions within the 2021 edition of the ASME Boiler and Pressure Vessel Code and gain insight into why these changes and additions were incorporated by investing in ASME’s six new Summary of Significant Changes books. Each book is
-
Supplier: National Bronze & Metals Inc.
Description: Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil Refining, Ferrules, Evaporators MARINE: Boat Hulls, Tube
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.5 to 20 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: ASTM International
Description: the ASME Pressure Vessel Code, Section VIII Division 1, and by ANSI B31.3, for service at temperatures as low as 425oF (254oC) without qualification by impact tests. Other AISI stainless steel grades are usually accepted for service temperatures as low as 325oF (198oC) without
-
Supplier: ASTM International
Description: 15 mils [0.38 mm] lateral expansion, some of the austenitic stainless steel grades covered by this specification are accepted by certain pressure vessel or piping codes without the necessity of making the actual test. For example, Grades TP304, TP304L, and TP347 are accepted by the
-
Supplier: ASTM International
Description: 15 mils [0.38 mm] lateral expansion, some of the austenitic stainless steel grades covered by this specification are accepted by certain pressure vessel or piping codes without the necessity of making the actual test. For example, Grades TP304, TP304L, and TP347 are accepted by the
-
Supplier: ASTM International
Description: 1.1 This specification covers wrought carbon steel and alloy steel fittings of seamless and welded construction, covered by the latest revision of ASME B16.9, ASME B16.11, ASME B16.28, MSS-SP-79, and MSS SP-95. Fittings differing from these ASME and MSSVF standards
-
Description: objective of this Standard is to provide production type fittings which are suitable for application of the stress indices and flexibility factors given in NB 3600 of the ASME Boiler and Pressure Vessel Code, Section III, Division 1, Nuclear Power Plant components. It is
-
Supplier: Alfa Laval Inc.
Description: U-tube designed Pharma-line. Pharma-line S Standardized serie with 21 standard models. Designed in accordance to pressure vessel code PED. Can be supplied with TSG (Chinese). Connections standard and dimensions is predefined for optimization of the performance. Available with or
- Application / Industry: Food and Beverage Processing
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Boiler and Pressure Vessel (BPV) Services Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure Equipment (read more)
Browse Datasheets for HSB -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
solution is the best choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. ?Quality control is according to ISO 9001:2015. Learn more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive.Electrical Standards meet CSA or UL or CE. Quality control is according to ISO 9001 (2000). See more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The Type SR, SRH, H High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Safety Relief Valves should be used to protect each (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure Equipment (Safety) Regulation (read more)
Browse Technical Courses and Programs Datasheets for HSB
More Information Top
-
Piping Handbook, Seventh Edition > CRYOGENIC PIPING SYSTEMS
Typical Specifications for Seamless Forged Pressure Vessels ASME Pressure Vessel Code.
-
Advances in material technology for fossil power plants
[2] ASME Boiler Pressure Vessel Code Case 1992, Seamless Modified 9Cr-IMo Material, Section I .
-
Materials Reliability Program Resistance to Primary Water Stress Corrosion Cracking of Alloys 690, 52, and 152 in Pressurized Water Reactors (MRP-111)
ASME SB-167, “Specification for Nickel-Chromium-IronAlloys (UNS N06600, N06601, N00690, N06025, and N06045) Seamless Pipe and Tube,” ASME Boiler & Pressure Vessel Code, Section II Material Specifications, Part B, 2001.
Indicates content that may require registration and/or purchase.