-
Supplier: ASTM International
Description: 1.1 This specification covers welded wire reinforcement to be used for the reinforcement of concrete. Note 1-Welded wire for concrete reinforcement has been described by various terms: welded wire fabric, WWF, fabric, and mesh. The wire reinforcement industry
-
Supplier: ASTM International
Description: 1.1 This specification covers standard practice for foundation preparation, assembly, placement and filling of double-twisted wire mesh gabions and revet mattresses used for various erosion control, soil retention or freestanding structures. 1.2 This guide offers an organized
-
Supplier: ASTM International
Description: This specification covers welded wire mesh fence fabric produced from steel wire or metallic-coated steel wire. The metallic-coated fabric may be polymer coated after fabrication. This specification identifies the three major classifications of welded wire
-
-
Supplier: ASTM International
Description: zinc coating shall either be of a Class 1 or a regular coating. Hexagonal woven meshes shall be manufactured by twisting wires to form a series of openings that are hexagonal in shape while welded meshes shall be obtained by welding a series of parallel longitudinal wires to transverse
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40
-
Supplier: Seedburo Equipment Company
Description: comes first, therefore a 40BB8F would be a 40 mesh sieve. The BB stands first for type of cloth/mesh and then the frame; the 40BB8F is a 40 mesh sieve with brass cloth and brass frame. The 8F stands for 8 inch diameter, and F is for full height. So a 40BB8F sieve will be 40
-
Supplier: Cole-Parmer
Description: • Economical brass frame combined with the durability of stainless steel mesh These brass and stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.092913436 inch
- Sieve Designation: # 8 (2.36 mm)
- Standard Diameter: 8"
-
Supplier: Gilson Company, Inc.
Description: sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A
-
Supplier: Gilson Company, Inc.
Description: sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A
-
Supplier: Gilson Company, Inc.
Description: sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A
-
Supplier: Gilson Company, Inc.
Description: sturdy, thick-walled acrylic cylinder with four vertical openings. The openings are covered with ASTM Testing Grade stainless steel wise cloth. (Use the chart below to specify mesh size when ordering.) Total sieving area is about 12% greater than a standard 8in diameter sieve. A
-
Supplier: Cole-Parmer
Description: • Economical brass frame combined with the durability of stainless steel mesh These brass and stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0020866153 inch
- Sieve Designation: # 270 (53 µm)
- Standard Diameter: 8"
-
Supplier: Cole-Parmer
Description: • Economical brass frame combined with the durability of stainless steel mesh These brass and stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0167322925 inch
- Sieve Designation: # 40 (425 µm)
- Standard Diameter: 8"
-
Supplier: Cole-Parmer
Description: • Economical brass frame combined with the durability of stainless steel mesh These brass and stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve.
- Other Nominal Sieve Opening (Mesh Size): 0.0014960638 inch
- Sieve Designation: # 400 (38 µm)
- Standard Diameter: 8"
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B407, ASTM B408, ASTM B409 ALLOY HR-120 DESCRIPTION Alloy HR-120 alloy is a solid-solution-strengthened heat-resistant alloy that provides excellent strength at elevated temperature, combined with
- UNS Number: 8,120
- Tensile Strength (UTS, Break): 106,500 psi
- Yield Strength (YS): 45,600 psi
- Elongation: 50 %
-
Supplier: Dual Manufacturing Co., Inc.
Description: FOR SIEVING OF COARSE AGGREGATES AND OTHER MATERIALS. CONSISTS OF A 12" SQUARE FRAME AND ROCKER TYPE COLLECTION BOX WITH HANDLES. INCLUDES 3", 2", 1.5", 1", 3/4", 1/2", 3/8", & #4 ASTM WIRE SCREEN WITRH SQUARE OPENING. SCREEN PLATES OF ANY OPG. ARE AVAILABLE. SEPARATIONS FINER THAN NO.
-
Supplier: CertainTeed Corporation
Description: by the U.S. Coast Guard and passes all tests ASTM tests for corrosiveness, fungi resistance and odor emission. COMPLIANCES: Fire Resistance: Fire Hazard Classification U.S. Coast Guard Approval Category 164.109 (unfaced material), Non-combustible ASTM E84, Max. Flame Spread Index 25
- Overall Thickness: 1.181103 to 3.93701 inch
- Type: Blanket / Batt
- Material: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Universal Air Filter Company
Description: housings. The PyroCide coating has an ASTM E-84 Class A rating with low flame spread and low smoke index values. A thin coating in the honeycomb cells reacts on exposure to flame or excessive heat and expands rapidly, filling the cells with foam that prevents flames from propagating through
- Length: 2.5 to 48 inch
- Height: 2.5 to 24 inch
- Media Type: Aluminum Screen Wire
- Features: EMI / RFI Protection
Find Suppliers by Category Top
Featured Products Top
-
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Industrial Partitions Datasheets for Faztek, LLC -
Coiling Technologies recently partnered with O2 Treehouse on a unique engineering application: custom large extension springs designed for structures suspended between trees. This application required custom extension springs engineered to meet specific force-deflection requirements (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Eagle Stainless, we’re proud to offer a comprehensive suite of wire Electrical Discharge Machining (EDM) and laser machining services. This advanced capability provides a close tolerance, high precision process for creating simple or extremely complex shapes and patterns. CNC controlled cutting (read more)
Browse EDM Machining Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
space. Our framework is constructed using our robust 1.5″ series extrusion, delivering durability and clean aesthetics for any industrial environment. Choose from our Wire Mesh for maximum airflow or our Clear Polycarbonate panels for (read more)
Browse Machine Guards Datasheets for Faztek, LLC
More Information Top
-
Masonry Design and Detailing, Sixth Edition > Masonry Accessories
• Wire mesh , ASTM A185 .
-
Masonry Structural Design > Materials Used in Masonry Construction
• ASTM A185 (steel wire mesh ties) .
-
Condition assessment of the Los Alamos National Laboratory radioactive liquid waste collection system.
Reinforcements conform to the requirements of ASTM A615 for bars and ASTM A185 for welded wire mesh .
Indicates content that may require registration and/or purchase.