Products/Services for ASTM A615 Grade 40 Rebar

  • Rebar-Image
    Rebar - (115 companies)
    ...of 60 ksi. Other grades include Grade 40 rebar and Grade 75 rebar. Common specifications are ASTM A 615 for carbon steel rebar, ASTM A 706 for seismic rebar, ASTM A 955 for stainless steel rebar, and ASTM A 996 for rail steel rebar and axle steel...
  •  
    Rebar Supports and Couplers - (41 companies)
    Rebar supports and spacers are used to secure the reinforcing steel or rebar in reinforced concrete structures. Prior to the final concrete pour, the rebar is assembled in-place with the rebar chairs, slab bolsters, or wagon wheels. How to Select...
  • Pipe Flanges-Image
    Pipe Flanges - (479 companies)
    ...which enhance or change the steel's properties. Common alloys include manganese, vanadium, nickel, molybdenum, and chromium. Alloy steels are differentiated based on standard grades. For specific information on individual types of alloying elements...
  • Industrial Pipe-Image
    Industrial Pipe - (1678 companies)
    Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications.
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Molybdenum is added in amounts of 0.25-0.40% to increase the toughness of the steel. Nickel is added in smaller amounts (2-5%) to increase toughness and in larger amounts (12-20%) to increase corrosion resistance. Silicon is added to steel...
  •  
    Reagents and Laboratory Chemicals - (295 companies)
    Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM...
  •  
    Earth Moving and Site Development Services - (398 companies)
    Earth moving and site development services perform scraping, grading, hauling, compacting, excavation, and other tasks to prepare construction sites and building lots. Some companies specialize in bulk excavation and trucking, excavating and grading...
  •  
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
  •  
    Metal Rod and Bar Stock - (1039 companies)
    ...on a design 's required size and shape, and then on either material types or grades as certain design specifications or application constraints require. Substitute materials can be selected and qualified based on the required material properties...
  •  
    Bolts - (1302 companies)
    Strength. Bolts are regularly marked to indicate their strength, which is dependent on the material and dimensions of the bolt. Material. Metric class and marking. Imperial grade and marking. Metric/imperial proof load. Low or medium carbon steel...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Concrete Model Descriptions and Summary of Benchmark Studies for Blast Effects Simulations
    Rebar : ASTM A615 -68 Grade 40 steel .
  • CR4 - Thread: Adding 6,000lbs to a Concrete Floor
    In the USA and Canada, reinforcement steel for general construction (there are extreme exceptions to this of course) conforms to ASTM A615 Grade 40 (Yield Stress, fy = 40 Ksi) or ASTM A615 (Yield Stress, fy = 60 Ksi). .... There's a huge difference between these two rebar grades in terms of strength regimes.
  • Steel Concrete Reinforcing Bar from Turkey
    Table I-5 Components of U.S. (ASTM) and British standards (BSI) for concrete reinforcing bar ASTM A615 /A615M–96a (nonalloy billet steel rebar )1. .... Grade designation– A615 {A615M}. .... 40 {300} .
  • CR4 - Thread: Shipping Container Housing
    t probably only needs to be 2 feet wide x 2 feet deep x 40 or 44 feet feet long with perhaps a foot of compacted soil backfill over the grade beam. .... Only need to provide U-pin ASTM A615 Grade 60 #5 or #6 rebar of correct embedment length to attach the holddown straps.
  • CR4 - Thread: diameter of deformed reinforcing steel bars
    ASTM International issues a series of specifications for rebar :. .... A615 /A615M-05a: Standard Specification for Deformed and Plain Billet-Steel Bars for Concrete Reinforcement. .... (covers grades 40 and 60/soft metric grades 420 and 520) .
  • Sell deformed steel bar
    Deformed bar (deformed steel bar, steel rebar ) of Chinese & JIS & ASTM & BS standard. .... Standard and steel grade :1.GB1499-98 HRB335, HRB400,HRB500 2.BS4449-1997 GR460 3.ASTM A615 GR60. .... Diameter: 8mm; 10mm; 12mm;14mm; 16mm;18mm; 20mm; 22mm; 25mm; 28mm; 30mm; 32mm; 40 mm .
  • Hollow Threaded Rebar for Cross Hole Sonic Logging Access Tubes Combined with Longitudinal Concrete Reinforcing in Drilled Shafts
    The CSL/Hollow Threaded Rebar complies with ASTM A615 and ASTM A706 for chemical content. .... Grade 40 [280]A Grade 60 [420] .
  • Carbon Steel Bar Exporters, Carbon Steel Bar Selling Leads
    Sell low carbon ASTM A615 ,BS4449 Gr460B SD500 deformed steel bar 8- 40 mm. .... low carbon deformed steel rebar 1. .... Steel Grade : HRB400/ ASTM A615 gr40/60/...
  • CR4 - Thread: Bolt-A-Blok Wall Framing System
    …of 50 Ksi? hmmmm, those bolts have a diameter even less than a #3 rebar (3/8" dia.). .... Most reinforcement used in masonry walls is much larger (#4's and above) and have a Yield Strength of at least 60 Ksi ( ASTM A615 , Gr. .... 40 now days and falling much out of favor by structural engineers. .... Somehow I have my doubts about using this block system below grade , in retaining walls and any…
  • CR4 - Thread: Concrete: Rebar or Fiberglass?
    Make sure that they conform to ASTM A615 , Grade 60 (Fy=60Ksi). .... Using the rebar you can also use it as "dowel bars" @ the Construction Joint to hold .... Provide Construction Joints (ie, transverse joint) @ 40 '-0" intervals if you have a long driveway.


Product Announcements
High Performance Alloys, Inc.
Arnold Magnetic Technologies
Arnold Magnetic Technologies