Products/Services for ASTM A706 Grade 60 Rebar
-
Rebar - (115 companies)...of 60 ksi. Other grades include Grade 40 rebar and Grade 75 rebar. Common specifications are ASTM A 615 for carbon steel rebar, ASTM A 706 for seismic rebar, ASTM A 955 for stainless steel rebar, and ASTM A 996 for rail steel rebar and axle steel... -
Rebar Supports and Couplers - (41 companies)Rebar supports and spacers are used to secure the reinforcing steel or rebar in reinforced concrete structures. Prior to the final concrete pour, the rebar is assembled in-place with the rebar chairs, slab bolsters, or wagon wheels. How to Select...
-
Reagents and Laboratory Chemicals - (295 companies)Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM...
-
Earth Moving and Site Development Services - (398 companies)Earth moving and site development services perform scraping, grading, hauling, compacting, excavation, and other tasks to prepare construction sites and building lots. Some companies specialize in bulk excavation and trucking, excavating and grading...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed... -
Metal Rod and Bar Stock - (1040 companies)...on a design 's required size and shape, and then on either material types or grades as certain design specifications or application constraints require. Substitute materials can be selected and qualified based on the required material properties...
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
-
Nanoparticle and Powder Processing Services - (145 companies)Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
-
Bolts - (1301 companies)Strength. Bolts are regularly marked to indicate their strength, which is dependent on the material and dimensions of the bolt. Material. Metric class and marking. Imperial grade and marking. Metric/imperial proof load. Low or medium carbon steel...
-
Braze and Brazing Alloys - (133 companies)Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion.
Product News
-
Tecmark Corporation
Industrial Grade LineGard 40 - 60 Amp Class A GFCI 40 - 60 Amp Class A GFCI. Product Features. 208 VAC - single, and 3 O Delta. NEMA 4X wet location rated. Enclosure withstands Chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Flying leads for electrical circuit splicing. Class-A trip level 5mA +/-1mA. Triple indication lights displaying power, contact position, and fault status. 1 " Conduit hubs for integration to 1 " flexible, EMT, PVC or burial conduit. UL... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ASTM International
ASTM Compass Your Portal for Standards, Testing, Learning & More. ASTM Compass gives your entire staff instant access to ALL the ASTM content you need including: standards, training, engineering publications, translations, and more. Build an ASTM Compass subscription to meet your needs and you'll improve productivity with: easy access to the standards you choose,. tools for adding notes, images, and attachments. sharing functions to help pass on and preserve corporate knowledge,. color-coded highlighting... (read more) -
ASTM International
ASTM Training ASTM has a training program or course that meets your needs! Whether it's our award-winning continuing education courses or our industry-leading online training programs, you'll find the focused practical training that most impact your industry. Courses. ASTM Training and E-Learning Courses are high-quality, award-winning continuing technical education programs for industry and government. Our one to three-day seminars are intensive, focused and offer practical training on the standards... (read more) -
High Performance Alloys, Inc.
NITRONIC® 60 (S21800) High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot. Request Quote on this grade. Austenitic Stainless. Nitronic (R) 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
NITRONIC 60® (Alloy 218) Austenitic Stainless. Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
General Plastics Manufacturing Co.
What Are ASTM Fire Standards & Why They Matter ASTM Standards for Flame Retardant Foam - What You Need to Know. Industries that demand superior safety for people, equipment, or essential payloads require materials that do more than merely resist fire. They predict constant performance under heat, impact, wetness, and over time. When properly manufactured, flame-retardant polyurethane foam lives up to these expectations. It must pass fire tests, retain mechanical strength, and withstand environmental degradation. General Plastics ' FR-3700... (read more)Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
ASTM International
ASTM and the Benefits of Collaboration Small Is BigSmall and Medium Sized Enterprises, ASTM and the Benefits of Collaboration. By Cicely Enright. At ASTM, small is big. Small and medium sized enterprises, which make major contributions to economic growth and job creation around the world, also contribute to their industries through the standards they help develop. The ASTM -SME synergy benefits its participants at the standards development table and in the marketplace. SMEs -- from fuel processors to additive manufacturers, crib... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Tecmark Corporation
Equipment Leakage Circuit Interrupter 40 - 60 Amp Line Gard 40, 50, AND 60 AMP PERMANENT SERIES ELCI. Product Features. 40, 50, 60 Amp. Voltage range 120 VAC - 600 VAC - single, dual, and 3 O WYE and Delta (see product configuration table). TYPE 4X wet location rated. Enclosure is polycarbonate which withstands. chemical and U.V. light exposure. Double insulated user interface for added safety. Industrial design - indoor/outdoor application use. Key power switch on/off. Automatic or Manual reset (safe start) key selectable. Fault level key... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Metrohm USA, Inc.
Petrochemical Success Starts with ASTM Standards Leveraging ASTM D6122 and D8340 for a Competitive Edge in Petrochemicals. In this webinar, Larry Tucker, Secretary Chairperson of Subcommittee 6 on Liquid Fuels and Lubricants, as well as Vice Chair of Subcommittee 3 on Inorganic Analysis for ASTM., will provide insights into the latest updates of ASTM D6122 and D8340. Elena Hagemann, Product Manager for Process Spectroscopy at Metrohm USA, will discuss recent advancements in process spectroscopy and their integration with Process Analytical... (read more)Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
Tecmark Corporation
Linegard® 40-60 A GFCI Spec Sheet. Linegard (R) 40-60 A GFCI. The LineGard TM 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard TM 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to place this GFCI at an accessible location for the end user. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
-
Handbook for Blast Resistant Design of Buildings Complete Document
For ASTM A615 Grade 60 and A706 re- bar , the UFC recommends R y equal to 1.1, which results in an expected yield stress of 66 ksi (455 MPa).
-
Steel Concrete Reinforcing Bar
from Mexico and Turkey
Coiled rebar is produced in ASTM 615 ( Grades 40 and 60 ) and A706 .39 Coiled rebar is more preferred for use in smaller applications that have more complex shapes because coiled rebar is able to run efficiently through more complicated fabrication processes…
-
Hollow Threaded Rebar for Cross Hole Sonic Logging Access Tubes Combined with Longitudinal Concrete Reinforcing in Drilled Shafts
…Specification for Low-Alloy Steel Deformed Bars for Concrete Reinforcement indicates the CSL/ Hollow Threaded Rebar complies with the requirements of ASTM A615 Grade 60 (420 MPa) and Grade 75 (520 MPa) rebar as well as the ductility requirements of ATM A706 .
-
Adaptive Control for Robotic Rebar Bending
The Concrete Reinforcing Steel Institute’s (CRSI) recom- mendations endorse use of standards A615, A616, A617, and A706 of the American Societyfor Testingand Materials ( ASTM ) for hot-rolled steel reinforcement.5 … the manufacture of plain and deformed rebar pro- duced from steel .... Of the grades covered in this specification, grade 60 steel is the rule rather than the exception in the design of reinforced concrete.
-
Building Design and Construction Handbook, Sixth Edition > REINFORCING BARS
Table 9.5 shows the bar sizes and strength grades covered by ASTM Specifications A615/A615M and A706 /A706M.[1] The grade number indicates minimum yield strength, MPa [ksi] of the steel. .... Grade 420 [ 60 ] billet-steel rebars , conforming to ASTM A615/A615M, are currently the most widely used type.
-
Structural acceptance criteria Remote Handling Building Tritium Extraction Facility
Reinforcing Steel shall be either ASTM A615 Grade 60 or A706 . .... A706 reinforcing steel shall be used at locations where rebar welding is anticipated.
-
Internal Influence Factors of Asphalt-Aggregate Filler Interactions Based on Rheological Characteristics - Transport Research International Documentation - TRID
• Effects of Cold Temperature and Strain Rate on the Stress-Strain Behavior of ASTM A706 Grade 420( 60 ) Steel Reinforcement. .... Experimental Study on the Possibility of Using Steel Fiber–Reinforced Concrete to Reduce Conventional Rebars in Beam-Column…
-
Mechanical Properties of an Upgrading Cold-Mix Asphalt Using Waste Materials - Transport Research International Documentation - TRID
• Effects of Cold Temperature and Strain Rate on the Stress-Strain Behavior of ASTM A706 Grade 420( 60 ) Steel Reinforcement. .... Experimental Study on the Possibility of Using Steel Fiber–Reinforced Concrete to Reduce Conventional Rebars in Beam-Column…
-
Mechanical Property Prediction for High Early Strength Self-Consolidating Concrete - Transport Research International Documentation - TRID
• Effects of Cold Temperature and Strain Rate on the Stress-Strain Behavior of ASTM A706 Grade 420( 60 ) Steel Reinforcement. .... Experimental Study on the Possibility of Using Steel Fiber–Reinforced Concrete to Reduce Conventional Rebars in Beam-Column…
Indicates content that may require registration and/or purchase.