-
Supplier: ASTM International
Description: Standard Specification for Electrodeposited Coatings of Zinc on Iron and Steel
-
Supplier: ASTM International
Description: 1.1 This specification covers several copper-zinc-tin alloys in the form of plate, sheet, strip, and rolled bar. The alloys and nominal compositions are as follows: Copper Copper, Tin, Zinc, Alloy UNS No. 2 % % % C40500 95 1 4 C40800 95 2 3 C41100 91 0.5 8.5 C41300 91 1 8 C41500 91 2 7
-
Supplier: ASTM International
Description: This specification covers three types of zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel: Type 5 (95/5 Zn/Al), Type 10 (90/10 Zn/Al), and Type 15 (85/15 Zn/Al). Requirements prescribed by this specification cover ordering
-
-
Supplier: ASTM International
Description: copper industry. 1.3 Although this classification includes certain UNS designations as described in Practice E527, these designations are for cross-reference only and are not requirements. Therefore, in case of conflict, this ASTM classification shall govern. 1.4 This classification does not
-
Supplier: TFC Ltd.
Description: B633-85) Clear SCHN - Zinc (ASTM B633-85) Clear SCHS - Passivated (ASTM A380) SCHA - None Use in: SCH - Materials HRB-80 or less SCHN - Materials HRB-50 or less SCHS - Materials HRB-70 or less SCHA - Materials HRB-50 or less
- Pin Type: Clinch Pin
- Features: Search All Cotter Pins and Wire Clips
- Material: Steel, Hardened and Ground
-
Supplier: TFC Ltd.
Description: treated SCFBSOS - 300 Series Stainless steel SCFBSOA - 7075-T6 Aluminium Finish: Through thread: SCFSO - Zinc, spec. ASTM B633-85 SCFSOS - Passivated (QQ-P-35) SCFSOA - None Blind thread: SCFBSO - Zinc, spec. ASTM B633-85 SCFBSOS - Passivated
- Material: Aluminum, Stainless Steel, Steel
- Type & Shape: Standoff
-
Supplier: TFC Ltd.
Description: Finish: SCFB - Zinc ASTM B633-85 Clear SCFBS - Passivated ASTM A380 Thread: 6H ISO Metric Imperial Class 2B, MIL-S-7742 Use in: SCFB - Materials with Rockwell Hardness of B-80 or less SCFBS - Materials with Rockwell Hardness of B-70 or less
- Type: Self-Clinching Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: TFC Ltd.
Description: SCFAS & SCFAC floating clinch nuts provide a Self-clinching fastener with a floating nut that compensates for mating misalignments up to 0.8mm (.030in.) Material: SCFAS - Carbon steel, heat treated SCFAC - 300 Series Stainless steel Finish: SCFAS - Zinc (ASTM B633-85)
- Type: Self-Clinching Nut
- Material: Stainless Steel, Steel
- Finish: Zinc Plated
-
Supplier: U.S. Plastic Corporation
Description: Weight: 2.20 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.
- Material: Aluminum
-
Supplier: U.S. Plastic Corporation
Description: Weight: 0.86 Lbs. Pressure Rating: 150 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets.
- Fitting Type: Adapter
- Material: Aluminum
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Primary Product Material : Aluminum Primary Product Plating Material : Zinc Nickel (ASTM B841) Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM [.125 - .2 INCH ] Product Length :
-
Supplier: Bunting Bearings, LLC
Description: 85.00% Tin: 6.25 – 7.50% Lead: 6.00 – 8.00% Zinc: 2.00 – 4.00% Physical Properties: Continuous Cast Tensile Strength, PSI: 35,000 min. Yield Strength, PSI: 20,000 min. Elongation: 10% min. Brinell Hardness (500 kg load): 65 typical Machinability Rating: 70 Minimum Operating
- Overall Width / OD: 0.375 to 4 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Bunting Bearings, LLC
Description: stocked in 13" increments or 105" lengths, and is available in other lengths and non-standard sizes. Typical Properties: (Not to be used for specification purposes.) Copper: 81.00 – 85.00% Tin: 6.25 – 7.50% Lead: 6.00 – 8.00% Zinc: 2.00 – 4.00% Physical Properties: Centrifugal Cast
- Thickness: 0.25 to 3 inch
- Function: Abrasion / Sliding Wear
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
results are comparable to both ASTM D7371 and EN 14078, laboratory methods that require expensive FTIR Spectrometers. Samples are applied to a zinc selenide attenuated total reflectance (ATR) sample plate for immediate results. The analysis can be done by non-technical personnel with no formal (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
per MIL-C-5541. Brass Spacers feature a Zinc Plate with a Clear Chromate finish per ASTM-B633. Brass Threaded Standoffs and Metric spacers feature a Nickel finish per QQ-N-290. Corrosion (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
Avantier specializes in the custom manufacturing of high-quality Zinc Selenide (ZnSe) lenses, catering to diverse specifications and sizes. These precision optics find common applications in thermal imaging, high-power CO2 laser systems, and life sciences. ZnSe (zinc selenide) is a (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
after 1,000 cycles between –55°C and +125°C Humidity durability: No oxidation or degradation after 85°C/85% RH testing Salt spray corrosion resistance (ASTM B117): Maintained full copper protection while solvent-based coatings showed heavy corrosion (read more)
Browse Conformal Coatings Datasheets for Dymax -
500+ hours in salt spray testing (ASTM B117) Engineering Features: Dual-Row Design: Provides 85% higher load capacity than (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL -
. HASTELLOY® alloy B-2 (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1 Significant resistance to reducing environments. This alloy also provides resistance to pure sulfuric acid (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.