-
Supplier: ASTM International
Description: Standard Specification for Portland Cement
-
Supplier: ASTM International
Description: Standard Specifications for Portland Cement
-
Supplier: ASTM International
Description: Specification for Cuning Portland-Cement Concrete (Withdrawn 1942)
-
-
Supplier: ASTM International
Description: Standard Test Method for Slump Of Portland Cement Concrete
-
Supplier: Adhesives.org
Description: This test method describes a laboratory procedure for measuring modulus, tear, joint movement ability and adhesion properties of applied, Precured Elastomeric Joint Sealants, hereinafter referred to as "applied seal" and if not applied, hereinafter referred to as "seal," on portland
-
Description: secure desirable results, this standard should be coordinated with USA Standard Specifications for Gypsum Plastering, A42.1-1964, and with Chapter 11 of USA Standard Specifications for Portland Cement Plastering, A42.3-1946. General information regarding matters of a contractural
-
Supplier: Gilson Company, Inc.
Description: vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates. BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO
-
Supplier: Gilson Company, Inc.
Description: vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates. BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO
-
Supplier: Gilson Company, Inc.
Description: vials of 2.5g each are included. Similar BS-46 is a single 5g bottle of 0.332.19¼m irregularly shaped zirconium oxide powder with minimal agglomerates. BS-50 Portland Cement No.114 is twenty units, each in a sealed pouch. This is used for Wagner Turbidimeter (ASTM C 115; AASHTO
-
Supplier: CSA Group
Description: the evaluation of alternative supplementary cementitious materials (ASCMs) for use in concrete as SCMs. f) Based on the limited data available at the time of publishing and in an effort to provide an additional measure of protection when portland-limestone cement was to be used in
-
Supplier: Gilson Company, Inc.
Description: Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime
- Gage / Instrument Type: Indicator / Comparator
Find Suppliers by Category Top
Featured Products Top
-
(C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International’s committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot (read more)
Browse Standards and Technical Documents Datasheets for ASTM International
More Information Top
-
Fire-Resistant Geopolymers
Typical ASTM C150 Portland cements are made up from 50 to 70 wt% tricalcium silicate, (C3S), 15 to 20 wt% dicalcium silicate, (C2S), 5 to 10 wt% tricalcium aluminate, (C3A), 5 to 15 wt% ferrite phase and 3 to 5 wt% gypsum …
-
SHRINKAGE MEASUREMENT OF CONCRETE USING THE CURE‐REFERENCE METHOD
ASTM C150 Portland cement was mixed with water in w/c ratio of 0.5 to make cement paste specimens.
-
Shrinkage Measurement in Concrete Materials using Cure Reference Method
ASTM C150 Portland cement Type I is mixed with water in w/c ratio of 0.5 to make cement paste specimens.
-
CONCRETE BRIDGE DECK PERFORMANCE
• AASHTO M85 ( ASTM C150 ) portland cement , • AASHTO M240 (ASTM C595) blended hydraulic cement, or .
-
Gaps in Material Specifications—A Manufacturer’s Perspective
In the past, specifications made utilizing ASTM C150 portland cement and ASTM C33 aggregates were the norm.
-
https://www.repository.cam.ac.uk/bitstream/handle/1810/244869/ACI_Struct_Dirar_et_al_2012.pdf?sequence=1
… 22 23 24 25 26 27 28 29 30 31 32 33 The concrete used to cast the specimens consisted of coarse gravel aggregate (10 mm [0.39 in.] maximum size), fine aggregate (sand) and ordinary Portland cement ( ASTM C150 Type I).
-
http://jmst.ntou.edu.tw/marine/20-3/253-258.pdf
Materials used in manufacturing test slabs include: (1) Type I Portland cement ( ASTM C150 ); (2) river sand having a fineness of 2.95, a specific gravity of 2.64, and an absorption of 1.2%; (3) crushed basalt coarse aggregate with a …
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
PORTLAND CEMENT ASTM C150 covers three portland cement types recommended for use in mortar and grout: Type I: Used when no special properties are required Type II: Used when moderate sulfate resistance or moderate heat of hydration is desired Type III: Used …
Indicates content that may require registration and/or purchase.