-
Supplier: ASTM International
Description: may contain other polymers or chemicals, or both, which may be modified by organic or inorganic additives. The cellular rubber shall be categorized by types, classes, suffixes, and grades: Types 1 and 2; Classes A, B, C, and D; Grades 0, 1, 2, 3, 4, and 5. The various grades of cellular
-
Supplier: ASTM International
Description: Standard Specification for Sponge and Expanded Cellular Rubber Products
-
Supplier: ASTM International
Description: 1.1 This specification covers socket fusion tools for use in making socket fusion joints between polyethylene pipe or tubing and fittings as specified by Specifications D 3035, D 2513, D 2447, and D 2683. This specification covers newly manufactured heater faces and used
-
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for chemically blown cellular rubber. 1.2 In the case of conflict between the provisions of this specification and those of detailed specifications or test methods for a particular product, the latter shall take precedence. 1.3 Unless specifically
-
Supplier: R. S. Hughes Company, Inc.
Description: case, comes in black and meets ASTM D 1056, ASTM D 1171, ASTM F 1677, DOC FF1-70 standards.
- Width: 28 inch
- Length: 46 inch
- Thickness: 0.5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ASTM D 1056, ASTM D 1171, ASTM F 1677, DOC FF1-70 standards.
- Width: 36 inch
- Length: 72 inch
- Thickness: 0.5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ASTM D 1056, ASTM D 1171, ASTM F 1677, DOC FF1-70 standards.
- Width: 24 inch
- Length: 32 inch
- Thickness: 0.5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: per case, comes in black and meets ASTM D 1056, ASTM D 1171, ASTM F 1677, DOC FF1-70 standards.
- Width: 36 inch
- Length: 60 inch
- Thickness: 0.5 inch
-
Supplier: Intertek
Description: plastics, and an assortment of other materials and configurations. Open Calorimeter: Calorimeter tests in compliance with federal, state or local fire codes and requirements including testing to UL 1056 and UL 1895. Intermediate Scale Calorimeter (ICAL): Testing to ASTM E1623, to
- Standards (Test / Certify To): ASTM, NFPA, NRTL Mark (UL, CSA, TUV, etc.)
- Applications / Industry: Appliances, Building & Construction, Consumer Products, Electrical Distribution, Hazardous Location Equipment, Materials, Paper / Plastic Packaging
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation
- Forms Tested / Certified: Components / Parts, Products, Samples
-
Supplier: KOSTER American Corporation
Description: ●Little to no odor. ●Unaffected by a pH 14. (ASTM D-1308 test method) ●Up to 97% reduction in moisture vapor emissions (ASTM E-96-05) ●1056 psi (100%) cohesive failure of substrate. (ASTM D-7234) ●10 year, multi-million dollar independently insured warranty.
-
Supplier: KOSTER American Corporation
Description: product was designed for Fast Track Construction with the 24-hour-a-day-never-closing, retail stores in mind. Features include: ●Easy to apply ●VOC compliant. ●Little to no odor. ●Unaffected by a pH 14. (ASTM D-1308 test method) ●Up to 97% reduction in moisture vapor emissions
-
Supplier: SAE International
Description: The SAE Committee on Automotive Rubber Specifications has concluded, that in light of the fact that SAE J18 is a mirror image of ASTM D 1056 (Vol. 8.01), SAE J18 will be eliminated in the year 2005. This SAE Recommended Practice covers flexible cellular rubber products known as
Find Suppliers by Category Top
More Information Top
-
Final evaluation & test report for the standard waste box (docket 01-53-7A) type A packaging
Closed cell rubber, ‘/2 in. x 1 % in., ASTM D 1056 ,Type 2, Class A, Grade 2, Suffix AIand F, (fourpieces with adhesiveback) 42 total; alloy steel, % in. - 13UNC x 1 %in. ASTM F 835, socket flat head countersunk 42 …
Indicates content that may require registration and/or purchase.