-
Supplier: ASTM International
Description: This specification covers aluminum transmission tower bolts and nuts. Bolts shall be manufactured from alloy 2024 and nuts from alloy 6061 or 6262, and shall be cold formed, hot formed, or machined formed. Alloy materials for bolts and nuts shall conform to the chemical
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel bars; fully grouted bolts and threaded bars; mechanical anchorage devices used for point
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This practice determines room temperature gasket tightness design constants for pressurized bolted flanged connections such as those designed in accordance with the ASME Boiler and Pressure Vessel Code. 1.2 This practice applies mainly to all types of circular gasket products and facings
-
Supplier: ASTM International
Description: This practice covers bolt and stud bolt lengths, quantities, and thread series for pipe to pipe and pipe to valve flanged joints. This specification presents tables of bolting lengths for different steel flanged joints.
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor bolts.
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: Ebinger Manufacturing Corp.
Description: ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71 TO 74 KSI YIELD STRENGTH 42 TO 45 KSI
- Length: 36 inch
- Inch: 1"
- Bolt Type: Anchor Bolt
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric
- Inch: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, SAE
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 1.5 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 0.5 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 1.5 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank couplings. Clamps are available in 2, 4, and 6 bolt design, which is determined by the hose size.
- Capacity / Opening: 0.75 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Tinius Olsen, Inc.
Description: Tinius Olsen offers a wide variety of tools and accessories for testing bolts, nuts and threaded fasteners in accordance with ASTM methods A194, A370, F606 and other applicable ASTM, SAE, IFI and Military specifications. The unique design of these tools eliminates the need for
- Test Standard: ASTM
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: ASME Standards and Certification
Description: This Standard covers the general and dimensional data for five products in the inch series recognized as American National Standard. These five structural products include: (a) Heavy Hex Structural Bolts: ASTM A 325 or ASTM A 490; (b) Heavy Hex Nuts: ASTM A 563; (c)
-
Supplier: ASME
Description: This Standard covers the general and dimensional data for five products in the inch series recognized as American National Standard. These five structural products include: (a) Heavy Hex Structural Bolts: ASTM A 325 or ASTM A 490; (b) Heavy Hex Nuts: ASTM A 563; (c)
-
Supplier: Waterman Industries, Inc.
Description: be coated with manufacturer's standard shopcoat paint. Galvanized steel does not require further finish. Materials Frame and Cover - Cast Steel per ASTM A-27. Hinge Link - Structural Steel per ASTM A-36, Galvanized per ASTM A-123. Assembly Hardware - Steel per ASTM A-307,
- Valve Type: Gate / Knife Valves
-
Supplier: Ideal Industries, Inc.
Description: INSULATED DIAGONAL CUTTING TYPE HIGH CARBON STEEL MATERIAL 8 INCH OVERALL LENGTH CUTS HARDENED WIRE, BOLT, ACSR APPLICATION DROP-FORGED, INDUCTION HARDENED PROCESS ASTM F1505-01 MATERIAL SPECIFICATION ANGLED HEAD JAW TYPE BLADE TYPE CURVED
- Length: 8 inch
- Type: Diagonal
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed
- Shape: Round
-
Supplier: Leader Global Technologies
Description: micro-spheres Max Press. 800 PSI Max Temp. 500F Continuous 450F Min Temp. -350F “M†Factor 3.0 “Y†Factor 1600 PSI ROTT “Gb†458 ROTT “a†0.3 ROTT “Gs†5.37E+00 ASTM F36 Compressibility (%) 40 ASTM F36 Recovery (%) 30 ASTM F38 Creep Relaxation (%) 35 ASTM
- Maximum Operating Pressure: 800 psi
- Operating Temperature: -350 to 500 F
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
-
Supplier: American Belleville
Description: of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the
- Inside Diameter: 0.773 inch
- Outside Diameter: 1.37 inch
- Thickness / Working Height: 0.225 inch
- Number Size: 3/4"
-
Supplier: American Belleville
Description: of the bolt head and the nut. The OD edge on the concave side of the washer should always contact the flange surface. American Belleville Flange Washers can be specified by identifying a few characteristics of the application, starting with bolt diameter and bolt stress; the
- Inside Diameter: 2.281 inch
- Outside Diameter: 4.04 inch
- Thickness / Working Height: 0.408 inch
- Washer Type: Countersunk / Finishing Washer
-
Supplier: Atkore International
Description: J TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTRO GALVANIZED FINISH 2 INCH MIN. PIPE SIZE 2 INCH MAX. PIPE SIZE 2 MIN. PIPE SIZE - DECIMAL 2 MAX. PIPE SIZE - DECIMAL 2 MIN. PIPE SIZE - FRACTIONAL 2 MAX. PIPE
- Pipe Size: 2 inch
- Maximum Load: 300 lbs
- Hanger Type: J-Hanger
-
Supplier: Klein Tools, Inc.
Description: HOLLOW SHAFT TYPE 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH HIGH-DIELECTRIC PLASTIC HANDLE MATERIAL GREEN HANDLE COLOR 11/32 INCH DRIVE SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD IEC 60900 AND ASTM F1505 PROTECTION VOLTAGE RATING 1000 V
- Desired Adjustment Range: 0.34375 inch
- Type: Nut Driver
-
Description: ASTM A194 8 7 Bolt ASTM A194B7 ASTM A193 B8 ASTMA193B8 4 Nut ASTM A194 2H ASTM A182 F304 ASTM A182F316 8 Gasket SS Spiral Wound W/graphite. or SS Spiral Wound W/PTFE, or Reinforced PTFE DIN Swing Check Valve Dimensions PN16 (DIN 3202-F6) DN 40 50 65
- Features: Bolt Flange
- Valve Type: Check Valves, Directional Valves
-
Supplier: Klein Tools, Inc.
Description: SPRING LOADED WITH SERRATED NOSE, SELF-OPENING TYPE 8 INCH 16 AWG SOLID/18 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID/10 AWG STRANDED MAX. WIRE SIZE SLIM HANDLE TYPE STEEL HANDLE MATERIAL ORANGE/GRAY HANDLE COLOR SOLID/STRANDED WIRE TYPE #6-32 TPI, #8-32 TPI BOLT/SCREW CUTTING SIZE APPLICABLE
- Tool Type: Stripper
-
Supplier: Victaulic Co. of America
Description: RATING ASTM A536 GRADE 65-45-12 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING GROOVED X GROOVED END CONNECTION GASKET SUPPLIED GRADE E GREEN STRIPE EPDM GASKET DETAILS OVERALL DIMENSION 6.5 LENGTH X 1.75 WIDTH NUMBER OF BOLT/NUT 2 BOLT SIZE 1/2 X 2-3/4 INCLUDES HEAT-TREATED
- English Size: 3 inch
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: TO 230 DEG F TEMPERATURE RATING ASTM A536 GRADE 65-45-12 MATERIAL SPECIFICATION 750 PSI PRESSURE RATING GROOVED X GROOVED END CONNECTION GASKET SUPPLIED GRADE E GREEN STRIPE EPDM GASKET DETAILS OVERALL DIMENSION 6.81 LENGTH X 1.84 WIDTH NUMBER OF BOLT/NUT 2 BOLT SIZE 1/2 X 2-1/2
- English Size: 3 inch
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316L grade stainless steel Surface finish meets 3-A, FDA & USDA standards 316L mirror finish disc provides an even flow preventing obstructions and restrictions Opposing body bolt design prevents loosening between body sections due to vibration and operation,
- Valve Type: Butterfly Valves, Control Valves, Sanitary / Hygienic Valves
-
Supplier: U.S. Plastic Corporation
Description: have 8 bolt holes that are 5/16" diameter with a 8.5" diameter bolt hole pattern. Overall dimensions are 10" diameter and 4" long with a 2" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only; color
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: have 24 bolt holes that are 5/16" diameter with a 26.5" diameter bolt hole pattern. Overall dimensions are 28" diameter and 4" long with a 3" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only;
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: have 4 bolt holes that are 5/16" diameter with a 6" diameter bolt hole pattern. Overall dimensions are 7.5" diameter and 2.5" long with a 1.75" socket depth. Service temperature is 33F to 140F. NOTES: Fittings are triple bead welded. Pictures are to represent style of fittings only;
- Connection Type: Flange
- Material: PVC/CPVC
Find Suppliers by Category Top
Featured Products Top
-
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Nuts – Options include all-metal and nylon insert designs. Structural Washers – Thru-hardened and compliant with ASTM F436. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
and Benefits: • ASTM 352 LCB Cast Steel Body 6 – 300 mm (1⁄4” - 12”) • Fluid Temperature Range: -50° C to 204° C (-60° F to 400° F) • Type 303 Stainless Steel Stem and packing nut; 304 (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
standard coated textiles can be manufactured in accordance with a variety of specifications including ASTM E84, ASTM E162, FAR 25.855, and MIL-PRF-20696F. Please visit “View By Specification” in our Technical Data Center for (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
National Ingition Facility subsystem design requirements optical mounts SSDR 1.4.4
…Specification for Heat-Treated Steel Structural Bolts, 150 ksi Minimum Tensile Strength ASTM A6 Chemical analysis for structural steel ASTM A751, F606 -testing methods for bolts and studs ASTM D 3951 (packaging of bolts and Studs) ASTM F568 , A563 Appurtenances for structural…
-
National Ignition Facility subsystem design requirements target area auxiliary subsystem SSDR 1.8.6
…Standard Specification for Heat Treated Steel Structural Bolts, 150ksi Minimum Tensile Strength ASTM A6, Chemical Analysis for Structural Steel ASTM A751 F606, Testing Methods for Bolts and Studs ASTM D3951, Packaging of Bolts and Studs ASTM A563 F568 , Appurtenances for Structural Steel…
-
National Ignition Facility subsystem design requirements target positioning subsystem SSDR 1.8.2
…Specification for Heat-Treated Steel Structural Bolts, 150 ksi Minimum Tensile Strength ASTM A6 Chemical analysis for structural steel ASTM A751, F606 -testing methods for bolts and studs ASTM D 3951 (packaging of bolts and Studs) ASTM F568 , A563 Appurtenances for structural…
-
Fatigue Failure Analysis Case Studies
All of the non-broken bolts conformed to the minimum tensile properties as specified in ASTM F568 M for Grade 10.9 bolts .
-
National Ingition Facility subsystem design requirements pockels cell subsystem SSDR 1.3.3
…Specification fa Heat-Treated Steel Structural Bolts, 150 ksi Minimum Tensile Stnmgth ASTM A6 Chemical analysis fix slructud steel ASTM A751, F606 -testing methods for bolts and studs ASTM D 3951 (packaging of bolts and StUdS) ~STM F568 , A563 Appurtenances for structural…
Indicates content that may require registration and/or purchase.