-
Supplier: ASTM International
Description: Specification for Lock Washers Made From Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to
- Inside Diameter: 0.26 to 3.043 inch
- Outside Diameter: 0.487 to 4.074 inch
- Thickness / Working Height: 0.062 to 0.458 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to
- Inside Diameter: 0.16141741 to 2.0866153 inch
- Outside Diameter: 0.29921276 to 3.2677183 inch
- Thickness / Working Height: 0.03543309 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
-
Supplier: ASTM International
Description: Specification for Lock Washers Made From Stainless Steel (Withdrawn 1993)
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to
- Inside Diameter: 0.26 to 1.534 inch
- Outside Diameter: 0.363 to 2.159 inch
- Thickness / Working Height: 0.047 to 0.292 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to
- Inside Diameter: 0.16141741 to 1.67322925 inch
- Outside Diameter: 0.2755907 to 2.37008002 inch
- Thickness / Working Height: 0.04724412 to 0.3149608 inch
- Material: Hardened Steel, Steel
-
Supplier: ASTM International
Description: Specification for Hex-Head Bolts (Thornton Type) and Lock Washers Made From Stainless Steel
-
Supplier: ASTM International
Description: Specification for Hex-Head Bolts (McLaughlin Type) and Lock Washers Made From Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard washers are typically constructed from hardened
- Number Size: 1", 1/2", 3/4", 5/8", 7/8"
- Washer Type: Beveled Washer, Square / Rectangle Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: carried out with as much care as any other component. Our washer options include flat, helical spring lock, structural, and beveled washers. In addition, we offer metric and standard options, as well as washers meeting either USS or SAE standards. Our standard
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1/2", 2", 3/4", 5/8", 7/8"
- Washer Type: Flat / USS Washer
- Material: Hardened Steel
- Features: Other
-
Supplier: CORE Manufacturing
Description: 200KSI UTS, A193 GR-B16 CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Nickel Available Grades: ASTM, SAE, MIL-STD, FED-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ,
- Standard Drives: 12-Point
- Screw Type: Cap Screw
- Features: Other
- Material: Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
ASTM aviation committees, including F37 on Light Sport Aircraft, F38 on Unmanned Aircraft Systems, F39 on Aircraft Systems and (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Types of washers Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. These (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
: USS Flat Washers Helical Spring Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Non-spinning washers attached at bottom Slotted hex: Six-sided with locking mechanism slots (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Hex Flange Bolts F436 Flat Washers (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy Hex Nuts - 2H/A194 Hex Flange Bolts F436 Flat Washers (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
and STATOIL TR2000 VN605: ASTM G48 method A corrosion testing, Charpy-V impact strength testing, micrographic examination regarding inter-metallic phases and ferrite content, penetrant testing Order BUMAX® SDX NORSOK Contact us (read more)
Browse Bolts Datasheets for BUMAX® -
" locknuts. Prevailing torque, serrated and side locking features for all applications. ISO 9001:2015 with full certs. Follow us on: YouTube (read more)
Browse Locknuts Datasheets for National Bolt & Nut Corporation -
& Release options to minimize production delays & lock in long term pricing. Supplying quality custom fasteners since 1996. NBN warehouses & distributes standard off the shelf fasteners too. Watch>>>Custom Bolts and (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Metal Building Systems: Design and Specifications, Third Edition > TYPICAL SPECIFICATION FOR METAL BUILDING SYSTEMS
End Seams: Fabricate nonmoving seams with flat- lock seams. .... peeling, chalk in excess of a numerical rating of eight, as determined by ASTM D4214 test procedures .... High-Strength Bolts, Nuts, and Washers . .... ASTM A307, ASTM A563M ASTM A563, and ASTM F844 .
Indicates content that may require registration and/or purchase.