Products/Services for Attic Fan Belts
-
V-Belts and V-Ribbed Belts - (373 companies)Last revised: February 5, 2025 V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations... -
Fans and Blowers (industrial) - (1541 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts... -
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Roof Vents and Ventilators - (70 companies)Roof vents and ventilators are devices used to exhaust unwanted humidity or heat from below a building's roof. Roof vents and ventilators are used to ventilate the attic or crawlspace of a building, circulating air for cooling, and moisture...
-
Heat Exchangers - (1425 companies)...cooled heat exchangers (ACHEs), also called "fin-fans", are designed to use air to directly reject heat from an immiscible fluid stream. They typically consist of fans which push air over the surface of tube bundles or plates which contain the process... -
Air Conditioners - (656 companies)...conditioner include: Evaporator coils are filled with a refrigerant that changes phase from liquid to gas as warm air passes over them. A fan or blower returns cooled air to the room. A compressor moves the heated gas to the condenser coils, which...
-
HVAC Fans and Blowers - (343 companies)...drive options: direct drive and belt drive. Video Credit: Global Industrial. Styles. There are two styles and three classes for HVAC fans and blowers. The two styles are forced draft and induced draft. Forced draft refers to the movement of air under...
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Flat Belts - (242 companies)Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
Product News
-
New York Blower Company (The)
Junior Fan Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more) -
New York Blower Company (The)
Vaneaxial Fans New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation. DESIGN FEATURES. . CAPACITIES - to 100,000 CFM. . PRESSURES - to 5" WG. . TEMPERATURES - to 200 F. . 10 DIRECT-DRIVE SIZES 18"- 60". . 13 BELT-DRIVE SIZES - 12"- 60". . MOUNTING - five mounting positions (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Understanding V-Belt Drives The latest installment of the New York Knower blog is here!. From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hartzell Air Movement
Ring Fans from Hartzell The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
New York Blower Company (The)
Industrial Duct Fans The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase selection flexibility, the Industrial Duct Fan utilizes (3) wheel designs. This includes a one piece cast aluminum (OPC), a multiple piece cast aluminum (MPC) and a steel fabricated (STF) wheel design [as well... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Vaneaxial Adjustable Pitch Fans The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems. . Design Features: Volume - 120,000 CFM (203,000 m3/hr). Pressures - to 20" WG (4,980 Pa). Temperatures - to 120 F... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Single Width Fans New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil (R) wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams. DESIGN FEATURES. . CAPACITIES - to 200,000 CFM. . PRESSURES... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Compact Fans for General Industrial capacity element of four nyb radial-blade fan lines, which also consists of the Series 20 GI, Series 30 GI, and Series 40 GI. Some standard features include heavy-gauge welded steel housing and pedestal, lubricatable self-aligning ball bearings with case-iron housings, and a green polyester powder coating to finish both the housing and pedestal. Nyb Compact GI Fans are licensed to bear the AMCA Seal. DESIGN FEATURES. . TEMPERATURES - to 600 F. . BELT-DRIVE AND DIRECT-DRIVE. . NINE SIZES - 8" - 14... (read more)
-
Particulate Matter Emissions from a Ohio Belt-Battery Layer Barn
Continuous slot inlets over the top of each row of layer cages introduced fresh air from the attic into the barn and fourty-six122-cm belted axial fans (Model GP48G600MNA, S.N. REVA 4-04, ValAir, 2599 Old Philadelphia Pike, Bird ‘N …
-
Base knowledge surgery
Hay is promoted by a fan in the attic that is driven with a driving belt .
-
Real-Time Ventilation Measurements from Mechanically Ventilated Livestock Buildings for Emission Rate Estimations
I ndiana Fan Arrangement Indiana monitored a layer facility that consisted of seventy-five (75) 122-cm diameter belt driven exhaust fans on each barn. Ventilation air was introduced to the caged layer region from the attic through temperature-adjusted baffled ceiling …
-
Depositional ages of clastic metasediments from Samos and Syros, Greece: results of a detrital zircon study
Elsevier, Amsterdam, pp 295–324 Liati A, Skarpelis N, Fanning CM 2013) Late Permian-Early Trias- sic igneous activity in the Attic -Cycladic Belt (Attica): New geo- chronological data and geodynamic implications.
-
Field Tests of a Particulate Impaction Curtain on Emissions from a High-Rise Layer Barn
Ventilation air entered the upper floor (cage area) from the attic through temperature-adjusted, baffled-ceiling air inlets above the cages, and flowed through … … manure slots beneath each cage row into the first floor and through exhaust fans on the sidewalls of … There were twenty-five 1.22-m (48-in.) diameter belted exhaust fans (fans 1 to 25 …
-
Field Tests of a Particulate Impaction Curtain on Emissions from a High-Rise Layer Barn
Ventilation air entered the second floor (cage area) from the attic through temperature-adjusted baffled ceiling air … There were twenty-five, 1.22-m (48-in) diameter belted exhaust fans (fans 1-25) (Advantage Fan Model AT481Z3CP, Aerotech, Lansing, MI) distributed along the east sidewall and 25 on the west sidewall (fans 26-50) (Figure 1 ).
Indicates content that may require registration and/or purchase.