-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC
- Output Voltage (Volt): 5.5 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5.5-V to 24-V, dual-synchronous buck controller with Out-of-Audio™ mode 20-WQFN -40 to 85 Product overview: TPS51225BRUKT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Quiescent Current (IQ): 0.0009 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual-synchronous, step-down controller with Out-of-Audio™ operation and 100-mA LDOs 24-VQFN -40 to 85 Product overview: TPS51125RGER from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 34 volts
- Output Current (IOUT): 0.175 amps
- Quiescent Current (IQ): 0.00055 amps
- Operating Temperature: -40 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4.5V to 17V Input, DCAP3 Mode, 8A Synchronous SWIFT™ Step-Down Converter with Out of Audio 18-VQFN-HR -40 to 125 Product overview: TPS568215OARNNT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion,
- Input Voltage (VIN): 17 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: 96(%) Family Name: NCP1529 Output Voltage: 0.9 to 3.9(V) Input Voltage: 5.5(V) Input Voltage (Min): 2.7(V) Line Regulation: 0.05%(Typ) Load Regulation: 1.1% Switching Regulator: Yes Switching Freq: 1700(KHz) DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference):
- Output Voltage (Volt): 0.9 to 3.9 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 1 amps
- Configuration / Function: Step-down (Buck)
-
Supplier: ams
Description: The AS3658 is a fully integrated programmable audio and power management unit containing buck converters, boost converters, low noise LDOs, battery chargers, Audio Codec, headphone amp, RTC, touch-screen interface, general purpose ADC and current sinks.
- Features: Other
- Configuration / Function: Step-down (Buck)
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 4.5V to 17V Input, DCAP3 Mode, 8A Synchronous SWIFT™ Step-Down Converter with Out of Audio 18-VQFN-HR -40 to 125
- Features: Switching Regulator
-
Supplier: TDK-Lambda Europe GmbH
Description: The i3A converters are ideal for creating additional mid-current output voltages from a single output 12V, 24V, 36V or 48V AC-DC power supply. These 100W step-down converters can accept a wide 9 to 53Vdc input and deliver wide adjustable output voltages of 3.3 to 16.5V at
- DC Input Voltage: 9 to 53 volts
- DC Output Voltage: 3.3 to 16.5 volts
- DC Output Current: 8 amps
- DC Output Power: 100 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The rugged RGB non-isolated DC-DC step-down converters are encapsulated in a five-sided aluminium case and rated for up to 115˚C operation. The modules have the industry standard 1/16th brick pin-out, are qualified to high shock and vibration and designed for fan-less,
- DC Input Voltage: 18 volts
- DC Output Voltage: 3.3 to 18 volts
- DC Output Current: 45 amps
- DC Output Power: 750 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The rugged RGA non-isolated DC-DC step-down converters are encapsulated in a five-sided aluminium case and rated for up to 110˚C operation. The modules have the industry standard 1/16th brick pin-out, are qualified to high shock and vibration and designed for fan-less,
- DC Input Voltage: 9 to 40 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 14 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: Ideal for creating additional high current output voltages from a single output 12V, 24V or 48V AC-DC power supply, the highly efficient I6A series of step-down converters include the basic I6A supplying up to 14A, the wide input range i6A4W supplying up to 20A, and the i6AN
- DC Input Voltage: 9 to 40 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 14 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: Radwell International
Description: POWER MANAGEMENT / AUDIO CODEC, 7 O/P, NFBGA-139; SUPPLY VOLTAGE:4.5V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:4; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:NFBGA; NO. OF PINS:139PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: rise/fall time High power density at 1MHz+ fSW operation High efficiency for 48V board power Applications 48 V Step Down Converters CPU/GPU/DDR High-performance Class D Audio systems Forward Converter, ZVS, Buck/Boost topologies
- Category: Development Board
-
Supplier: Cirrus Logic, Inc.
Description: CS42L73 is a highly integrated, low power smart audio codec that serves as a mobile audio distribution network incorporating two stereo digital/analog converters (DACs) and a stereo ADC with ground centered headphone, line and speaker amplifiers for smartphone and portable
- Supply Voltage: 1.8 V
- Device Type: Codec
- Features: Other
- Package Type: WLCSP
-
Supplier: Visual Sound, Inc.
Description: Behringer Audio 24-Bit/192 kHz Digital 20-Watt Stereo Near Field Monitors One step down from the MS40 -- these extremely compact super-affordable 2 x 10-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital
-
Supplier: Microchip Technology, Inc.
Description: from 1.8V to 3.3V VOUT2 (step-down) adjustable from 1.0V to VOUT1 VOUT1/400mW and VOUT2/30mA from a single cell Minimizes switching noise in the audio band Step-up regulator with output disconnect in shutdown VOUT1, above 90% efficiency for 5mA to 200mA Anti-ringing
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6236A dual step-down, switch-mode power-supply (SMPS) controller generates logic-supply voltages in battery-powered systems. The ISL6236A includes two pulse-width modulation (PWM) controllers, 5V/3.3V and 1.5V/1.05V. The output of SMPS1 can also be adjusted from 0.7V to 5.5V.
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: variety of analog audio inputs. The DAC output includes a DSP engine with parametric EQ, volume control, limiting functions, and a beep generator. The Class H stereo headphone amplifier combines the efficiency of an integrated step-down and inverting charge pump with the
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Microchip Technology, Inc.
Description: power-stage modules or discrete driver and MOSFETs. The device has precision enable and power-good (PG) functions for sequencing of multiple power supplies. In addition, the solution is compatible with intelligent power stages in a high-current, step-down DC/DC converter.To
- Input Voltage (VIN): 3.3 to 5 volts
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: synchronous buck converter (0.6V - 1.8V, 2.5A, DVS) 1 x DC-DC synchronous buck converter (0.6V - 1.8V, 1.25A, DVS) 2 x DC-DC synchronous buck converters (0.85V - 3.4V, 1A) 1 x LDO regulator (0.9V - 3.3V, 300mA, 1Ω) 2 x LDO regulators (0.9V - 3.3V, 200mA, 1Ω) 3 x LDO regulators
- Pin Count: 81
- Number of Supplies: 4
- Features: Manual Reset, Watchdog Timer (WDT)
- Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: 2 x 23 mW into 16 Ω @ 1.8 V 2 x 44 mW into 16 Ω @ 2.5 V System Features: 12, 24, and 27 MHz master clock support in addition to typical audio clock rates High performance 24-bit converters Multi-bit Delta Sigma architecture Very low 64Fs oversampling clock reduces power consumption Low
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V
- Device Type: Codec
- Package Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication. The 2239 has 1/8" (3.5mm) microphone input and stereo line level (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
hysteretic step-down (buck) converter. The EV kit is a step-down voltage regulator circuit using the MAX77505 that is capable of a 2.5 V to 16 V input, 3 A of continuous load, and an adjustable output voltage between 0.8 V to 5.5 V using an RSEL resistor between the SEL pin and GND. (read more)
Browse DC-DC Converters Datasheets for DigiKey -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Functions as a switching element in step-up and step-down converters Enhances conversion efficiency and response speed (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding. Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
A High-Performance Fast Switching Charge Dump Assisted Class-K^* Audio Amplifier
The Class-D amplifier works with the varying refer- ence voltage, audio signal, while the step - down converter works with the fixed reference voltage.
-
Integrated low-voltage filter-less class-D Audio power amplifier with PWM DC/DC buck converter
This paper presents the design of an integrated class D audio power amplifier with step - down (Buck) DC to DC converter .
-
Cross-coupling in 65nm fully integrated EDGE System On Chip Design and cross-coupling prevention of complex 65nm SoC
Aggressors are the DSP and ARM sub-systems, but also new noisy circuits for power reduction like step down and step up converters , power amplifiers or charge pump for external audio accessories.
-
IEC 555 part 2-harmonics: background and implications
Specified test conditions have been extended in the new standard to include audio amplifiers, video cassette recorders, lamps, luminaries, ballasts and step - down converters , independent dimmers, vacuum cleaners, washing machines, microwave ovens and personal computer systems.
-
Mazda’s i-ELOOP: Saves Engine Power, Boosts Fuel Efficiency
An efficient 12V-25V vari- able voltage alternator generates the electricity and charges the EDLC; a DC/ DC converter then steps down the volt- age to power electrical components … … the climate control air-condi- tioning and audio systems, with any surplus …
-
PDF - G-Book OGTTC4 Telematics
… Automotive $3.85 - Enclosure - Main Enclosure, Top - Die-Cast, Aluminum $3.53 - Kyocera KCC5T748 - Power Management IC $2.92 - Linear Technology LT1976IFE - Regulator - DC-DC Converter , Switching, Step - Down , 1.5A, 200KHz $2 … … On Semiconductor LA4425 - Amplifier - Audio Power, 5W, Mono, for …
-
1.5-A Step-Down Converter for Alkaline Battery Powered Electronics
Texas Instruments Incorporated has introduced a 1.5-A DC/DC step - down converter that helps extend battery life in 2-cell alkaline or nickel-metal hydride (NiMH) powered electronics, such as portable audio players.
-
TMS320C6722 | C67x DSP | Fixed/Floating-point | Description & parametrics
… AUDIO A TO D CONVERTERS PCM1602 105dB SNR 6-Channel Audio DAC Audio Converters - DIGITAL TO ANALOG AUDIO D TO A CONVERTERS TPS40070 Mid … … CONTROLLER (EXTERNAL SWITCH) - STEP - DOWN (BUCK) CONTROLLER DC/DC …
-
HTC HD7 Mobile Handset
p $1.30 - Texas Instruments - TLV320AIC3254IRHB - Audio Codec - Stereo, w/ Embedded miniDSP, Low Power $1.15 - Texas Instruments - TPS65023BRSB - Power Management IC - 3 Step - Down DC-DC Converters , 2 x 200mA LDOs, I2C Interface $1 05 Sk .
-
Chipidea Step-Down DC-DC Converter Core Supports 4.2V External Supply Voltage in Generic CMOS Process Using 3.3V Devices
"As part of the industry's most comprehensive offerings in power management IP, our step - down DC-DC converter IP provides SoC designers with the ability to overcome … … system integration," said Nuno Ramalho, vice president of Audio and Power Solutions for …
Indicates content that may require registration and/or purchase.