-
Supplier: Nordson EFD
Description: version for lines and stripes Compatible Fluids Solder paste Particle-filled materials Thermal greases Silver epoxies The complete system includes the 794 Series auger valve, ValveMate™ 7094BL or 7094DC controller, fluid reservoir, and dispense tip. Integrate with an EFD
- Container / Syringe Volume: 440 cc
- Dispensing Application: Bead
- Application: Flux / Solder
- Number of Components: Single Component Dispensing
-
Supplier: PVA - Precision Valve & Automation
Description: The SVX Auger Valve is designed for processing micro volumes of material in precise, repeatable patterns. The SVX is ideal for dispensing all medium to high viscosity pastes, epoxies, and abrasive compounds in dot and bead patterns and can dispense dots as small as 0.005" in
- Media Viscosity: 25,000 to 10,000,000 cps
- Dispensing Application: Bead, Dot
- Valve Dispensing Technology: Positive Displacement Valve
- Features: Screw (Auger)
-
Supplier: Ellsworth Adhesives
Description: Fisnar VC500 Auger Valve Controller is a sophisticated and easy to use valve controller for achieving precise and repeatable dispensing results when using 24V DC auger dispense valves. Dispensing parameters can be quickly entered into the machine
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Dymax
Description: The ViscoTec eco-PEN450 dispensing system is a rotating and perfectly pressure-tight displacement system ideally suited for dispensing precise volumes of low- to medium-viscosity materials. This dispensing pen has a self-sealing, rotor/stator design. Conveyance is
- Metering Accuracy: 99 %
- Material Temperature Range: 50 to 104 F
- Features: Other
-
Supplier: PVA - Precision Valve & Automation
Description: The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal to
- Dispense Rate: 0.008 to 10 L/min
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
-
Supplier: Techcon
Description: The TS570R is a Smart auger valve controller capable of controlling all Techcon TS5000 series and TS7000 series auger valves. With a universal power supply, it is a fully 'plug and play' system and can be used immediately, anywhere in the world. The TS570R Smart
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Stand-Alone
-
Supplier: Techcon
Description: Cost Effective and Productivity-focused Multi-Purpose Digital Controller. The TS500R Multi-Purpose Digital Controller is the first of its type in the industry and is capable of controlling all Techcon valves including: Pneumatic Valves, Spray Valves, Rotary Auger
- Interface: Digital Front Panel
- Features: Other
- Form Factor: Rack Mount
-
Supplier: Techcon
Description: The TS7000 Series IMP Rotary Valves are the latest additions to the Rotary Micro valve family. The valve uses a feed screw (auger) to dispense fluid with a rotary displacement action, allowing ultra-precise control of the dispensing process. The valve's
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Techcon
Description: Techcon Systems' patented Disposable Material Path (DMP) valve contains a disposable feed screw for easy maintenance and reliable dispensing. With a feed screw made of Delrin®, the valve is designed for use with two-compound and abrasive materials. The DMP valve
- Maximum Operating Frequency: 300 (Cycles/Min)
- Media Viscosity: 30,000 to 1,300,000 cps
- Operating Frequency: 300 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS5000DMP-DCX is a patented Disposable Material Path (DMP) rotary auger valve with a disposable Delrin® feed screw designed for use with UV and two-compound fluids. It features a hinged doorway on the right-hand side that allows for easy removal and replacement
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS5006-H-108 Rotary Valve Assembly uses a rotary feed screw (auger) to dispense fluid with a positive displacement action, allowing for ultra-precise control of the dispensing process. Techcon components are recommended for use with other Techcon Parts
Find Suppliers by Category Top
Conduct Research Top
-
Pushing The (Dispensing) Speed Limit
to everyone. For the most part, today†TMs contact-based dispensing solutions offer outstanding balances of features and speeds, whether auger valve, progressive cavity pump, time pressure valve or others. And I would knowâ€"my company specializes in helping dispensing operations select the best
More Information Top
-
EFD Announces New Auger Valve System
By combining screw-feed principles with precise time and dispensing controls, the auger valve system provides accurate, repeatable deposits of thick, particle filled fluids.
-
Automated machine for making semi-frozen beverages.
… assembly; a mixing system with an auger that is rotatably received by the chamber and a dispensing assembly; a drive assembly … … adapted for driving the auger ; a refrigeration system with a compressor, a … … mechanism that controls a valve for discontinuing the flow …
-
Design and characterization of a precision fluid dispensing valve
Furthermore, the dispensing system should be flexible enough to accommodate materials of different viscosity ranges while being easily maintainable for ser- viceability to minimize down time. Over the years, many systems have been developed ranging from fixed tooling such as pin transfer and screen printing to more flexible systems such as time pressure, positive displacement and auger screw valves [1, 2, 3].
-
Auger Valve Dispensing
Auger valves are intended for use with constant pressure when dispensing solder paste. The system relies on the inherent resistance to flow provided by the auger screw and the dispense …
-
Dispensing flip chip underfill process problems and solutions
By using auger screw technology coupled with a vertical actuator, it was possible to close the valve completely when not dispensing and therefore eliminate any dripping or contamination due to the higher feed pressures and large volume auger screws. … auger to sit back into the needle feed reservoir when not is use, sealing the entire system .
-
Dispensing flip chip underfill process problems and solutions
This vertical actuator lifts the auger screw to allow flow when rotating and then allows the auger to sit back into the needle feed reservoir when not is use, thus sealing the entire system . This type of advanced rotary valve technologyhas proven to give volume repeatability of <+I- 2% with dispensed volumes in the region of 10 to 50 milligrams.
-
Model-based robust design for time–pressure fluid dispensing using surrogate modeling
The fluid dispensing system [1], which discharges the desired amount of fluid to a workpiece, is widely used in various applications where fluid manipulation is needed, such as chip packaging and circuit assemblies, chemical/ biological analysis systems, etc. In all these dispensing applications, three kinds of dispensing methods are mainly employed, namely, time–pressure dispensing, auger pump dispensing, and piston valve dispensing.
-
A Simple Model-Based Approach for Fluid Dispensing Analysis and Control
AUTOMATIC fluid dispensing is one of the key technolo- gies in advanced electronic manufacture, and is widely used in chip packaging and circuit assembling, chemical anal- ysis systems , etc. [1]–[3]. There are many different dispensing approaches reported in the literature [4]– [7], including time– pressure dispensing, auger pump dispensing, piston valve dis- pensing, and jetting dispensing, which are four most popular methods used in electronics packaging [8]–[10].
-
Auger Valve Dispensing
But, as with many other flexible systems , there exists room for use and abuse of the features … It is worth noting here, in the introduction that while highly accurate and rapid in response, auger valves do not dispense material quickly.
-
Vitrified waste option study report
A screw and buckel conveyor systems from 1he outlet of each silo, (six syslems lolal) connect to … Six auger conveyors, one from 1he oullel of each receiver lank, aII discharge frit into a fri't … Fri't is dispensed from 1he bottom of 1he weigh lank lhrough a rotary metering valve and inlo a ribbon blender.
Indicates content that may require registration and/or purchase.