Products/Services for Aurora Pneumatic Cylinder

  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
    Cylinder Configuration
    Cylinder Action
    Body Material
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • Rodless Cylinders-Image
    Rodless Cylinders - (106 companies)
    Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more...
  • Pneumatic Lubricators-Image
    Pneumatic Lubricators - (149 companies)
    Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
  • Pneumatic Brakes-Image
    Pneumatic Brakes - (121 companies)
    Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake. Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated...
  •  
    Gas Cylinders - (116 companies)
    Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
  •  
    Cylinder Repair Services - (70 companies)
    ...in rebuilding and rebuilding one or more types of industrial cylinders. For example, pneumatic cylinder repair services specialize in the repair of air cylinders, pneumatic linear actuators that are driven by a pressure differential in the cylinder’s...
  •  
    Pneumatic Fittings - (223 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Graduated Cylinders - (67 companies)
    Graduated cylinders are tall, narrow cylinders that are open at the top and used to accurately measure the volume of an object or fluid. They are also known as measuring cylinders. How to Select Graduated Cylinders. Image Credit: Small Parts, Inc...
  •  
    Hydraulic Seals and Pneumatic Seals - (304 companies)
    ...such as cylinders. Types of Hydraulic Seals and Pneumatic Seals. Hydraulic seals and pneumatic seals include: Piston seals. Rod seals. U-cups. Vee. Cup. W. Piston. Flange packings. Applications. Hydraulic seals are designed for high-pressure dynamic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire