-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few tension
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Siemens Process Instrumentation
Description: driven belt for maximum weighing accuracy, belt tracking rollers, belt scraper and plow for self-cleaning. WW100 User Manuals High accuracy High turn-down ratio (100-10% of capacity) Corrosion-resistant components Fast and easy belt removal for replacement or cleaning
- Type: Conveyor Scale
-
Supplier: KTR Corporation
Description: toothed belt disc
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 2.42126115 to 4.7637821 inch
-
-
Supplier: Laurel Electronics LLC
Description: Sum can be used to add two flows for total flow, or to add the number of parts carried by two conveyor belts. Difference can be used to subtract outflow from inflow for net flow, or to subtract reject parts from total parts. Product can be used to multiply two rates, for example to
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
he DCMove product series is a line of heavy-duty conveyors designed to meet the needs of industrial material handling, distribution centers, and logistics applications. With a durable painted steel frame and variety of belt options, these conveyors will hold up to even the most strenuous (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
British-made Parvalux geared motors are used in a huge range of industrial applications in almost 80 countries. We manufacture conveyor belt motors, automatic shutter motors, packaging motors and much more. When you need reliable operation, you can trust Parvalux to safely power your application (read more)
Browse DC Motors Datasheets for parvalux by maxon -
The DualMove is Dorner’s newest addition to the Pallet System line of conveyors and has replaced the 2200 Precision Move Pallet Systems. The DualMove is a twin-strand timing belt pallet conveyor solution. With a focus on smooth product transfer, precise positioning, and impeccable (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
& Conveyors: Maintain precise tension in belt drives operating over 16 hours/day with minimal wear. · Agricultural Machinery: Resist corrosion and abrasive dust in harvesters and tractors with extended service intervals. · Robotic (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
productivity through unmanned production during breaks and after shifts with simultaneous control of sorters, dosers, conveyor belts and material feed to avoid mixing of parts To optimize tool and machine setup, the PQ factor shows the process and signal stability for each channel (read more)
Browse Process Monitors Datasheets for Marposs Corp -
's AT-Series Centrifugal Blowers feature top-grade bearings, precision alignment and a proven automatic belt tension system. The state-of-the-art impeller profile allows every Paxton blower to achieve the specified performance level at lower operating speed to reduce energy (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
How the Conveyor Belt Length Affects Belt Weigher Accuracy
In [1, 2], we consider various aspects of the choice of the location for installing belt weighers (BWs) on conveyors in which tension is ensured by automatic devices functioning on a gravitational principle, as well as screw (nonautomatic) tensioners .
-
HZS150 Concrete Mixing Plant from Fujian Xinda Machinery Co.,Ltd, China
Belt tension is automatically adjusted by a hammer-type tensioner . .... Cement is conveyed through a screw conveyor (pipe diameter: 323mm) into a cement weighing hopper, fly ash .... The automatic cycling period of the equipment complex is approximately 60-72 seconds and is set according…
-
Analysis and control of a high speed indexing chain conveyor
However, the most common conveyor form, the belt conveyor , has been analysed in some detail by Harrison(1). .... A controllerthat facilitates automatic compensation would have significant advantages over a mechanical device. .... The major disadvantage in the use of chain tensioners is that they act to increase the rate…
-
Jim Way Ceramic Pulley Lagging from Shanxi Mingze Industry Machinery Co.,Ltd, China
• Inlet Conveyor . .... • It is an automatic tube. .... Belt Pulley. .... Tensioner Pulley .
-
Scales and batching equipment
…not require regular maintenance, and could be used either independently or as part of automatic control systems. .... equipment was developed for operation with rotary, vibrating, screw-type, pan-type, travelling- conveyor , and other types … flowing bulk materials from hoppers at a specified rate by using a travelling- belt conveyor-feederwith a … without rubber seals, that restrict the width of the flow; dual cleaning belts; closed-type belt tensioners .
-
Pulley-belt All to know on Pulley-belt | Techniques of the Ingénieur
• Electronic - Automatic (11). .... of drive (sleeve + coupling, pulley and belts , other); environment: temperature... .... support of pulley- tensioner of dividing belt); pieces of safety at high, and in particular on a .... Jelly is cast directly on a conveyor belt then rolled... between a cylinder and this belt, what…
-
automotive belt tensioner bearing - offers from automotive belt tensioner bearing manufacturers, suppliers, exporters & wholesalers
Automatic Tension ... .... 11 automotive belt tensioner bearing Products Page 1 of 2. .... • Conveyor Belt .
-
Pulley-belt All to know on Pulley-belt | Techniques of the Ingénieur
• Electronic - Automatic (1). .... 2.8 Variantes of the generator at belt : shovel-tron and laddertron Fiche. .... support of pulley- tensioner of dividing belt); pieces of safety at high, and in particular on a .... Jelly is cast directly on a conveyor belt then rolled... between a cylinder and this belt, what…
-
CR4 - Thread: "Loss of Motion" Detector for Rotary Heat
Belt slip, underspeed and zero speed sensing is standard in the materials handling industry ( Conveyor belts etc.) Any of the automation and control companies have the necessary hardware for a variety of regimes. .... What you need is an automatic belt tesioner. .... A tensioner will compensate for this.
-
Dictionary of Mechanical Engineering
…part molded or pressed into plastic to receive an attachment. insertion head An automatic feed mechanism for .... Jacob's ladder A vertical belt conveyor with attached buckets or cups. .... Cf. tensioner . joggle (a) A small projection on one piece of metal which fits into a corresponding…
Indicates content that may require registration and/or purchase.