Products/Services for Automatic Test Tube Washers

  • Washers-Image
    Washers - (1244 companies)
    ...or the axial cross section of almost all other types of washers. Gage Thickness for Plain Washers Flat washers that are manufactured or stamped out of tube or strip steel may reference a gaged thickness...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Industrial Parts Washers and Cleaning Systems-Image
    Industrial Parts Washers and Cleaning Systems - (661 companies)
    Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust...
  •  
    Test Tubes - (141 companies)
    Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
  • Labware Washers-Image
    Labware Washers - (71 companies)
    ...to labware washers include integral dryers to dry the labware once it has been washed, printers for outputting data on the wash cycles, and specialized inserts for holding pipettes, test tubes or other glassware.
  •  
    Microplate Washers - (47 companies)
    ...are available in manual and automatic models. Operation of manual washers is completely under the control and operation of the lab technician or researcher. This involves filling the reservoir of the apparatus with the appropriate solutions and preparing...
  •  
    Pressure Washers - (335 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Thrust Washers - (58 companies)
    ...dimensions and tolerances for thrust washers. ASTM International (formerly called the American Society for Testing and Materials) maintains D 3702, a standard test method for self-lubricated rubbing contact using a thrust washer. The Society of Automotive...
  •  
    Spray Gun Washers - (18 companies)
    ...stations which incorporate cleaning solution, feed tubes, a wash basin, and drain. Spray gun washers come in both manual and automatic duty cycle versions. Specifications. Important specifications for spray gun washers include: Type of material...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Administrative Operations
    …the optimal wash time used in the washing phase of a wash cycle and was developed from the aabb technical manual method for performance testing on automatic cell washers . acceptance criteria included: consistent … of saline in each tube ; resuspension of red cells…
  • A Comparison of Different Methods of Screening Blood Donations for HBsAg
    An automatic tube washer developed in cooperation with Opt0 Electronic Displays Ltd., London, was used for the 5-cycle tube wash- ing after the first and second stages of the test .
  • GE Healthcare Life Sciences "MMP-3 Human, Biotrak assay"
    Pipettes or pipetting equipment with disposable polypropylene tips (100 µl, 500 µl, 1 ml and 5 ml); Disposable polypropylene test tubes ; Glass measuring cylinders (100 ml, and 500 … nm; 1.0 M sulfuric acid; Refrigerator; Automatic plate washer or wash bottle .
  • Report of the Meeting of the Virology Section of EAPR, in Rennes, France, 16–20 September 1980
    The set of equipment consists of: a) pipetter for coating ELISA plates b) plate washer for washing plates between steps … transferring crude sap from collecting tube to ELISA plate d … e) ELISA reader for automatic recording of test results on a data…
  • Solar Energy in the Winemaking Industry
    Security, 423 Security fasteners, 391, 424 Self shading, 362 Semi- automatic washers , 156 Sensible Energy storage, 96 Shading, 361 Shell and tube heat exchanger, 211 Short circuit current (ISC … 51 Sparkling wines, 180 Stabilisation, 41 Standard Test Conditions, 70 Steam cleaning…
  • GE Healthcare Life Sciences "TIMP-1 Human, Biotrak assay"
    Pipettes or pipetting equipment with disposable polypropylene tips (100 µl, 500 µl, 1 ml and 5 ml); Disposable polypropylene test tubes ; Glass measuring cylinders (100 ml and 500 ml … temperature incubator that can maintain 20-25ºC (optional); Automatic plate washer (optional) .