Products/Services for Automotive Double Wire Hose Clamps

  • Hose Clamps and Band Clamps-Image
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb...
  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    ...in industry: Vertical braided hose - the entire hose length is cured in one operation for good flexibility, high kinking resistance, and excellent tensile strength. Spiral hose - the hose is built by machine with wire reinforcement so that each ply is laid...
  • Hydraulic Hose-Image
    Hydraulic Hose - (602 companies)
    ...manufacturer. Flexible Hydraulic Hose Construction. Construction options for hydraulic hose include reinforced, coiled, corrugated or convoluted.  Reinforced hose is constructed with some element of reinforcement; styles include textile braid, wire...
  • Wire and Cable Crimpers-Image
    Wire and Cable Crimpers - (501 companies)
    ...cost replacement for soldered terminations. This article does not reference hose crimping processes. Wire and cable crimpers tools are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming...
  •  
    Hydraulic Fittings - (303 companies)
    ...wire. Hydraulic hoses generally have steel fittings swaged on the ends. The weakest part of hydraulic hose is the connection of the hose to the fitting, which is why proper fitting selection and installation is essential in high pressure applications...
  •  
    Pulling and Support Grips - (46 companies)
    ...made to order. Single eye grips: Used for pulling individual or multiple cables or wires having a light to medium loads. Double eye grips: Used for medium and light loads. As pulled wires or cables pass through the grip, double eye grips allow...
  •  
    Pipe Fittings - (1972 companies)
    ...configurations. Piping vs. Tubing and Hose. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable terms. Both describe long hollow cylinders of uniform material with a certain amount...
  •  
    Pliers - (280 companies)
    Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components. Pliers (plyers...
  •  
    Tubing - (2415 companies)
    ...are designed around electrical cables, wires, or hose to provide protection from abrasion, ESD, and environmental effects. These tubes are typically have good electrical insulating properties. Fluid transport - Tubes are designed to carry fluids (gas...
  •  
    Quick Couplers - (558 companies)
    ...fittings are connected using tabs on the female half which fold down to lock the receiver in place after it is inserted. These fittings allow for quick, secure connections of hoses to tanks or other hoses. They are used in many heavy-duty hose applications...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Suppliers to the new BMW X5
    … Nuts                   NIPPON SEIKI Heads Up Display   NORMA Clamp Double Clamp D=65-72 B-12 W3 Hose Clamp A-80-100X9 … … Wheel                   TI AUTOMOTIVE Jumper Lines Tank Top … … control arm Suspension linkages Wire Harness Fasteners   VALEO …
  • Suppliers to the new Volkswagen Golf
    … Lift Motors window regulators      ITT     Front brake pads Rear brake pads IXETIC     Vacuum pump  (gasoline engine) JTEKT     Transmission bearings KIEKERT     Basisschloss locking system KONGSBERG AUTOMOTIVE      Seat heat … … slave cylinder      Double Clutch, dry …     Cooling Fan System     Front+Rear Bumpers, Bumper Components     Inside Mirrors      MAGNI GROUP     Magni 565 Coatings on Fasteners Magni 585 Coatings on Hose Clamps Magni 594 Coatings on … … Trim Fasteners - Panel Fasteners Wire Harness Fasteners - Locator VIBRACOUSTIC   …
  • Suppliers to the new Buick Verano
    3M  Surface Treatment [Paint] ADAC  Handles/Latches [Doors/Tailgate - Exterior] AGM AUTOMOTIVE   Fasteners/Fixings [Mirrors]; Interior Lighting [Front Footwells] AMPHENOL  Connectors … … System CONTINENTAL  Engine/Powertrain Mounts; Fuel Supply System   DELFINGEN  Wiring Protecton System   EDSCHA  … … Dash Insulator]   IDEAL CLAMP PRODUCTS  Fasteners/Fixings [Air Induction … … Exterior Mirrors SRG GLOBAL  Rear EMBLEMS [BODY] STABILUS  Hinges [Decklid Gas Spring] STRATTEC  LOCK SYSTEMS [Lockset/Keys] TESA  Fasteners/Fixings [Wire Harness Coverings] TEXTRON  Engine Shafts Camshaft Casting THYSSENKRUPP  Suspension Springs TI AUTOMOTIVE  Hoses /Pipes [Air Conditioner] Hoses/Pipes [Compressor Double Hose Assembly] TOLEDO MOLDING …
  • Suppliers to the new Seat Ibiza
    … Kautex Textron Grommet Drxlmaier Grommets Hutchinson Heat shields ElringKlinger Rear calipers TRW Automotive Rear damper ZF Rear stabilizer bars Mubea Rear suspension coil springs Mubea Reservoir hose FTE Automotive Steering columns ThyssenKrupp Presta … … Delphi Window motor ArvinMeritor Wire harness fasteners TRW Automotive … … Engine control unit Bosch Engine cooling hose [1.2l] Trelleborg Automotive Engine hose clamps Mubea Engine mount … … Hutchinson Raw air intake Mann+Hummel Rings Federal-Mogul Shifting system for DSG ( double clutch transmission) ZF …
  • Suppliers to the Volkswagen Touran
    … tensioner Gates Gearbox bearings Woco All valve stem seals Freudenberg Gearbox housing to VW Kassel Guedel Frame gasket for double -clutch drive Freudenberg Heat … … and slave cylinder FTE Automotive Piston rings Dana Clutch … … crankcase ventilation Alfmeier Coolant hoses Hutchinson Power train components … … steering tie rod Vibracoustic Chassis components ZF Friedrichshafen Outside steering tie rod Vibracoustic Clamps Vibracoustic Inside transverse … … cords FCI Automotive Deutschland Knock sensor Siemens VDO Alternators Valeo Lead free core wires Draka Automotive Audio …
  • Suppliers to the new VW Golf
    … Continental Automotive Systems Transmission oil cooler [for models with a direct shift gearbox] KTM Khler Turbo charge connectors Norma Various radio system Bosch Wheelspeed sensor Continental Automotive Systems Wiring harness Drxlmaier EXTERIOR 1 … … for body construction Dow Automotive Crash energy absorber pads … … Carbon filter tube systems Norma Charge air cooler Behr Charge air cooler (depending on engine type) Delphi Charge air hoses ContiTech Charged air cooler … … LuK Condenser Modine Connecting clamps around the turbocharger Norma … … dual mass flywheel) ZF Double clutch (DQ200) LuK Drive …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … righteye_flounder_N|3 flounder_N|1 pleuronectidae_N|6 order_heterosomata_N|1 bothidae_N|5 lefteye_flounder_N|1 whiff_N|1 european_flatfish_N|4 left-eyed_J|1 taper_N|5 right-eyed_J|1 soleidae_N|4 european_sole_N|1 longitudinally_R|4 sleeveless_J|16 outer_garment_N|8 aba_N|2 cloth_N|124 worn_J|388 calculator_N|5 tablet_N|14 architrave_N|2 vacuum_tube_N|13 line_of_defense_N|2 sharpen_V|13 barbed_ wire _N|5 entwine_V|2 butcher_V|1 arabic_N|14 … … hammer_N|27 carburetor_N|8 pneumatic_J|3 cupboard_N|3 hose _N|9 mailer_N|1 mattress_N|15 ventilation_N|10 … … baseball_field_N|4 handwear_N|2 lowermost_J|4 ground_floor_N|4 facade_N|3 renaissance_N|17 roman_building_N|1 roman_basilica_N|1 cathedral_J|4 bowl-shaped_J|9 sports_equipment_N|12 hilt_N|5 basket-shaped_J|1 weave_N|7 clarinet_N|9 b-flat_clarinet_N|2 indefinite_J|32 low_pitch_N|3 tenor_N|18 pitch_in_V|1 f_N|7 violin_family_N|5 hood_V|5 perambulator_N|1 bassinet_N|1 double -reed_instrument_N|2 oboe_N|11 genuine_J|20 dubious_J|4 … … caliber_N|10 buckle_N|6 gazebo_N|1 highway_N|14 clamp _N|7 workbench_N|6 chisel_V|13 plane_V|1 … … powdered_sugar_N|3 olive_oil_N|9 sodium_hydroxide_N|3 chessboard_N|1 castor-oil_plant_N|3 varnish_N|29 medically_R|8 bier_N|2 converter_N|5 catalyst_N|16 carbon_monoxide_N|7 antipollution_J|1 automotive _J|7 exhaust_system_N|2 chemical_reactor_N|1 …
  • noun.dat (finlayson-gwc2014.zip)
    … n 02 power_steering 0 power-assisted_steering 0 001 @ 02619079 n 0000 | automotive steering where enginer … … 03241328 n 0000 | armor that protects the head 02620715 06 n 01 hem 0 002 @ 02702663 n 0000 #p 01965302 n 0000 | a cloth border doubled back and stitched down … … that stops bleeding by clamping the blood vessel 02620966 … … 0000 | an ancient Roman road in Italy 02623884 06 n 01 high_ wire 0 001 @ … … socks and stockings (the British include underwear as hosiery) 02634708 06 n 02 hose 1 hosepipe 0 …