-
Supplier: Win Source Electronics
Description: Category: Solid State Drives (SSDs), Hard Disk Drives (HDDs) Win Source Part Number: 1445971-AW572A Manufacturer: HP
- Device Type: Solid State Disk
-
Description: SSD 240GB 2.5 TLC SATA III 5V
- Capacity: 240 GB
- Transfer Rate: 0.31 GB/sec
- Device Type: Solid State Disk
-
Supplier: ODG (Origin Data Global)
Description: SSD 480GB 2.5" TLC SATA III 5V
- Capacity: 480,000 MB
- Features: Other
-
-
Supplier: DigiKey
Description: 01GB USB EDC 2SE2 H EXTENDED TEM
- Capacity: 1 GB
- Transfer Rate: 0.03 GB/sec
- Width: 1.04724466 inch
- Length: 1.45275669 inch
-
Supplier: Acme Chip Technology Co., Limited
Description: SSD 256GB 2.5 TLC SATA III
- Capacity: 256,000 MB
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking device Sliding spindle Scope of delivery Instruction manual Setting
- Range: 0 to 0.9842525 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking device Sliding spindle Scope of delivery Instruction manual Setting
- Range: 0 to 1 inch
- Resolution: 0.0001 inch
- Graduation / Resolution: 0.0001 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: RS Components, Ltd.
Description: Kingston Industrial Design-In 512GB M.2
- Device Type: Hard Drive
- Mounting Options: Integrally Mounted
-
Supplier: Advantech
Description: Seagate 2.5" 1TB SATAIII 5KRPM 128MB HDD 1 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 1,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: SG Enterprise 3.5" 8TB 7KRPM SATA 256MB 3.5" SATA Interface 7200 RPM spindle speed. High instantaneous (burst) data-transfer rates (up to 600MB per second) State-of-the-art cache and on-the-fly error-correction algorithms Support for S.M.A.R.T. drive monitoring and reporting
- Capacity: 8,000 GB
- Width: 4.009844685 inch
- Length: 5.7874047 inch
- Height: 1.02755961 inch
-
Supplier: Advantech
Description: Seagate IPC 3.5" 1TB SATA III 7KRPM 256MB HDD High instantaneous (burst) data-transfer rates Native command queuing SeaToolsTM diagnostic software Quiet operation Support for S.M.A.R.T.
- Capacity: 1,000 GB
- Width: 4.00000216 inch
- Length: 5.7874047 inch
- Height: 1.00000054 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data
- Capacity: 1 to 2 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal for a
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: Verbatim Corporation
Description: 1TB USB Desktop Hard Drive The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available with USB 2.0 connectivity, the drive can store your music, photos, video, and data files
- Capacity: 1,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
- Interface: USB
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Interlink Electronics by SMK-Link Holds up to 1GB Memory. Can be used as a receiver for VP4450 and VP4910. Operates via USB port. Store your documents, even the PowerPoint Viewer in case you have to use someone elses computer! Don't email your presentation, bring it with you!
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Hard Drive Backup and Formatting
The AW4416 comes with one 12-gigabyte hard disk drive that should be more than enough for most recording needs.
-
CR4 - Thread: Mini-DIN 8-Pin Connectors
The AW4416 has a SCSI port for external data storage, which i would like to use, but … I looked a bit for a hard drive that has Both SCSI and USB connections but fell short.
-
CR4 - Thread: Yamaha Recording Unit
I have an older Yamaha Recording Unit that writes data to an internal 2.5" IDE hard drive . The recording Unit is the AW4416 by Yamaha, I have no idea how it formats the disk …
-
CR4 - Thread: PC Sound Mixer
When I'm recording live shows, I use a Yamaha AW4416 (its old but the sound is amazing … If portability is of concern, you may think about picking up a relatively inexpensive 16+ track hard drive recorder.
Indicates content that may require registration and/or purchase.