-
Supplier: Mueller Company
Description: AND TESTED – in accordance with all applicable parts of ANSI/AWWA C800–NSF 61 Certified. • NITRILE O-RING SEALED – glued in place and confined in a groove to resist cold-flow or distortion and provide a pressure tight seal against the main. • WIDE STRAP – is specially shaped to fit the
-
Supplier: Mueller Company
Description: AND TESTED – in accordance with all applicable parts of ANSI/AWWA C800–NSF 61 Certified. • NITRILE O-RING SEALED – glued in place and confined in a groove to resist cold-flow or distortion and provide a pressure tight seal against the main. • WIDE STRAP – is specially shaped to fit the
-
Supplier: ASTM International
Description: The PVC pipe property values referenced in this test method are for Compounds 12454A and 12454B as described in Specification D1784. That includes, but is not limited to, pipe produced in accordance with the following standards:Specifications D1785 and D2241, AWWA C900,
-
-
Supplier: UL Standards & Engagement
Description: ANSI/AWWA C909 for use with ductile-iron equivalent OD (DIOD) pipe. 1.5 Requirements for the installation and use of PVC pressure pipe and couplings for fire protection service are specified in the Standard for the Installation of Private Fire Service Mains and
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits TufFlange™ restrains plain end PVC, ductile iron and HDPE pipe to flanged fittings, where the flange conforms to ANSI/AWWA C111, ANSI/AWWA C110.
-
Supplier: Grinnell
Description: The GRINNELL Figure 72907 G-MINE Transition Coupling (G-MINE x Grooved) provides an efficient transition from G-MINE PVC Pipe to grooved steel pipe that meets AWWA C-606 IPS Groove Standards.
- English Size: 2 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: UL Standards & Engagement
Description: ANSI/AWWA C909 for use with ductile-iron equivalent OD (DIOD) pipe. 1.5 Requirements for the installation and use of PVC pressure pipe and couplings for fire protection service are specified in the Standard for the Installation of Private Fire Service Mains and
-
Supplier: Flomatic Valves
Description: PUSH-ON - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem. Ring-type (push-on PVC pipe) For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Primary Material: Ductile Iron
-
Supplier: Watts
Description: to the underground supply (AWWA C900 PVC) and (Ductile Iron Pipe) an industry standard grooved-end connection (AWWA C606) on the building side for easy connection to the overhead fire sprinkler system.
-
Supplier: Watts
Description: underground supply (AWWA C900 PVC) and (Ductile Iron Pipe) an industry standard grooved-end connection (AWWA C606) on the building side for easy connection to the overhead fire sprinkler system.
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 4"X3" (102mmX76mm) Outlet Connection 3", 150 Lb Flange Pipe OD Range 4.50" (114mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 10"X4" (254mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X6" (203mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: AVK International A/S
Description: SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem PTFE Sealing Rings NF approved.
- Valve Size: 0.75 to 1.5 inch
- Media Temperature: 158 F
- Features: AWWA, DIN, Threaded
- Valve Type: Ball Valves
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: Mueller Company
Description: Centurion® Fire Hydrants, and as separate couplings and fittings to compliment water main installation needs. • ACCEPTS VARIED TYPES OF PIPE – DIPS style fits DI, C900 PVC and DIPS PE pipe. IPS style fits PVC, IPS PE. No disassembly or adapters, no special pipe end
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Ductile Iron
Find Suppliers by Category Top
Featured Products Top
-
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
available as standard and conforms to ANSI/AWWA C606. The KUL extended flange urethane liner encompasses the entire flange face and can serve as the gasket when mounted to raised face flanges. Gaskets are recommended only when the KUL-EF is mounted to FRP pipe flanges. Urethane Lined (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system Waste outlet Drain,PP DN20 Fusion Socket Standard equipment PP shell transparent PVC observation window PFA internal pipe valve components, leakage alarm, (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
05.26.11 -- ACE11 Pre-Show Special Edition, Volume 1
EBAA IRON 1900 Series Restraint Harness For AWWA C909 PVC Pipe .
-
Ultra-Blue C909 Provides Savings in Pumping Costs
Ultra-Blue CIOD is molecularly oriented PVC pipe and meets AWWA C909 .
-
Ultra-Blue Transfers Glycol for De-Icing Facility at DIA
Ultra-Blue is a molecular oriented PVC pipe that meets AWWA C909 , with a pressure class of 150 psi.
-
First Ultra-Blue C909 Project in Northern California Goes Well
Ultra-Blue CIOD is molecularly oriented PVC pipe and meets AWWA C909 .
-
AWWA M23 - PVC Pipe - Design and Installation
The following qualification tests are required in the manufacture of AWWA C900, C905, and C909 PVC pipe to evaluate the design properties noted.
-
States > New Jersey > State > Regulations > Title 5 - Community Affairs > [N.J.A.C. 5:21] 21 - Residential Site Improvement Standards
Force mains shall be constructed of ductile iron pipe, as specified above, or PVC pipe that meets ASTM D1785, ASTM D2241 or AWWA C909 .
-
States > Iowa > State > Regulations > Title 567 - Environmental Protection Commission > Division B > Title III - Withdrawal Diversion‚ Storage and Use of...
1) Polyvinyl chloride ( PVC ) pipe manufactured in accordance with ASTM D2241, AWWA C900, AWWA C905, ASTM F1483, or AWWA C909 may be used for water main construction.
Indicates content that may require registration and/or purchase.