-
Supplier: Allied Electronics, Inc.
Description: Features: New Super High Performance S-Force Fans Added to This Series Electronically Commutated External Rotor Motor Fully Integrated Commutation Electronics Compact Design with High Power Density Electronic Protection Against Reverse Polarity, Blocking and Overloading Innovative
-
Supplier: Allied Electronics, Inc.
Description: ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing
-
Supplier: Allied Electronics, Inc.
Description: ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing
-
-
Supplier: Allied Electronics, Inc.
Description: ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing
-
Supplier: Moore Fans LLC
Description: Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in eight hub
- Number Of Blades / Vanes: 8
- Outside Diameter: 120 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
Find Suppliers by Category Top
Featured Products Top
-
The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Four Rosenberg AC axial fans, complete with shrouds and finger guards for HVAC condenser applications, are now available for immediate shipment from (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg AC axial fans from the AKFD range with winglet tips now meet all requirements of the ErP Directive for fans to be used in the European Union. These ErP-ready AC fans are ideal for many HVAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
, including airflow data, power requirements, and sound data. The Rosenberg and Ecofit product lines include radial fans with backward curved or forward curved motorized impellers, large axial fans, small (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
ebm-papst - 4414N - Fans, Motors & Thermal Management - Fans - Allied Electronics
EBM 4400 Series DC Axial Fan — 119 × 119 × 38 mm Innovative Impeller with Winglets for Low Noise .
-
High-power DPSS Laser hosted on a HMW-THS
The Top-Plate closes each air channel; its middle houses a not shown axial fan to deliver plenty of air inside the tall hollow winglets . Inside, a magnetic coupling or a motor drive the Impeller to force the cooling gas downward within …
-
Heat transfer and performance characteristics of axial cooling fans with downstream guide vanes
In general, the heat transfer removal capabilities of a small axial fan impeller /stage are increased by reducing the separation distance (Z/D) between the fan and the cooling object and increasing the rotational speed. Enhancement of Air Cooling in Staggered Array of Electronic Modules by Integrating Delta Winglet Vortex Generators.
-
Identification of noise generation and flow kinematics in the air gap for two different blade tip designs of an axial fan
… reas blade tip design B is characterized by its softly rounded back swept winglet forming a narrow … … influence of the blade tip design observed when emitted sound power of the fan is concerned; the … 1954) Tip clearance flows in axial flow compressors and pumps. 1986) Pressure loss due to the tip clearance of impeller blades in centrifugal and axial blowers.
-
Fans - Fans, Motors & Thermal Management from Allied Electronics
Innovative Impeller Design with Winglets (2 Fan DC Axial Fans (1 .
-
Fans - Fans, Motors & Thermal Management from Allied Electronics - Page 2
Innovative Impeller Design with Winglets (2 Fan DC Axial Fans (1 .
-
Fluid Machinery and Fluid Mechanics
… and Takemura, T., 1996, "Suppression of Secondary Flows in a Mixed Flow Pump Impeller by Application of3 … … 9:1 contraction ratio), flow straighteners (honeycombs), Turbulence screen (4 EA), and a squirrel-cage centrifugal fan . Abstract Tip leakage flow between axial fan rotor and casing plays an important role in the aerodynamic … One ofthe new techniques to control tip leakage is developed as tip winglet which is also named …
-
Challenges of Power Engineering and Environment
Study on magnetic seal technology of ash unloading device with impeller of ESP [C]. A variable speed fan with a 8500 … under the different pulverized coal concentration, the emission characteristics of NOx, along the axial direction of furnace … … performance of different kinds of vortex generators, namely delta wing, rectangular wing, delta winglet pair and rectangular …
-
A Dictionary of Mechanical Engineering
volute A spiral casing surrounding the impel- ler of a centrifugal pump or fan that collects the flow from the impeller and acts as a diffuser. … which an intense vortex undergoes a sudden increase in diameter and decrease in axial ve- locity, often … See also aerofoil. winglet A vertical or inclined endplate at- tached to a wing tip to block …
-
Modern Engine Technology from A to Z
Fig. R12 Brazed radiator network Fig. R13 Radiator tube with winglet structure … louvers with a rectangular shape that are installed between the coolant radiator and fan are the best … … located directly behind the radiator grille or circular fan louvers behind the fan impeller are also used. Dynamic seals with an axial sealing function are also used, for example, for valve stem gaskets or …
Indicates content that may require registration and/or purchase.