-
Supplier: Dresser-Rand
Description: far in operation, Siemens has outstanding expertise in compressors with large volume flows. The Siemens STC-SR compressor series is the answer for today’s air separation requirements – demanding ever larger compressor units with increased efficiencies. These
- Flow Capacity: 29,416.5 to 764,829 SCFM
- Compressor Technology: Axial
- Features: More Than 3 Stages, Multistage Compressor
- Applications: Oil Refining / Chemical Processing
-
Supplier: ASME Standards and Certification
Description: tools that an engineer needs for virtually any type of Axial-Flow Compressor, aerodynamic design or analysis activity. It reviews and evaluates several design strategies that have been recommended in the literature or which have been found to be effective. It gives
-
Supplier: ASME
Description: tools that an engineer needs for virtually any type of Axial-Flow Compressor, aerodynamic design or analysis activity. It reviews and evaluates several design strategies that have been recommended in the literature or which have been found to be effective. It gives
-
-
Supplier: ASME
Description: Compressors is a comprehensive overview of the theoretical fluid dynamic models describing the flow in centrifugal compressors and the modern techniques for the design of more efficient centrifugal compressors. The author — a noted expert in the field, with over 40
-
Supplier: ASME Standards and Certification
Description: Compressors is a comprehensive overview of the theoretical fluid dynamic models describing the flow in centrifugal compressors and the modern techniques for the design of more efficient centrifugal compressors. The author — a noted expert in the field, with over 40
-
Supplier: ANSYS, Inc. in the Automotive Industry
Description: ANSYS BladeModeler software is a specialized, easy-to-use tool for the rapid 3-D design of rotating machinery components. The software incorporates the extensive turbomachinery expertise from ANSYS into a user-friendly graphical environment. ANSYS BladeModeler is used to design
- Software Type / Category: Mechanical Computer Aided-Design (MCAD)
-
Supplier: ANSYS, Inc.
Description: ANSYS BladeModeler software is a specialized, easy-to-use tool for the rapid 3-D design of rotating machinery components. The software incorporates the extensive turbomachinery expertise from ANSYS into a user-friendly graphical environment. ANSYS BladeModeler is used to design
- Use: Educational, Professional
- Software Type / Category: Mechanical Computer Aided-Design (MCAD)
- Source Code: Proprietary
- Licensing: Subscription
-
Supplier: Rolls-Royce Holdings plc
Description: The T56 is a single shaft, modular design, turboprop engine with a 14-stage axial flow compressor driven by a four-stage turbine unit. The gearbox has two stages of gear reduction, features a propeller brake and is connected to the power section by a torquemeter assembly.
- Horse Power: 4,591 to 5,250 HP
- Length: 146.1 to 146.3 inch
- Weight: 1,920 to 1,940 lbs
- Application: Aviation
-
Supplier: Siemens Energy Sector
Description: applications. Its state-of-the-art technology is based on proven design features. Annular, walk-in combustion chamber with 24 hybrid burners Ceramic combustion chamber tiles 15-stage axial flow compressor with optimized flow distribution (controlled diffusion
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers units with propeller fans and hermetic scroll compressors. • Compressors scroll. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. • Air
- Cooling Capacity: 6 to 197.95 kW
- Compressor Motor Horsepower: 2.68044076980564 to 70.0667217227194 HP
- Full Load Amperage: 13.3 to 128.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: Miba Industrial Bearings
Description: pad orientation for lower bearing loads Pivot Design Miba offers line contact or spherical contact (e.g. ball & socket). A spherical contact allows pad tilting also in axial direction, to cope with misalignment and thereby avoid edge contact. Lubrications Oil inlet nozzles control the
-
Supplier: Lovejoy, Inc.
Description: Series High Speed gear couplings are designed for exacting high speed, high efficiency performance beyond the ranges and limits of standard coupling specifications. Typical applications include high speed centrifugal and axial flow compressors, gas turbines, steam turbines, test
- Bore Diameter: 1.5 to 9.5 inch
- Coupling Diameter: 4.56 to 20.75 inch
- Coupling Length: 3.5 to 22.75 inch
- Angular Misalignment: 0.5 to 0.75 degrees
-
Supplier: Siemens Energy Sector
Description: million operating hours and more than 5 million equivalent operating hours (EOH). Horizontally split casing Two walk-in combustion chambers for hot-gas-path inspection without cover lift Combustion chambers lined with individually replaceable ceramic tiles 17-stage axial-flow
-
Supplier: Technetics Group
Description: longer life Consistent flow provides predictable performance Higher-pressure operation yields flexibility in design Reduced heat generation ensures a cooler rotor PRODUCT APPLICATIONS Aerospace Industry Industrial Turbines Marine Engines
-
Supplier: SAE International
Description: In 1917, French Prof. Rateau built and operated the first turbocharger. He used an axial turbine because of existing experience from the steam turbine to drive a centrifugal compressor. From then on the axial turbine was improved regarding temperature capability and performance
-
Supplier: Siemens Energy Sector
Description: cover lift Combustion chambers lined with individually replaceable ceramic tiles 16-stage axial-flow compressor with variable-pitch inlet guide vanes Optional fast inlet guide vanes for peak load operation and frequency stabilization Four stage turbine All blades removable with
-
Supplier: Kelco Industries
Description: Maximum vibration absorption Longest cycle life Soft spring rate Ease of installation and maximum safety Keflex™ Bellows-Type Pump Connectors are designed to compensate for multi-plane axial, lateral and angular movement in non-torsional applications. They are intended for use in both suction
-
Supplier: Cessna Aircraft Company
Description: Citation Latitude. The engine is a twin-spool design with a damage-resistant wide chord fan. Behind the fan, four axial and one centrifugal compressor stages lead to a high-efficiency, low-emission, through-flow combustion and five turbine stages. Two-stage variable inlet
-
Supplier: Larson Electronics LLC
Description: II, Groups E, F and G; and Class III Hazardous locations. Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at 100 PSI. This explosion proof fan has
-
Supplier: Gardner Denver, Inc.
Description: efficient products in the industry with the lowest life-cycle cost. Gardner Denver designs, manufactures and markets highly engineered reciprocating, rotary and vane compressors, liquid ring pumps and blowers for various industrial and transportation applications. In addition Gardner
Find Suppliers by Category Top
Featured Products Top
-
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
The DFT® Excalibur Silent Check Valve is a spring-assisted, center guided, axial flow, non-slam check valve (read more)
Browse Check Valves Datasheets for DFT Inc. -
: http://dft-valves.com/pdf/Check-Valve-Catalog.pdf DFT® Inc. manufactures in-line axial flow check valves for applications across many industries. Our check valves are designed to prevent or eliminate water hammer problems and can be custom-sized to meet specific application requirements (read more)
Browse Check Valves Datasheets for DFT Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
-line axial flow check valves and severe service control valves. Its check valves are designed to eliminate water hammer problems and can be custom-sized to meet specific application requirements. DFT valves are used in a wide variety of industries – chemical, petroleum production and (read more)
Browse Check Valves Datasheets for DFT Inc. -
Valve and see how the GLC prevents water hammer vs. a swing check valve. Valve Features: Axial flow Nozzle style "Short" Face (read more)
Browse Check Valves Datasheets for DFT Inc. -
exposed to fire, corrosion, or other harsh chemicals. DFT has engineered and manufactured this tight sealing, non-slam, axial flow wafer check valve with a 1-piece solid-body construction (to prevent leak paths) and no exposed studs, which could affect the integrity of the valve in the event of fire (read more)
Browse Check Valves Datasheets for DFT Inc. -
improving the MTBF of the pump. Kinematic Viscosity The resistance of a fluid to flow under gravity. Viscosity is the most important lubricant physical property for pumps. The viscosities of lubricants vary depending on their classification or grade, as well as the degree (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Cement and Lime Industry Blowers and Compressors designed for better Solutions in Cement Applications Depending on your cement plant’s operations, the specialists at AERZEN can tailor make a (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
Aerothermodynamics of Aircraft Engine Components > Axial Flow Compressor Aerodynamics
Subsequent sections discuss the elements of axial flow compressor design , including design objectives, the require- ments for a design system, and the characteristics of typical current and developing design methods.
-
Gas Turbine Performance 2nd Edition Complete Document
References 1–5 provide a comprehensive description of axial flow compressor design .
-
Fluid Dynamics and Heat Transfer of Turbomachinery Complete Document
Howell, A. R., 1942, "Present Basis of Axial Flow Compressor Design , Part I, Cascade Theory and Performance," British ARC R & M 2095.
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
The streamline curvature technique has been developed to a high degree of sophistication and has been applied to axial flow compressor design as well as to axial flow turbine problems.
-
Principles of Turbomachinery
A. R. Howell, The Present Basis of Axial Flow Compressor Design , Part I, Cascade Theory and Performance, Aeronautical Research Council Reports and Memoranda, No. 2095, 1942.
-
Design optimization of axial flow compressor blades with three-dimensional Navier-Stokes solver
Massardo, A., Satta, A., and Marini, M., 1990, " Axial Flow Compressor Design Optimization: Part 1 Pitchline Analysis and Multivariable Objective Function Influence," Journal of Tur- bomachinery, Vol. 112, pp. 399-404.
-
Search for compromise solution of the multistage axial compressor’s stochastic optimization problem
The current multistage axial flow compressors de- signing and modifying processes are closely allied with a lot of optimization problems solution.
-
Computation of turbulent flows and radiated sound from axial compressor cascade
Howell, A. R., 1942, "The Present Basis of Axial Flow Compressor Design , Part I.
-
AERODYNAMIC CHARACTERISTIC OPTIMIZATION OF A MULTISTAGE AXIAL FLOW COMPRESSOR--《Journal of Engineering Thermophysics》2007年04期
CHEN Jiang JI Lu-Cheng (Beijing University of Aeronautics and Astronautics Beijing 100083, China; Jnstjtute of Engineering Thermophvsics, Chinese Academy of Sciences, Beijing 100080, China);APPLIED EXPLORATIONS ABOUT THE EDGE-MATCHING TECHNIQUE FOR AXIAL FLOW COMPRESSOR DESIGN [J];Journal of Engineering Thermophysics …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8290/1/Pavlos_Zachos_Thesis_2010.pdf
Axial flow compressor design .
Indicates content that may require registration and/or purchase.