-
Supplier: E+E Elektronik
Description: Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced
- Sensed Temperature Range: 32 to 122 F
- # of Inputs / Channels: 1 #
- Celsius Display Range: 0 to 50 C
- Celsius Display: Celsius / Centigrade
-
Supplier: E+E Elektronik
Description: Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the device can
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Belimo Americas
Description: Duct sensor CO2 / humidity / temperature BACnet, AC/DC 24 V, network technology BACnet MS/TP RS485
- Gas Types: Carbon Dioxide (CO2), Water Vapor
- Features: Temperature Measurement
-
-
Supplier: Belimo Americas
Description: Duct sensor humidity / temperature BACnet, AC/DC 24 V, network technology BACnet MS/TP RS485
-
Supplier: Belimo Americas
Description: Outdoor sensor humidity / temperature BACnet with weather shield, AC/DC 24 V, network technology BACnet MS/TP RS485
-
Supplier: Radwell International
Description: TRANSMITER, TEMPERATURE / HUMIDITY, NETWORK ZONE SENSOR, 1 KOHM PLATINUM RTD;BACNET, LCD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROOM CONTROLLERS, EBE - FCU CONTROLLER, BACNET, LODGING , RH SENSOR, FLOATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: E+E Elektronik
Description: EE800 measures accurately CO2, temperature (T) and relative humidity (RH) in HVAC applications. Additionally, it calculates the dewpoint temperature (Td). The E+E dual wavelength NDIR CO2 sensor compensates for aging effects, is highly insensitive to pollution and offers
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: Vaisala
Description: ±1.7%RH Wall Transmitters with a Certificate for Demanding HVAC Typical applications are include museums and archives, production and warehouse facilities, data centers, laboratories, and testing environments. The HMW90 series measures relative humidity and temperature in indoor environments,
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.7 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Vaisala
Description: where it is installed using the optional decorative cover. Features • Measured parameters: carbon dioxide, temperature, and humidity (optional) • Superior long-term stability with the next generation Vaisala CARBOCAP sensor • Accurate temperature and humidity measurements due
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Display: Digital
- Number of Gases Monitored: Single Gas
-
Supplier: Viconics Technologies Inc.
Description: Smart energy management has never been easier than with the Viconics VT7600 series roof top and heat pump wall mounted temperature controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project delivery costs by reducing installation,
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Form Factor: Panel / Chassis Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE SENSOR, ASCENT MICROSET 4, WALL SENSOR, TEMPERATURE / HUMIDITY, TOUCHSCREEN, BACNET, 24 V AC. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Radwell International
Description: NETWORK ZONE SENSOR TEMPERATURE MODULAR JACK, OUTPUT: 1 KOHM PLATINUM RTD, BACNET, PRODUCT SERIES: NS NETWORK SENSORS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: Color TFT DisplayLED Indication for Power, Load and Alarm per CircuitFront Panel Capacitive Touch SwitchesPID, On/Off or Manual Control ModesOne or Two Sensor Inputs / Circuit - Min, Max & Averaging2 Circuit Ambient Control from 1 RTD SensorFull Monitoring and AlarmsHigh / Low
- Temperature: Heating Control
-
Supplier: Envirco
Description: BACnet IP/MSTP communication available Zephyr 120 Console 7" touchscreen display Controls up to 120 FFUs, 12 groups, 1 LAN Designed for small systems, allows for room sensor monitoring DSM sensor modules available (pressure, temperature, humidity) Building information
-
Supplier: Honeywell International, Inc.
Description: STAND ALONE TYPE 8.27 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, BACNET MS/TP INTERFACE TYPE PULSE WIDTH
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Standards and Compliance: Other
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: Spire Metering Technology
Description: combines high accuracy flow measurement, temperature measurement and BTU calculation. The temperature sensors are high accuracy 3-wire PT1000 sensors. They are paired and calibrated in factory to achieve better than 0.15°F (0.08°C) accuracy for temperature
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Spire Metering Technology
Description: combines high accuracy flow measurement, temperature measurement and BTU calculation. The temperature sensors are high accuracy 3-wire PT1000 sensors. They are paired and calibrated in factory to achieve better than 0.15°F (0.08°C) accuracy for temperature
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: DOD Technologies Inc.
Description: commercial and light industrial, non-hazardous (non-explosion rated) environments. Output is user selectable in the field with your choice of BACnet® or Modbus® for communicating with a Controller or a Building Automation System. Pre-calibrated sensors with true Plug & Play Smart
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Badger Meter
Description: The 340 BN/MB BTU Energy Transmitter is an economical, compact device for sub-metering applications using the BACnet or Modbus® communications protocol. An economical, compact device for sub-metering applications. Calculates thermal energy using the signal from a flow sensor installed
- Operating Temperature: 32 to 158 F
- Features: Liquid, Mass Flow Meter
-
Supplier: Johnson Controls, Inc.
Description: Onboard Occupancy Sensor (TEC3xx1-00-000 and TEC3xx3-00-000 Models) On/Off, Floating, Proportional 0 to 10 VDC, and Single- or Two-Stage Control Integral Humidity Sensor (TEC3xx2-00-000 and TEC3xx3-00-000 Models) Multiple Fan Configurations. Full Line of Remote TE-6300 Series
- Temperature Set Point Range: 40 to 100 F
- Voltage: 0 to 10 volts
- Thermostat Type: Digital
- Features: Multiple Zones, Programmable, Touch Screen, WiFi
-
Supplier: MSA Safety
Description: not affected by temperature or humidity Intuitive, multi-lingual user interface provides valuable data at your fingertips: Real-time dashboard view One-touch calibration Event logs Password protected Digital communications: BACnet® Modbus Markets: General Industry
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: DOD Technologies Inc.
Description: VDC or ground referenced AC, the CO2 cGas Detector has an LCD display, temperature compensation, thermal resetting fuse and the firmware and configuration can be upgraded in the field using the USB connection. Pre-calibrated sensors with true Plug & Play Smart Sensor technology
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Carbon Dioxide (CO2)
- Instrument Type: Detector
-
Supplier: MSA Safety
Description: down to 1 ppm Reliability - advanced sensor diagnostics and predictive maintenance Versatility - monitors up to 6 refrigerants field selectable through a refrigerant library Stability - minimal drift, not affected by temperature or humidity Intuitive, multi-lingual user interface
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately detects
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: MSA Safety
Description: affected by temperature or humidity Intuitive, multi-lingual user interface provides valuable data at your fingertips: Real-time dashboard view One-touch calibration Event logs Password protected Digital communications: BACnet® Modbus Markets: General Industry
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage
- Features: Audible Alarm Option, Memory Capability or Data Logging
- Local Interface: Digital Front Panel
-
Supplier: TSI Incorporated
Description: laboratories Life Science and Pharmaceutical Universities and Academic Vivariums Healthcare Facilities Features & Benefits Accurately measures average fume hood face velocity Temperature compensated sensor for accurate measurement as temperatures change in laboratories Visual,
- Instrument Type: Monitor
-
Supplier: TSI Incorporated
Description: and room temperature Improves occupant comfort with zone-level temperature control Integrates temperature control into laboratory ventilation control Native BACnet® IP communications for simple integration to the BAS
- Controller Type: Laboratory Controller
-
Supplier: Spire Metering Technology
Description: two PT100 sensors, which could be either insertion type or surface-mounting type, are used to measure the temperature of the supply flow and the return flow. The energy consumption rate is then calculated based on the temperature difference and the measured flowrate. A built-in
- Temperature Range: 0 to 300 F
- Process Media Type: Liquid
- Mounting: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: TSI Incorporated
Description: Care Facilities Accurate pressure measurement based on TSI's thermal anemometry Capable of monitoring up to 2 isolation rooms and 1 ante room Accepts measurements from temperature and relative humidity sensors Seamlessly integrates into building automation systems via BACnet or
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: Gefran
Description: I/O expansion cards, which can be combined according to machine requirements Temperature sensor acquisition cards Integrated fieldbus interface: ProfiBus, CANopen, DeviceNet, Ethernet/IP, Ethercat, BACnet, LonWorks “Safety Stop” card according to IEC 61508, SIL 3, EN 954-1 Cat.
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Supplier: TSI Incorporated
Description: damper Accepts measurements from temperature and relative humidity sensors Seamlessly integrates into building automation systems via BACnet or Modbus Easy-to-read color touch screen display provides simple visual indication of room status Accepts keyswitch to change room mode
-
Supplier: Spire Metering Technology
Description: set to display heat consumption, temperatures, flow total, working time or velocity. Remote Readout System for building energy management 280T offers various output interfaces, such as Pulse, M-Bus, RS485/MODBUS, BACnet/MSTP, LonWorks, Radio and more, to accomodate a wide range of
- Temperature Range: 32 to 302 F
- Pipe Diameter: 0.5 to 24 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Nortec
Description: Multi function, backlight, LCD graphic display with keypad programming and adjustment, Total Control technology with standard BMS communication interface for remote monitoring and control via Modbus, Keep warm function allows the water temperature in the cylinder to be maintained at 160F
- Primary Voltage: 208 to 600 volts
- Power Demand: 6,800.000000000004 watts
- Output Capacity: 4 to 20 Pounds / Hour
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Remote Communications, Self-contained, Water Skimmer / Self-cleaning
Find Suppliers by Category Top
Featured Products Top
-
, expandability, and upgradeability. Industry-standard communication protocols like Ethernet and BACnet are available for remote supervision and reporting to building automation systems. APPLICATIONS (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
, pressure (2×), and temperature (2×). By leveraging advanced ultrasonic flow measurement and monolithic ceramic pressure sensors, the device calculates differential pressure (ΔP), temperature variance (ΔT), and total thermal energy distribution in real time. This (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
“smart” process and building management systems via Modbus TCP or BACnet MSTP/IP. Additional sensor accessories are available. The Envirco advantage Envirco is a leader in fan filter units that clean air for critical manufacturing, healthcare, research, and manufacturing facilities across (read more)
Browse Cleanrooms Datasheets for Envirco -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Critical Launches Emissions Transmitter with Electrochemical Gas Detection Sensors
The PET, an economical BACnet transmitter, encloses electrochemical sensors along with temperature detectors within a general purpose ABS enclosure.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1124.pdf
PC - OPERATIONS/MANAGEMENT WORK STATION S - SYSTEM LEVEL CONTROLLER Z - ZONE CONTROLLER ZI - ZONE CONTROL INTERFACE T - INTELLIGENT TEMPERATURE SENSOR A - INTELLIGENT ACTUATOR BI - BACNET INTERFACE BC - BACNET CONTROLLER LI - LONMARK INTERFACE 3I - THIRD PARTY (SUCH AS SWITCH GEAR) INTERFACE 3P - THIRD PARTY …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
PC - OPERATIONS/MANAGEMENT WORK STATION S - SYSTEM LEVEL CONTROLLER Z - ZONE CONTROLLER ZI - ZONE CONTROL INTERFACE T - INTELLIGENT TEMPERATURE SENSOR A - INTELLIGENT ACTUATOR BI - BACNET INTERFACE BC - BACNET CONTROLLER LI - LONMARK INTERFACE 3I - THIRD PARTY (SUCH AS SWITCH GEAR) INTERFACE 3P - THIRD PARTY …
-
Building Automation
BACnet devices store information such as the temperature reading from a sensor , the switching state of a pump or a calendar showing public holidays.
-
Smart buildings
For in- stance, in the temperature sensor exam- ple, an HVAC company might add a property to the “schedule” BACnet vir- tual object type that would have the sen- sor send its temperature information to a central database periodically.
-
Human Aspects of Information Security, Privacy, and Trust
The second lab setup has various BACnet devices, sensors (CO2, light, motion, presence, air pressure, moisture, temperature ) on MS/TP bus, together with 32 binary outputs.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-2148.pdf
• BACnet programmable thermostat, • Advanced Application Controller (B-AAC profile) • Temperature , humidity and occupancy sensor versions for packaged system control applications including: RTU, FCU, HP, and AHU .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-2149.pdf
Room temperature Options include: temperature setpoint adjust, override, override indicator, LCD display, and BACnet MS/TP port Prefabricated sensor cables in 25, 50, and 75 foot lengths supported on some models .
-
Implementation of a BACnet-EnOcean gateway in buildings
Translation results for the BACnet ‘Read-Property’ service for an energy-harvesting analog input device (in this case, a temperature sensor ).
-
Sensor Development Tools | Mouser
The parts of the Powercast Wireless Sensor System work together to transmit accurate temperature and humidity measurements in real-time through a BAS network with a wide range of physical interfaces and industry standard protocols including BACnet , Metasys, Modbus, and LonWorks.
Indicates content that may require registration and/or purchase.