-
Supplier: Mountz, Inc.
Description: The PSE150 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting
- Drive Size: 0.25 inch
- Overall Length: 4.6 inch
- Torque Range: 1.8 to 13 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: The PSE25 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting
- Drive Size: 0.25 inch
- Overall Length: 4.6 inch
- Torque Range: 0.35625 to 2.1875 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: The PSE450 preset torque screwdriver product has been discontinued. You can access supporting product information from this page. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Preset torque limiting
- Drive Size: 0.25 inch
- Overall Length: 4.8 inch
- Torque Range: 4.4 to 40 In-lbs
- Type: Torque Screwdriver
-
-
Supplier: Mountz, Inc.
Description: screwdriver (internally adjustable). Thrust bearings insure that the torque setting is independent of any end load applied by the operator. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. Precision radial ball clutch
- Drive Size: 0.25 inch
- Overall Length: 5.3 inch
- Torque Range: 22 to 120 In-lbs
- Type: Torque Screwdriver
-
Supplier: Portescap
Description: R32HT Ball Bearing Mini Motor Gearhead R32HT (Ball Bearing) The R32HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R32HT can deliver max continuous
- Gear Ratio: 190 (X : 1)
- Output Torque: 106.19469026548671 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: R22T Ball Bearing Mini Motor Gearhead R22T (Ball Bearing) The R22T gearhead features a full metal gearbox design with optimized gearings. Providing torque up to 1.5 Nm, the R22T gearbox is optimized to generate lower body heat while increasing efficiency, life and safety
- Gear Ratio: 52.7 (X : 1)
- Output Torque: 10.619469026548668 In-lbs
- Maximum Input Speed: 8,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Portescap
Description: R26HT Ball Bearing Mini Motor Gearhead R26HT (Ball Bearing) The R26HT gearbox is a full metallic high torque gearhead designed with a planetary arrangement for applications requiring very high torque in a relatively small package. The R26HT can deliver max continuous
- Gear Ratio: 24.1 (X : 1)
- Output Torque: 44.24778761061947 In-lbs
- Maximum Input Speed: 18,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Bluetools
Description: hex quick-change bits and drivers 2-step throttle Ball bearing supported output spindle Drive and driven clutches are indentical, inexpensive, and easy to change Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at
-
Supplier: Bluetools
Description: hex quick-change bits and drivers 2-step throttle Ball bearing supported output spindle Drive and driven clutches are indentical, inexpensive, and easy to change Master Power air screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at
-
Supplier: General Digital Corporation
Description: solid bearing slides. The TwoView is solidly secured to the rack chassis, while in its stowed position, with captive screws located on its fixed-position front bezel. The captive screw’s knurled heads allow finger tightening, though they can also be secured with a screwdriver when the
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: General Digital Corporation
Description: solid bearing slides. The TwoView is solidly secured to the rack chassis, while in its stowed position, with captive screws located on its fixed-position front bezel. The captive screw’s knurled heads allow finger tightening, though they can also be secured with a screwdriver when the
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: material and machining time. Lisheng internal spiral snap ring is a kind of removable retaining ring with wave shape. A wave ring replaces a ring and a wave spring, which pre-stresses the ball bearing and also fits in the groove like a normal ring. The double-offset outer retaining
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: material and machining time. Lisheng internal spiral snap ring is a kind of removable retaining ring with wave shape. A wave ring replaces a ring and a wave spring, which pre-stresses the ball bearing and also fits in the groove like a normal ring. The double-offset outer retaining
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: material and machining time. Lisheng internal spiral snap ring is a kind of removable retaining ring with wave shape. A wave ring replaces a ring and a wave spring, which pre-stresses the ball bearing and also fits in the groove like a normal ring. The double-offset outer retaining
- Thickness: 0.111023682 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
Find Suppliers by Category Top
More Information Top
-
Electric Screwdrivers - Fastening Tools and Accessories - Grainger Industrial Supply
• Clutch Adjustable, Speed Control Variable, Cord 8 In., Bearings Ball , Electric Screwdriver , Features LED Light, No Load RPM 0-2500, Drywall, Fastening, Framing, Tek,, 6 A Amps @ 120V, Includes Bit Holder, Bit .
-
AirStar Chain Hoist Manual
Remove screws, then lift brake wheel off (Figure 7-9) after prying up lightly and evenly with screwdriver to free ball bearing .
-
Shopping In Screw & Nut Drivers - Big Bruin
Model: ES100P 3Y477 Clutch Adjustable Torque, Speed Control Vsr, Bearings Ball & Roller, Pistol Grip Screwdriver , Features Standard Precision Shut-off Clutch For Assembly Applications Where Precise Torque Control Is Necessary, No Load Rpm 400, Push-to-start, 1.8 Amps @ …
-
MEGAPRO Hand Tools - Grainger Industrial Supply
• Multi-Bit Screwdriver , 15-in-1, General Purpose, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Philips: #0 and #1, #2 and #3, Square: #0 and #1, #2 and #3, Slotted: #4 and #6, Torx: T10 and T15, T20 …
-
WESTWARD Screwdrivers and Nutdrivers - Hand Tools - Grainger Industrial Supply
• Multi-Bit Screwdriver , 12-in-1, General Purpose, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Phillips: #1 and #2, #0 and #3, Slotted: #4 and # 6, Square: #1 and # 2, #0 and #3, Round Awl, 1/4 …
-
automotive Hand Tools - Grainger Industrial Supply
• Multi-Bit Screwdriver , 15-in-1 Automotive, Automotive, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Phillips: #1 and #2, Torx: T10 and T15, T20 and T25, T27 and T30, T9 and T40, Slotted: # 5.5 and Valve …
-
Grainger.com
• Multi-Bit Screwdriver , 15-in-1 Automotive, Automotive, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Phillips: #1 and #2, Torx: T10 and T15, T20 and T25, T27 and T30, T9 and T40, Slotted: # 5.5 and Valve …
-
Shopping In Screw & Nut Drivers - Big Bruin
Model: 151PK/WH-B 35HV04 Multi-bit Screwdriver , 15-in-1, General Purpose, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Philips: #0 And #1, #2 And #3, Square: #0 And #1, #2 And #3, Slotted: #4 And #6, Torx: T10 …
-
Hex Drivers - Grainger Industrial Supply
• Multi-Bit Screwdriver & Holster, 15-in-1 Original, General Purpose, Ratcheting No, Bit Retainer Type Quick Change Ball Bearing , Includes Driver; Phillips: #1 and #2, #0 and #3, Square: #1 and #2, #0 and #3, Torx: T10 and T15, T20 …
Indicates content that may require registration and/or purchase.