-
Supplier: Conductix-Wampfler
Description: Wrap-Around Enclosure The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. It is held in place with plated snap latches. The slip ring assembly end plates
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Conductix-Wampfler
Description: Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between.
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Conductix-Wampfler
Description: For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all
- Operating Speed: 125 to 500 rpm
- Maximum Voltage: 250 to 600 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK350-3-15A Through Bore Slip Ring For Industrial Machines, Conductive Slip Ring,Slip Ring,Slipring For Robot,Automobile Slip Ring,Slip Ring Connector,Slip Ring Collectors, Specification Standard Product
- Number of Circuits: 3
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 15 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: As a core conductive component tailor-made for extreme environments and high-precision scenarios, the DHS078-1-500A precision conductive slip ring stands out as an ideal choice for industrial automation, low-temperature engineering and other fields with its outstanding performance
- Number of Circuits: 1
-
Supplier: Ogura Industrial Corp.
Description: allowable speed range. EASY INSTALLATION WITH NO ADJUSTMENTS Units are provided pre-assembled to a specific torque range so there is nothing to adjust. BEARING AND BUSHING STYLES AVAILABLE For slower speeds and lighter loads bushing units are the most cost effective option. However,
- Torque Rating: 0.225 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 1.2598432 inch
- Length: 7.086618 inch
-
Supplier: RBC Bearings
Description: Sealed bearing, slip-fit, spherical inner ring
- Bore Diameter: 2.55905511811024 inch
- Length Through Bore: 0.905511811023622 inch
- Outside Diameter: 3.93700787401575 inch
- Load Capacity: 191,080 lbs
-
Supplier: RBC Bearings
Description: Sealed bearing, slip-fit, spherical inner ring
- Bore Diameter: 1.18110236220472 inch
- Length Through Bore: 0.669291338582677 inch
- Outside Diameter: 2.16535433070866 inch
- Load Capacity: 69,688 lbs
-
Supplier: RBC Bearings
Description: Sealed bearing, slip-fit, spherical inner ring
- Bore Diameter: 5.90551181102362 inch
- Length Through Bore: 1.88976377952756 inch
- Outside Diameter: 8.85826771653543 inch
- Load Capacity: 836,256 lbs
-
Supplier: RBC Bearings
Description: Sealed bearing, slip-fit, spherical inner ring
- Bore Diameter: 5.11811023622047 inch
- Length Through Bore: 1.77165354330709 inch
- Outside Diameter: 7.8740157480315 inch
- Load Capacity: 705,872 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: translates even the smallest rotational movements no stick-slip effect even at low speeds no fluctuations in frictional torque due to ball circulation higher axial stiffness similar to ball screws significant improvement in damping, resulting in better workpiece surface finish
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Mahr Inc.
Description: Product features High contrast dial face is sealed with an O-Ring Satin chrome finished housing with 3 integrated dovetails Shockproofed mechanism Anti magnetic version Automatic matching to sensing direction, thus ensuring error-free reading Double lever supported in ball
- Range: 0.015 to 0.03 inch
- Resolution: 0.001 to 0.00005 inch
- Range / Travel: 0.015 to 0.03 inch
- Graduation / Resolution: 0.001 to 0.00005 inch
-
Description: LT Series Rotary Unions The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long seal life. Available
- Pressure Range: 0 to 600 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.284 inch
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' two passage NPT rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 7.605 inch
- Diameter: 4.95 inch
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' three passage NPT rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage NPT rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 10.458 inch
- Diameter: 5.45 inch
-
Supplier: Rotary Systems, Inc.
Description: in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage flange rotary union-swivel is designed for multipurpose use. This
- Pressure Range: 250 to 7,000 psi
- Temperature Range: 300 F
- Length: 9.828 inch
- Diameter: 5.45 inch
-
Supplier: Transducer Techniques, LLC
Description: break-away torques can be measured. Unlimited rotation of the ball bearing supported sensor shaft allows monitoring of the total fastening cycle. The sensing element incorporates bonded foil strain gages of the highest quality, along with coined silver slip rings and two
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 7.438 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 18.652 inch
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized 2 Way Miniature Hydraulic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS062-34-2F series photoelectric rotary joint, with 2 channels of optical fiber, 34 channels of power, outer diameter 62mm, supports single mode
Find Suppliers by Category Top
Featured Products Top
-
500A 1-Circuit Liquid Nitrogen Slip Ring: Ultra-Low Temperature (-196°C) High-Precision Power (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-the-hook lifting device from weight to load rating ratio. Their unique, 3-piece design is ideal for use with a variety of lift methods. Shackles are easy to remove and are interchangeable. Internal ball bearings allow for smooth rotation under load. Shackle-Lok™ Hoist Rings are (read more)
Browse Hoist Rings Datasheets for Jergens, Inc. -
play between the ball bearings and the bearings’ inner and outer races. Preloading can reduce the possibility of bearing damage due to vibration (vibratory loading) and wear due to repetitive and non-repetitive runout (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Smalley -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
An autonomous cable winding and pay-out system for mobile robots
The slip ring ball bearings (B1 to B4) not only provide proper function- ing of the slip rings by maintaining constant distance between the inner and outer rings, but also support the reel and the cable guide arm and allow them to…
-
Target injection methods for inertial fusion energy
F. J. Clauss, "Lubricationof Ball Bearings and Slip Rings Under High Vacuum," Proceedingsof a Symposium on Lubrication in Space, Cambridge, MASS, February 7-9, 1962 (N64- 19952).
-
Inertial fusion energy target injection, tracking, and beam pointing
Cho, A. Y. H., "ContactCharging of Micron-Sized Particles in Intense Electric Fields," Journal of Applied Physics (USA),35(9), 2561-2564 (1964).* Clauss, F. J., "Lubricationof Ball Bearings and Slip Rings Under High Vacuum," Proc.
-
Key aspects of the materials and processes associated with the synthesis and use of distributed filament contacts from PAN fiber based composites
Photograph comparing conductive ball bearing and DFC slip ring devices.
-
Passive and active approaches to sustained turbulent hydrodynamic drag reduction using superhydrophobic surfaces
However, the ball bearings in the slip rings cause the maximum noise in the torque to be of the same order of magnitude as the torque itself, which will obfuscate any measured drag reduction (from discussions with the slip rings manufacturer Orbex).
-
Continuous‐Time Three‐Dimensional Mapping for Micro Aerial Vehicles with a Passively Actuated Rotating Laser Scanner
A ball bearing and a slip ring allow rotation between the MAV adapter (blue) and the main body (red).
-
Design, Manufacture, And Tests Of An Electrical Power And Communications Swivel For A Single Point Mooring Terminal
There are ball bearings between the slip ring assembly (Figure 4) which rotates and the frame assembly which is stationary and holds the brush assemblies.
-
Dual modality micro-SPECT and micro-CT for small animal imaging: technical advances and challenges
These components are; the gantry ball bearing , the slip ring , the main computer, the gamma camera electronics, the refrigeration system, the X- ray and CCD hardware, and the mouse bed linear motion mechanism.
-
Effects of sodium n-dipropylacetate, muscimol hydrobromide and (R,S) nipecotic acid amide on isolation-induced aggressive behavior in mice
The two ball bearings work as slip rings for a contact detector.
-
Mechanism analysis of instantaneous angular-rate measurement of gyro-test turntable with inertial devices
Ball bearing Gold-plated slip ring Gyro/accelerator single-axis turntable .
Indicates content that may require registration and/or purchase.